location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

B+W 95mm EW CLR UV Haze MRC (010M) 9,5 cm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
B+W Check ‘B+W’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
95mm EW CLR UV Haze MRC (010M)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
40313 show
Show alternative article codes used in the online market place
Category:
Filters used on cameras to modify the images recorded e.g. to change the colours or to make black-white images. The filter can be a square or oblong shape mounted in a holder accessory, or, more commonly, a glass or plastic disk with a metal or plastic ring frame, which can be screwed in front of or clipped onto the lens.
Camera Lens Filters Check ‘B+W’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   B+W: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2733
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jan 2018 03:38:16
The date of the most recent change of this product data-sheet in Icecat.
Long product name B+W 95mm EW CLR UV Haze MRC (010M) 9,5 cm :
The long product name of B+W 95mm EW CLR UV Haze MRC (010M) 9,5 cm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

95mm EW CLR UV Haze MRC (010M)
More>>>
Short summary description B+W 95mm EW CLR UV Haze MRC (010M) 9,5 cm:
This short summary of the B+W 95mm EW CLR UV Haze MRC (010M) 9,5 cm data-sheet is auto-generated and uses the product title and the first six key specs.

B+W 95mm EW CLR UV Haze MRC (010M), 9,5 cm

Long summary description B+W 95mm EW CLR UV Haze MRC (010M) 9,5 cm:
This is an auto-generated long summary of B+W 95mm EW CLR UV Haze MRC (010M) 9,5 cm based on the first three specs of the first five spec groups.

B+W 95mm EW CLR UV Haze MRC (010M). Filter size: 9,5 cm, Product colour: Black