location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Axis 207 Surveillance Kit 640 x 480 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Axis Check ‘Axis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
207 Surveillance Kit
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0235-062
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘Axis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Axis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75230
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Axis 207 Surveillance Kit 640 x 480 pixels :
The long product name of Axis 207 Surveillance Kit 640 x 480 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AXIS 207 Surveillance Kit
More>>>
Short summary description Axis 207 Surveillance Kit 640 x 480 pixels:
This short summary of the Axis 207 Surveillance Kit 640 x 480 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Axis 207 Surveillance Kit, 1 lx, 55°, 1/2 - 1/10000 s, CMOS, 640 x 480 pixels, 4 MB

Long summary description Axis 207 Surveillance Kit 640 x 480 pixels:
This is an auto-generated long summary of Axis 207 Surveillance Kit 640 x 480 pixels based on the first three specs of the first five spec groups.

Axis 207 Surveillance Kit. Minimum illumination: 1 lx, Lens viewing angle, horizontal: 55°, Camera shutter speed: 1/2 - 1/10000 s. Sensor type: CMOS. Maximum resolution: 640 x 480 pixels. Flash memory: 4 MB. Minimum processor: Pentium III 500 Mhz, Minimum RAM: 128 MB

Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 14:37:48
Uk has collected 1 expert review for Axis 207 Surveillance Kit 640 x 480 pixels and the rating is 90 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
90%
Brand Image Product code Product Stock Price from
Axis

Axis 207 Network Camera 640 x 480 pixels
(show image)
0235-002/4X/KIT 207 Network Camera 0.00
(excl. VAT)
0 (incl. VAT)
Axis

Axis 207 Network Camera 640 x 480 pixels
(show image)
0235-003 207 Network Camera 0.00
(excl. VAT)
0 (incl. VAT)
Axis

Axis Network Dome Cameras 231 D+
(show image)
0250-001 Network Dome Cameras 231 D+ 0.00
(excl. VAT)
0 (incl. VAT)
Axis

Axis Network Dome Cameras 232 D+
(show image)
0252-001 Network Dome Cameras 232 D+ 0.00
(excl. VAT)
0 (incl. VAT)
Axis

Axis 210A Surveillance Kit 640 x 480 pixels
(show image)
0233-062 210A Surveillance Kit 0.00
(excl. VAT)
0 (incl. VAT)
Axis

Axis 210A Network Camera 640 x 480 pixels
(show image)
0233-002 210A Network Camera 0.00
(excl. VAT)
0 (incl. VAT)
Axis

Axis Network Camera 207 640 x 480 pixels
(show image)
0235-002 Network Camera 207 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)