location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Axis 2120 Network camera 704 x 576 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Axis Check ‘Axis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2120 Network camera
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0126-012-02
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘Axis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Axis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70702
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Axis 2120 Network camera 704 x 576 pixels :
The long product name of Axis 2120 Network camera 704 x 576 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Professional network camera, built-in web server and network connection. 30 fps, Video Motion Detection I O event handling.
More>>>
Short summary description Axis 2120 Network camera 704 x 576 pixels:
This short summary of the Axis 2120 Network camera 704 x 576 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Axis 2120 Network camera, CCD, 704 x 576 pixels, 4 MB, 16 MB, 5 - 50 °C, 20 - 80%

Long summary description Axis 2120 Network camera 704 x 576 pixels:
This is an auto-generated long summary of Axis 2120 Network camera 704 x 576 pixels based on the first three specs of the first five spec groups.

Axis 2120 Network camera. Sensor type: CCD. Maximum resolution: 704 x 576 pixels. Flash memory: 4 MB, Internal memory: 16 MB. Weight: 250 g. Dimensions (WxDxH): 57 x 86 x 138 mm, Compatible operating systems: Windows 98, Windows 2000, Windows XP, Windows NT, Windows ME, Linux, Mac OS & Mac OS X., I/O ports: RS-232(COM) RJ-45

Brand Image Product code Product Stock Price from
Axis

Axis 214PTZ Network Camera 704 x 576 pixels
(show image)
0245-002/KIT 214PTZ Network Camera 0.00
(excl. VAT)
0 (incl. VAT)
Axis

Axis 214 PTZ 50 Hz (PAL) Network camera 704 x 576 pixels
(show image)
0245-002 214 PTZ 50 Hz (PAL) Network camera 0.00
(excl. VAT)
0 (incl. VAT)
Axis

Axis NETWORK CAMERA 2120 pack of 10 704 x 576 pixels
(show image)
0126-022-02 NETWORK CAMERA AXIS 2120 pack of 10 0.00
(excl. VAT)
0 (incl. VAT)
Axis

Axis 2120 Network camera + 802.11b Wireless Device Point
(show image)
8002-002-01 2120 Network camera + 802.11b Wireless Device Point 0.00
(excl. VAT)
0 (incl. VAT)