20 - 20KHz, 32ohms, 3.5mm, 1.2m
AWEI S950vi, Wired, 20 - 20000 Hz, Headset, Black, Pink
AWEI S950vi. Product type: Headset. Connectivity technology: Wired. Headphone frequency: 20 - 20000 Hz. Cable length: 1,2 m, Product colour: Black, Pink