location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

AVM FRITZ!Box 7580 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AVM Check ‘AVM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FRITZ!Box 7580
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20002761 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4023125027611
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   AVM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 129882
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Sep 2022 09:28:35
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points AVM FRITZ!Box 7580 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Tabletop router White
  • - Dual-band (2.4 GHz / 5 GHz) Wi-Fi 5 (802.11ac) 1733 Mbit/s
  • - Gigabit Ethernet
  • - 3G/4G USB modem compatibility
  • - Ethernet LAN (RJ-45) ports: 1
  • - USB port
  • - Web-based management
Long product name AVM FRITZ!Box 7580 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) White :
The long product name of AVM FRITZ!Box 7580 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FRITZ!Box 7580, 4 x Wireless AC + N, 4 x gigabit Ethernet, DSL router, DECT base station, DLNA, UPnP AV
More>>>
AVM FRITZ!Box 7580 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) White:
The official description of AVM FRITZ!Box 7580 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Smart high-end wireless LAN for your home network

With its innovative and intelligent high-end wireless LAN the 7580 offers an even greater range and much higher speeds of up to 1733 Mbit/s solely on the 5-GHz-band. Cutting-edge hardware architecture, gigabit LAN at lightning speed and powerful USB ports round out the high-speed network. The complete telephone system for IP-based connections as well as the answering machine and fax function fulfill all your communication needs.

Internet for every connection

In most modern households, more and more devices and big data applications occupy the network. The 7580 allows you to include multiple devices simultaneously on your IP connection. High-speed surfing, HDTV and online gaming – everything runs at the same time without interruption. Thanks to the latest wireless LAN technology, gigabit LAN and USB 3.0, the FRITZ!Box offers new dimensions for home networking.

The smart WiFi
With the new wireless LAN technology Multi-User MIMO your radio network can achieve top speeds of 1.7 Gbit/s solely on the 5-GHz-frequency. Plus 800 Mbit/s on 2.4 GHz. The 7580 is able to provide data for multiple home network members concurrently and flexibly. Even big data applications like IP TV, online gaming or downloads of large data packages are no problem.

For maximum telephone convenience
With the FRITZ!Box 7580 you have both access to the world of fast Internet and a complete telephone system for IP-based connections at your disposal. Here, you can connect your analog phone or fax, and use your cordless (DECT) or IP telephones. The integrated answering machine and the fax function, including fax-to-mail, bring additional convenience.

Quality entertainment round the clock
Enjoy great entertainment throughout the entire home network. The powerful USB 3.0 ports turn the FRITZ!Box 7580 into an ideal multimedia hub: music, pictures and videos are available on every device at all times. Instead of waiting for breathtaking HD television and your favorite music, your media will wait for you.

FRITZ!Box for safety's sake
You're always on the safe side with the FRITZ!Box! The comprehensive security concept protects your communications. Constant testing and further development mean it's always up to date. Thanks to the free updates, you can always rest assured.

FRITZ!OS – fully loaded software
FRITZ!OS, the operating system of your FRITZ!Box, delivers new functions on a regular basis. If you like, you can get all improvements via auto update and don't have to worry about it in the future. Thanks to the FRITZ!Apps you can even use your smartphone to access your data from outside the home, make calls in your home network, or even control a webcam. And of course, all updates and apps are free.

Award-winning simplicity
The operating concept of the FRITZ!Box has won awards from the press and praise from users for achieving its goal: keeping everything as simple as possible. A clear user interface and wizards accompany you every step of the way.

Short summary description AVM FRITZ!Box 7580 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) White:
This short summary of the AVM FRITZ!Box 7580 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) White data-sheet is auto-generated and uses the product title and the first six key specs.

AVM FRITZ!Box 7580, Wi-Fi 5 (802.11ac), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, ADSL, White, Tabletop router

Long summary description AVM FRITZ!Box 7580 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) White:
This is an auto-generated long summary of AVM FRITZ!Box 7580 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) White based on the first three specs of the first five spec groups.

AVM FRITZ!Box 7580. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 5 (802.11ac), WLAN data transfer rate (max): 1733 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Networking standards: IEEE 802.11ac, IEEE 802.11n. Security algorithms: WPA2. Product type: Tabletop router, Product colour: White, LED indicators: Power, WLAN. Cables included: DSL, LAN (RJ-45)

WAN connection
SIM card slot *
No
3G/4G USB modem compatibility *
Yes
Wireless LAN features
Wi-Fi band *
Dual-band (2.4 GHz / 5 GHz)
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
WLAN data transfer rate (max) *
1733 Mbit/s
Wi-Fi standards
Wi-Fi 5 (802.11ac), Wi-Fi 4 (802.11n)
WLAN data transfer rate (first band)
800 Mbit/s
Network
Ethernet LAN *
Yes
Ethernet LAN interface type *
Gigabit Ethernet
Networking standards
IEEE 802.11ac, IEEE 802.11n
Supports ISDN connection
Yes
DSL features
ADSL
Yes
ADSL2+
Yes
VDSL
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
USB port *
Yes
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
2
RJ-11 ports quantity
2
Management features
Web-based management
Yes
WPS push button
Yes
Security
Security algorithms
WPA2
Firewall
Yes
Design
Product colour
White
Indication light
Yes
LED indicators
Power, WLAN
Product type *
Tabletop router
Packaging content
Cables included
DSL, LAN (RJ-45)
AC adapter included
Yes
Quick start guide
Yes
Antenna
Antenna design *
Internal
Antennas quantity
8
Features
Intel inside
Yes
Power
Power source type *
AC
Weight & dimensions
Width
242 mm
Depth
76 mm
Height
176 mm
Weight
715 g
Packaging data
Package width
306 mm
Package depth
89 mm
Package height
238 mm
Package weight
1,17 kg
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 14:16:59
Uk has collected 16 expert reviews for AVM FRITZ!Box 7580 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) White and the average expert rating is 93 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
93%
Country Distributor
Deutschland 1 distributor(s)