location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

AVM FRITZ!Box 7360 A/CH wireless router Gigabit Ethernet Grey, Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AVM Check ‘AVM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FRITZ!Box 7360 A/CH
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20002565 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   AVM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 125961
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points AVM FRITZ!Box 7360 A/CH wireless router Gigabit Ethernet Grey, Red
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Grey, Red
  • - Wi-Fi 4 (802.11n) 300 Mbit/s
  • - Gigabit Ethernet
  • - Ethernet WAN
  • - Ethernet LAN (RJ-45) ports: 4
More>>>
Short summary description AVM FRITZ!Box 7360 A/CH wireless router Gigabit Ethernet Grey, Red:
This short summary of the AVM FRITZ!Box 7360 A/CH wireless router Gigabit Ethernet Grey, Red data-sheet is auto-generated and uses the product title and the first six key specs.

AVM FRITZ!Box 7360 A/CH, Wi-Fi 4 (802.11n), Ethernet LAN, ADSL2+, Grey, Red

Long summary description AVM FRITZ!Box 7360 A/CH wireless router Gigabit Ethernet Grey, Red:
This is an auto-generated long summary of AVM FRITZ!Box 7360 A/CH wireless router Gigabit Ethernet Grey, Red based on the first three specs of the first five spec groups.

AVM FRITZ!Box 7360 A/CH. Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 300 Mbit/s, Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). DSL specification: VDSL, ADSL2+. Security algorithms: 128-bit WEP, 64-bit WEP, WDS, WPA, WPA2, WPS. Supported network protocols: IPv6

WAN connection
Ethernet WAN *
Yes
Wireless LAN features
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
WLAN data transfer rate (max) *
300 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Network
Ethernet LAN *
Yes
Ethernet LAN interface type *
Gigabit Ethernet
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Networking standards
IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
VPN support
Yes
DSL features
ADSL2+
Yes
DSL specification
VDSL, ADSL2+
Internal modem
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
RJ-11 ports quantity
1
Security
Security algorithms
128-bit WEP, 64-bit WEP, WDS, WPA, WPA2, WPS
Firewall
Yes
MAC address filtering
No
Protocols
DHCP server
Yes
Universal Plug and Play (UPnP)
Yes
Supported network protocols
IPv6
Design
Product colour
Grey, Red
Packaging content
Cables included
LAN (RJ-45), Phone (RJ-11)
AC adapter included
Yes
Quick start guide
Yes
Features
Intel inside
Yes
Power
Power consumption (typical)
8 W
Weight & dimensions
Width
226 mm
Depth
159 mm
Height
47 mm
Other features
WLAN data transfer rates supported
11, 54, 300 Mbit/s
USB ports quantity
2
Bandwidth
2,4 GHz
Rack mounting
No
Downstream data rate
100 Mbit/s
xDSL connection
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-05-06 05:31:28
Uk has collected 3 expert reviews for AVM FRITZ!Box 7360 A/CH and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
techradar.com
Updated:
2013-05-06 05:31:28
Anew Fritz!Box is a terrifying thing to review, not because of any Axis power-based name-calling or fear of boxes going on the fritz (hoho) but as they do so much. In the big scheme of things this is the little brother of the high-end Fritz!Box 7390 but f...
Good Good speeds, DECT phone hub, VOIP phone capabilities, USB ports...
Bad USB a bit slow, No 5GHz band...
80%
techradar.com/au/
Updated:
2014-04-14 01:17:50
Anew Fritz!Box is a terrifying thing to review, not because of any Axis power-based name-calling or fear of boxes going on the fritz (hoho) but as they do so much.In the big scheme of things this is the little brother of the high-end Fritz!Box 7390 but fo...
Good Good speeds, DECT phone hub, VOIP phone capabilities, USB ports...
Bad USB a bit slow, No 5GHz band...
80%
Country Distributor
Deutschland 1 distributor(s)