location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Avira Internet Security Suite 2014, 1+1U Antivirus security Full German 2 license(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Avira Check ‘Avira’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Internet Security Suite 2014, 1+1U
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
IS14G2GG32G12
Category:
Computer programs which protect computer systems, files and software from computer viruses.
Security Software Check ‘Avira’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Avira: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6591
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jul 2023 15:11:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Avira Internet Security Suite 2014, 1+1U Antivirus security Full German 2 license(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Antivirus security
  • - License type: Full
  • - 2 license(s)
  • - German
  • - Minimum storage drive space: 500 MB
  • - Minimum RAM: 512 MB
  • - 1000 MHz
Long product name Avira Internet Security Suite 2014, 1+1U Antivirus security Full German 2 license(s) :
The long product name of Avira Internet Security Suite 2014, 1+1U Antivirus security Full German 2 license(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Internet Security Suite 2014, 1+1User
More>>>
Short summary description Avira Internet Security Suite 2014, 1+1U Antivirus security Full German 2 license(s):
This short summary of the Avira Internet Security Suite 2014, 1+1U Antivirus security Full German 2 license(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Avira Internet Security Suite 2014, 1+1U, 2 license(s), Full

Long summary description Avira Internet Security Suite 2014, 1+1U Antivirus security Full German 2 license(s):
This is an auto-generated long summary of Avira Internet Security Suite 2014, 1+1U Antivirus security Full German 2 license(s) based on the first three specs of the first five spec groups.

Avira Internet Security Suite 2014, 1+1U. License quantity: 2 license(s), License type: Full. Minimum storage drive space: 500 MB, Minimum RAM: 512 MB