Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Circle Permanent Green
- - Material: Paper
- - 250 pc(s)
More>>>
Short summary description Avery 3858 self-adhesive label Circle Permanent Green 250 pc(s):
This short summary of the Avery 3858 self-adhesive label Circle Permanent Green 250 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.
Avery 3858, Green, Circle, Permanent, Paper, 1,9 cm, 250 pc(s)
Long summary description Avery 3858 self-adhesive label Circle Permanent Green 250 pc(s):
This is an auto-generated long summary of Avery 3858 self-adhesive label Circle Permanent Green 250 pc(s) based on the first three specs of the first five spec groups.
Avery 3858. Product colour: Green, Shape: Circle, Adhesive type: Permanent. Diameter: 1,9 cm. Labels per pack: 250 pc(s), Labels per roll: 250 pc(s), Number of rolls per package: 1 pc(s)