location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN VM3200 network switch module

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VM3200
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VM3200
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792006975 show
Category:
A network switch is a computer networking device that is used to connect many devices together on a computer network. A network switch module is a self-contained hardware or software component that interfaces between a network switch and other devices.
Network Switch Modules Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33390
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 May 2024 09:47:11
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
Product Brochure/Datasheet (2.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN VM3200 network switch module
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Connects any of 32 video sources to any of 32 displays in combination with ATEN Modular Matrix Solutions
  • - Supports 4K resolutions –up to UHD (3840 x 2160) and DCI (4096 x 2160) with refresh rates of 30 Hz (4:4:4) and 60 Hz (4:2:0)
  • - Scaler –features a video scaling function to convert input resolutions to the optimum display resolutions
  • - Seamless Switch™ –features close-to-zero second switching that provides continuous video streams, real-time switching and stable signal transmissions*
  • - Video Wall –allows you to create custom video wall layouts via intuitive web GUI
  • - Live Streaming –supports single source live streaming via web GUI for convenient evaluation of display output
  • - Content and Layout Preview –displays thumbnails of source media in web GUI, simplifying profile configuration
  • - EDID Expert™ –selects optimum EDID settings for smooth power-up, high-quality display and use of the best resolution across different screens
  • - Audio-enabled –HDMI audio can be extracted, and stereo audio can be embedded (HDMI I/O boards)
  • - Calendar-based scheduling –allows profile playing based on the pre-set schedule and RTC
  • - Multiple Control Methods – system management via front-panel pushbuttons, RS-232, RS-485/422, and Ethernet (Telnet / Web GUI) connections
  • - View and control via ATEN Video Matrix Control App in a swift and agile way
  • - Hot-swappable design for I/O boards, fan module, and power supplies for easy maintenance and higher reliability
  • - Flexible system expandability via hot-swappable tool-free installation of I/O boards
  • - Optional redundant power supply –ensures reliability for mission-critical applications
  • - Long-Reach mode up to 1080p@150m – enables extended AV transmission using the HDBaseT™ Input/Output board with ATEN HDBaseT™ Class A Video Extenders
  • - HDCP 2.2 Compatible*
  • - HDMI: 3D, Deep Color, 4K*
  • - Consumer Electronics Control (CEC) supported*
  • - ESD protection for HDMI
  • - Rack mountable (9U design)
  • - Note:
  • - 1. The availability of the features with “*” depends on which I/O board is inserted.
  • - 2. When Seamless Switch™ is enabled, 3D, Deep Color, or interlace (i.e., 1080i) formats will not be supported. To use these formats, make sure to disable Seamless Switch™.
  • - 3. Videos may not display within range when Seamless Switch™ or Video Wall is enabled, in which case please adjust the display settings on your device.
Long product name ATEN VM3200 network switch module :
The long product name of ATEN VM3200 network switch module. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

32x32 Modular Matrix Switch
More>>>
ATEN VM3200 network switch module:
The official description of ATEN VM3200 network switch module as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The VM3200 Modular Matrix Switch offers advanced access and real-time control of multiple local and remote A/V input devices and displays from a single chassis. The VM3200 allows users to independently switch and route video and/or audio content directly to various monitors, displays, projectors, and/or speakers simply by pressing front panel pushbuttons. A built-in Scaler encodes the video format in order to provide seamless, real-time switching. The front panel LCD shows a quick view of active port connections. The switch also includes an option to select an EDID Mode that yields the best resolution across different monitors.

The VM3200 is easily expandable and accommodates a lineup of hot-swappable ATEN I/O boards. Equipped with automatic signal conversion, it allows various combinations of digital video interfaces, including HDBaseT, DisplayPort, HDMI, DVI, 3G-SDI, and VGA. This makes it ideal for large-scale A/V applications such as broadcasting stations, traffic and transportation-related control rooms, emergency service centers, and any application that requires customizable, high-speed A/V signal routing.

Short summary description ATEN VM3200 network switch module:
This short summary of the ATEN VM3200 network switch module data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN VM3200, 800 W, 0 - 40 °C, -20 - 60 °C, 0 - 80%, 18,2 kg

Long summary description ATEN VM3200 network switch module:
This is an auto-generated long summary of ATEN VM3200 network switch module based on the first three specs of the first five spec groups.

ATEN VM3200. Power consumption (typical): 800 W. Weight: 18,2 kg

Ports & interfaces
Ethernet LAN (RJ-45) ports
1
RS-232 interface
Yes
Power
Power consumption (typical)
800 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Weight
18,2 kg
Brand Image Product code Product Stock Price from
ATEN VM-PWR800 network switch module ATEN VM-PWR800 network switch module
(show image)
VM-PWR800 VM-PWR800 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Danmark 1 distributor(s)
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)