location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN UH3234-AT laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB-C Multiport Dock with Power Pass-Thr
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UH3234-AT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792009310 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103754
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:35:40
The date of the most recent change of this product data-sheet in Icecat.
ATEN UH3234-AT user manual (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN UH3234-AT laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Connects up to 10 devices instantly through a USB-C cable
  • - Provides Power Delivery Pass-through up to 60W after deduction of 15W used by the dock*
  • - Supported power profiles include 20V/3A, 12V/3A, 9V/3A and 5V/3A power specification
  • - Supports 4K resolution on a single HDMI or DisplayPort display, and Dual 1080p on a DisplayPort and an HDMI or VGA** monitor
  • - 1 x USB 3.1 Gen 1 Type A port supports Battery Charging Specification Revision 1.2 (BC 1.2) for Fast-Charging device
  • - Built-in memory card readers (SD/MMC/Micro SD)
  • - Audio line-in and line-out
  • - Gigabit Ethernet
  • - Stylish and ultra slim docking station
  • - Enhanced EMI protection by increasing the cable braid density and adding conductive foam
  • - The rear feet of 12' MacBook fit right into the mounting pits on UH3234
  • - Works with all major operating systems: Windows®, OS X®, Android and iPad Pro
  • - Compatible with Thunderbolt 3 (USB-C)
Long product name ATEN UH3234-AT laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Silver :
The long product name of ATEN UH3234-AT laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB-C Multiport Dock with Power Pass-Through
More>>>
ATEN UH3234-AT laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Silver:
The official description of ATEN UH3234-AT laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ATEN UH3234 USB-C Ultra-Slim Multiport Dock is an ultra-sleek, one-step total upgrade for your laptop that provides all the extra expansion capabilities that you need. Simply use one cable to add up to 10 devices, with power delivery pass-through to boost your productivity with extra HDMI, DisplayPort, VGA, USB 3.1 Gen 1, SD/MMC/MicroSD, Ethernet and Audio connectivity.

With Power Delivery Pass-Through up to 60W, UH3234 can charge your laptop while connected to the docking station. The UH3234 provides power to matched USB-C Windows or Mac laptops with PD Profile specifications of 20V/ 3A, 12V/3A, 9V/3A and 5V/3A.

Enjoy stunning 4K video or a dual HD monitor setup with HDMI, VGA, and DisplayPort functionality. The UH3234 routes video from a source computer to a DisplayPort or HDMI monitor via a single cable while maintaining the highest quality 4K resolution. You can also mirror or extend your Windows USB-C laptop to two monitors in 1080P.

This ergonomic, plug-and-play device (no software drivers are needed) is compatible with all major operating systems (Windows and OS X). Save space on your desktop by placing your laptop directly on top of the lightweight yet rugged docking station or display the dock next to your monitors for a stylish, minimalist workstation.

Short summary description ATEN UH3234-AT laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Silver:
This short summary of the ATEN UH3234-AT laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Silver data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN UH3234-AT, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, 60 W, 10,100,1000 Mbit/s, Silver, MicroSD (TransFlash), MicroSDHC, MicroSDXC, SD, SDHC, SDXC

Long summary description ATEN UH3234-AT laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Silver:
This is an auto-generated long summary of ATEN UH3234-AT laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Silver based on the first three specs of the first five spec groups.

ATEN UH3234-AT. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C, USB Power Delivery up to: 60 W. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product colour: Silver, Compatible memory cards: MicroSD (TransFlash), MicroSDHC, MicroSDXC, SD, SDHC, SDXC, Maximum memory card size: 128 GB. Power source type: USB, Output voltage: 5 V, Power consumption (typical): 15 W. Width: 75 mm, Depth: 280 mm, Height: 14,5 mm

Ports & interfaces
Connectivity technology *
Wired
Host interface *
USB 3.2 Gen 1 (3.1 Gen 1) Type-C
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity
1
USB Power Delivery
Yes
USB Power Delivery revision
2.0
USB Power Delivery up to
60 W
HDMI ports quantity *
1
VGA (D-Sub) ports quantity
1
DisplayPorts quantity
1
Combo headphone/mic port
Yes
Headphone outputs *
1
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Performance
Card reader integrated *
Yes
Compatible memory cards
MicroSD (TransFlash), MicroSDHC, MicroSDXC, SD, SDHC, SDXC
Maximum memory card size
128 GB
Maximum digital resolution
3840 x 2160 pixels
Maximum analog resolution
1920 x 1200 pixels
Number of displays supported
2
Maximum refresh rate
60 Hz
Product colour *
Silver
Charging function
Yes
Housing material
Aluminium
Power
Power source type
USB
Power
Output voltage
5 V
Power consumption (typical)
15 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-10 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
75 mm
Depth
280 mm
Height
14,5 mm
Weight
321 g
Packaging data
Quantity per pack
1 pc(s)
Package width
115 mm
Package depth
340 mm
Package height
35 mm
Package weight
460 g
Packaging content
Manual
Yes
Technical details
Compliance certificates
RoHS
Logistics data
Quantity per master (outer) case
10 pc(s)
Master (outer) case width
250 mm
Master (outer) case length
360 mm
Master (outer) case height
200 mm
Master (outer) case weight
4,88 kg
Master (outer) case net weight
3,21 kg
Harmonized System (HS) code
84733020
Brand Image Product code Product Stock Price from
ATEN UH3239 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black, Gold ATEN UH3239 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black, Gold
(show image)
UH3239-AT USB-C Multiport Mini Dock with Power Pass-Through 0.00
(excl. VAT)
0 (incl. VAT)
ATEN UH3237-AT laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black, Grey ATEN UH3237-AT laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black, Grey
(show image)
UH3237-AT USB-C Multiport Dock with Power Pass-Through 0.00
(excl. VAT)
0 (incl. VAT)
ATEN UH3235 USB 2.0 Type-C Rose gold ATEN UH3235 USB 2.0 Type-C Rose gold
(show image)
UH3235-AT USB-C 4K Ultra Mini Dock - PD60W 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
United Kingdom 5 distributor(s)
España 2 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Australia 2 distributor(s)
United States 2 distributor(s)
México 1 distributor(s)