location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN UH3232 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UH3232
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UH3232-AT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4719264645730 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46163
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ATEN UH3232-AT user manual (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Start Guide (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN UH3232 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Connects a USB-C or Thunderbolt™ 3 computer to an HDMI/VGA, Ethernet and USB Type-A port via single cable
  • - Supports HDMI 1.4b with 4K (3840 x 2160 @ 30 Hz) resolutions; or VGA with 2K (2048 x 1152 @ 60 Hz) resolutions
  • - Lightweight design – for easy transport
Long product name ATEN UH3232 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black :
The long product name of ATEN UH3232 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB-C Multiport Mini Dock
More>>>
ATEN UH3232 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:
The official description of ATEN UH3232 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The UH3232 USB-C Multiport Mini Dock connects a USB-C computer to an Ethernet, HDMI, VGA and USB Type-A port– through a single cable. The UH3232 features an integrated and easy-to-use connector that instantly links your USB-C or Thunderbolt™ 3 computer to an HDMI 4K Ultra HD (3840 x 2160 @ 30 Hz) or VGA 2K (2048 x 1152 @ 60 Hz) video output, USB 3.1 Gen 1 port, and Gigabit Ethernet port for fast desktop docking. The 6-layer PCBA design reduces signal distortion and interference for uninterrupted video that is always crisp and sharp, while the Gigabit Ethernet port delivers Internet speeds up to 1000 Mbps. This convenient and versatile dock offers a perfect portable solution for connecting multiple sources to a USB-C enabled computer – quickly.

This small, portable, and travel friendly dock gives you more desktop space wherever you are and makes connecting to multiple devices easy. With ATEN’s UH3232, you can travel lighter, connect faster and work more effective, anywhere.

Short summary description ATEN UH3232 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:
This short summary of the ATEN UH3232 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN UH3232, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, 10,100,1000 Mbit/s, Black, 4K Ultra HD, 3840 x 2160 pixels

Long summary description ATEN UH3232 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:
This is an auto-generated long summary of ATEN UH3232 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black based on the first three specs of the first five spec groups.

ATEN UH3232. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product colour: Black, HD type: 4K Ultra HD, Maximum digital resolution: 3840 x 2160 pixels. Power source type: USB, Power connector: USB Type-C. Width: 108 mm, Depth: 158,8 mm, Height: 15,2 mm

Ports & interfaces
Connectivity technology *
Wired
Host interface *
USB 3.2 Gen 1 (3.1 Gen 1) Type-C
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
HDMI ports quantity *
1
VGA (D-Sub) ports quantity
1
Microphone in *
No
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Performance
Card reader integrated *
No
HD type
4K Ultra HD
Maximum digital resolution
3840 x 2160 pixels
Number of displays supported
2
Product colour *
Black
LED indicators
Yes
Plug and Play
Yes
Housing material
Plastic
Compatibility
UCE260, UE350A, UH7230, UH3233, UH3234, UH3235, UH3236, UC3238
Power
Power source type
USB
Power connector
USB Type-C
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Width
108 mm
Depth
158,8 mm
Height
15,2 mm
Weight
70 g
Packaging data
Quantity per pack
1 pc(s)
Package width
127 mm
Package depth
177,8 mm
Package height
38,1 mm
Packaging content
Quick start guide
Yes
Manual
Yes
Logistics data
Master (outer) case width
259 mm
Master (outer) case length
368 mm
Master (outer) case height
231 mm
Master (outer) case weight
4,05 kg
Master (outer) case net weight
1,4 kg
Harmonized System (HS) code
84733020
Source Testseek summary Average rating
Reviews
Updated:
2020-01-01 14:19:19
Uk has collected 1 expert review for ATEN UH3232 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%