ATEN logo

ATEN StreamLIVE Pro 4K Ultra HD

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65843
Info modified on:
10 Mar 2024, 10:10:44
Bullet Points ATEN StreamLIVE Pro 4K Ultra HD:
  • - All-in-one design to simplify streaming workflow – Integrates 1080p video capture, video recorder, video switch, streaming encoder, video converter, video splitter, and audio mixer
  • - Professional-quality live streaming everywhere – Compatible with every major platform and can livestream to two platforms at the same time from virtually anywhere
  • - 1080P Recording – Features a media recording that can be used to record a program and save recordings directly to a connected external hard drive or flash drive via USB
  • - Compact mixer control panel – Switching & mix between multiple video & audio sources with the help of easily identifiable luminous keys
  • - Intuitive and powerful app – OnAir Pro App preset up to 8 scenes with custom video layout, preview and full screen program monitoring, real-time editing, transitions in stunning DVE, PbP or PiP visual effects, and graphic and text overlays for a professional finish
  • - DVE (Digital Video Effect) Video Transition – Including circle drop, window slice, polka dot, circle open, fade, heart, cross hatch and random square
  • - Storyboard-like management – quick and smooth transitions control for professional programming during live events
  • - Audio Management – Multi-channel audio mixing with faders, meters, and balance for every input
  • - Fanless and optimized thermal air flow system for quiet operation
  • - Multitask designed handle-stand to enhance portability and ergonomic comfort angle
  • - Supports iPads / Android tablets with an ATEN APP installed
Long product name ATEN StreamLIVE Pro 4K Ultra HD:

StreamLIVE PRO All-in-one Multi-channel AV Mixer

ATEN StreamLIVE Pro 4K Ultra HD:

1 x UC9040 StreamLIVE PRO
1 x LIN6-22B1-B12G USB-C to USB-C Cable
1 x LIN6-11B1-C11G USB-C to USB-A Cable
1 x 0AD8-8012-70MG + LIN2-418K-E12G Power Adapter
1 x User Instructions

Short summary description ATEN StreamLIVE Pro 4K Ultra HD:

ATEN StreamLIVE Pro, 4K Ultra HD, 640 x 480,800 x 600,1024 x 768,1280 x 1024,1600 x 1200,1680 x 1050, 1080p, 2160p, H.264, MP4, AAC, 10,100,1000 Mbit/s

Long summary description ATEN StreamLIVE Pro 4K Ultra HD:

ATEN StreamLIVE Pro. HD type: 4K Ultra HD, Video resolutions: 640 x 480,800 x 600,1024 x 768,1280 x 1024,1600 x 1200,1680 x 1050, Supported video modes: 1080p, 2160p. Video formats supported: H.264, MP4, Audio formats supported: AAC. Ethernet LAN data rates: 10,100,1000 Mbit/s. Power source type: DC. Product colour: Black, Grey, Housing material: Metal

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.