location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN IP8000 interface cards/adapter Internal PCI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IP8000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
IP8000 show
Show alternative article codes used in the online market place
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105911
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:47:35
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
standard (7.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN IP8000 interface cards/adapter Internal PCI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Standard PCI-sized card provides over-IP access and control of a remote server from anywhere in the world
  • - Virtual media via USB 2.0 data transmission
  • - Remote power control and reset support
  • - Up to 64 user accounts - Up to 32 concurrent user logins for single-bus sharing
  • - Message board feature allows logged in users to communicate with each other, and allows a user to take exclusive control of the KVM functions
  • - External authentication support: RADIUS
  • - Web-based Windows and Java implementations allow the server to be controlled from any browser
  • - Windows GUI and Java client software for non-browser access - the Java client works with practically all operating systems
  • - Supports TCP/IP, HTTP, HTTPS, UDP, DHCP, SSL, ARP, DNS, ICMP, CHAP
  • - Supports 10Base-T, 100Base-T
  • - Superior video resolution* up to 1600 x 1200 @ 60Hz; 24-bit color depth for remote sessions
  • - Bandwidth optimization via grayscale and video quality setting
  • - Advanced security features include password protection and advanced encryption technologies
  • - Secure 128-bit SSL encryption
  • - Enable/disable browser operation
  • - Three level authentication - Multi - Administrators, Users, Viewers
  • - Event logging
  • - Remote fi rmware upgrading
  • - Host-side OS support– Windows ; Redhat 7.1 and above; FreeBSD, Novell
Long product name ATEN IP8000 interface cards/adapter Internal PCI :
The long product name of ATEN IP8000 interface cards/adapter Internal PCI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Remote Management PCI Card
More>>>
ATEN IP8000 interface cards/adapter Internal PCI:
The official description of ATEN IP8000 interface cards/adapter Internal PCI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The IP8000 is a PCI card implementation of a control unit that provides "over-IP" access and control of the server it is installed in. The IP8000 allows multi-platform access and control of the server from remote locations using a standard Internet browser or with stand-alone Windows and Java applications

Short summary description ATEN IP8000 interface cards/adapter Internal PCI:
This short summary of the ATEN IP8000 interface cards/adapter Internal PCI data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN IP8000, VGA, PCI, Black, Windows7, 6 W, 0 - 50 °C

Long summary description ATEN IP8000 interface cards/adapter Internal PCI:
This is an auto-generated long summary of ATEN IP8000 interface cards/adapter Internal PCI based on the first three specs of the first five spec groups.

ATEN IP8000. Host interface: VGA, Output interface: PCI. Product colour: Black, Certification: Windows7. Power consumption (typical): 6 W. Width: 120 mm, Depth: 153,5 mm, Height: 21,5 mm. Cables included: KVM

Ports & interfaces
Host interface *
VGA
Output interface *
PCI
Design
Internal *
Yes
Product colour
Black
Certification
Windows7
Power
Power consumption (typical)
6 W
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
System requirements
Windows operating systems supported
Yes
Linux operating systems supported
Yes
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Weight & dimensions
Width
120 mm
Depth
153,5 mm
Height
21,5 mm
Weight
100 g
Packaging data
Cables included
KVM
Quick installation guide
Yes
Other features
Connectivity technology
Wired
Compatible operating systems
Windows Redhat 7.1+ FreeBSD, Novell
Networking features
Fast Ethernet
Other network protocols supported
TCP/IP, HTTP, HTTPS, UDP, DHCP, SSL, ARP, DNS, ICMP, CHAP
Power requirements
5VDC
Maximum analog resolution
1600 x 1200 pixels
Ethernet LAN (RJ-45) ports
1
Source Testseek summary Average rating
Reviews
Updated:
2015-09-11 13:50:25
Uk has collected 1 expert review for ATEN IP8000 interface cards/adapter Internal PCI but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
United Kingdom 1 distributor(s)