ATEN logo

ATEN CS231 KVM switch Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33960
Info modified on:
10 Aug 2024, 10:12:58
End of life date:
01 Aug 2021
Long product name ATEN CS231 KVM switch Silver:

USB-A, VGA (HDB-15), 1920 x 1440px, DC 5.3V, 2.2W, 560g

ATEN CS231 KVM switch Silver:

The CS231 is a powerful, micro-processor controlled computer sharing device. It is a multi-user, single-tasking device that enables two users to share the use of a single computer - each from their own consoles (monitor, keyboard, and mouse).The CS231 supports USB consoles and both PS/2 and USB computers

Features:
-Single computer is shared by two USB consoles.
-Supports USB and PS/2 computers.
-Multiplatform Support (Windows, Mac, Unix, Linux).
-Manual or Auto console selection.
-On-Screen-Display informs user when system is in use.
-No Software required.
-Private Mode for a privileged user.
-Screen saver function.
-Supports VGA, SVGA Multisync monitors.
-Firmware Upgradable.
-Multiplatform support: Windows 2000/XP/Vista, Linux, Mac and Unix.

Package Contents
1x Computer Sharing Device
1x Custom KVM Cable (VGA, USB; 1.8m/6ft)
1x Power Adapter
1x Firmware Upgrade Cable
1x DIP Switch Sticker
1x User Instructions

Short summary description ATEN CS231 KVM switch Silver:

ATEN CS231, 1920 x 1440 pixels, 2,2 W, Silver

Long summary description ATEN CS231 KVM switch Silver:

ATEN CS231. Keyboard port type: USB, Mouse port type: USB, Video port type: VGA. Maximum resolution: 1920 x 1440 pixels. Product colour: Silver, Housing material: Metal. Power source: DC, Input voltage: 5.3 V, Power consumption (typical): 2,2 W. Compliance certificates: RoHS

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.