location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN 2X-047G rack accessory Mounting bracket

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Rack mount kit for The Secure KVM; 8-Port Single/Dual Display (1.5U)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2X-047G show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4719264648953 show
Category:
Shelves, arms and other components of racks.
Rack Accessories Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62143
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 10:48:20
The date of the most recent change of this product data-sheet in Icecat.
ATEN 2X-047G user manual (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name ATEN 2X-047G rack accessory Mounting bracket :
The long product name of ATEN 2X-047G rack accessory Mounting bracket. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

8-Port Single/Dual Display Secure KVM Rack Mount Kit
More>>>
ATEN 2X-047G rack accessory Mounting bracket:
The official description of ATEN 2X-047G rack accessory Mounting bracket as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

For additional convenience, ATEN offers Rack Mount Kits that allow Secure KVM Switches to be installed on a rack.

Short summary description ATEN 2X-047G rack accessory Mounting bracket:
This short summary of the ATEN 2X-047G rack accessory Mounting bracket data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN 2X-047G, Mounting bracket, Black, RoHS, CS1188DP, CS1148DP, CS1188H, CS1148H, CS1188D, CS1148D, 256 g, 2 pc(s)

Long summary description ATEN 2X-047G rack accessory Mounting bracket:
This is an auto-generated long summary of ATEN 2X-047G rack accessory Mounting bracket based on the first three specs of the first five spec groups.

ATEN 2X-047G. Type: Mounting bracket, Product colour: Black, Certification: RoHS. Weight: 256 g. Quantity per pack: 2 pc(s), Package width: 85 mm, Package depth: 102 mm. Screw type: Philip Hex. Master (outer) case net weight: 1,28 kg, Master (outer) case width: 250 mm, Master (outer) case length: 325 mm

Features
Type *
Mounting bracket
Product colour *
Black
Certification
RoHS
Compatibility
CS1188DP, CS1148DP, CS1188H, CS1148H, CS1188D, CS1148D
Weight & dimensions
Weight
256 g
Packaging data
Quantity per pack
2 pc(s)
Package width
85 mm
Package depth
102 mm
Package height
50 mm
Package weight
326 g
Packaging content
Mounting kit
Yes
Screws included
Yes
Screw type
Philip Hex
Number of screws
6
Logistics data
Master (outer) case net weight
1,28 kg
Master (outer) case width
250 mm
Master (outer) case length
325 mm
Master (outer) case height
175 mm
Master (outer) case weight
1,63 kg
Quantity per master (outer) case
5 pc(s)
Harmonized System (HS) code
85389099
Country Distributor
Nederland 2 distributor(s)
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)