ATEN logo

ATEN 2X-035G rack accessory Mounting bracket

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52175
Info modified on:
16 Jan 2024, 10:48:40
Long product name ATEN 2X-035G rack accessory Mounting bracket:

Mounting Kit

ATEN 2X-035G rack accessory Mounting bracket:

For the convenience of your installation, ATEN offers various mounting kits that allow you to install the matrix switch on the rack. Please refer to User’s Manual on the Resources page for more information about the mounting kit.

Short summary description ATEN 2X-035G rack accessory Mounting bracket:

ATEN 2X-035G, Mounting bracket, Black, VM3250, VM3200, 68 cm, 108 cm, 2,74 kg

Long summary description ATEN 2X-035G rack accessory Mounting bracket:

ATEN 2X-035G. Type: Mounting bracket, Product colour: Black, Compatibility: VM3250, VM3200. Mounting depth (min): 68 cm, Mounting depth (max): 108 cm, Weight: 2,74 kg. Quantity per pack: 2 pc(s), Package width: 203 mm, Package depth: 806 mm. Screw type: Phillips. Master (outer) case net weight: 2,74 kg, Master (outer) case width: 203 mm, Master (outer) case length: 806 mm

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.