location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN 2L-7D02UDX2 KVM cable Black 1,8 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DVI-D Dual Link Secure KVM 1,8M USB DVI-D Dual Link
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2L-7D02UDX2 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4719264647086 show
Category:
A KVM (Keyboard Video Mouse) cable connects a keyboard, mouse and monitor to two or more computers.
KVM Cables Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83448
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 10:47:44
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN 2L-7D02UDX2 KVM cable Black 1,8 m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1,8 m
  • - Video port type: DVI-D
  • - Black
Long product name ATEN 2L-7D02UDX2 KVM cable Black 1,8 m :
The long product name of ATEN 2L-7D02UDX2 KVM cable Black 1,8 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1.8M USB DVI-D Dual Link Secure KVM Cable Kit
More>>>
ATEN 2L-7D02UDX2 KVM cable Black 1,8 m:
The official description of ATEN 2L-7D02UDX2 KVM cable Black 1,8 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The 2L-7D02UDX2 Secure KVM Cable kit offers high- quality data connections between the Secure KVM Switch and your DVI servers and computers. The cable kit enables the connection of Video, USB Keyboard/Mouse/CAC, and Audio (Speaker), delivering excellent performance with ATEN PSS PP v3.0 Secure KVM Switches.

Short summary description ATEN 2L-7D02UDX2 KVM cable Black 1,8 m:
This short summary of the ATEN 2L-7D02UDX2 KVM cable Black 1,8 m data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN 2L-7D02UDX2, 1,8 m, DVI-D, Black, USB Type-A/3.5mm/DVI-D, USB Type-B/3.5mm/DVI-D, Male

Long summary description ATEN 2L-7D02UDX2 KVM cable Black 1,8 m:
This is an auto-generated long summary of ATEN 2L-7D02UDX2 KVM cable Black 1,8 m based on the first three specs of the first five spec groups.

ATEN 2L-7D02UDX2. Cable length: 1,8 m, Video port type: DVI-D, Product colour: Black. Weight: 360 g, Package weight: 360 g. Master (outer) case net weight: 12,6 kg, Master (outer) case width: 330 mm, Master (outer) case length: 450 mm

Performance
Product colour
Black
Cable length *
1,8 m
Video port type *
DVI-D
Connector 1
USB Type-A/3.5mm/DVI-D
Connector 2
USB Type-B/3.5mm/DVI-D
Connector 1 gender
Male
Connector 2 gender
Male
Packaging data
Weight
360 g
Package weight
360 g
Logistics data
Master (outer) case net weight
12,6 kg
Harmonized System (HS) code
84733080
Master (outer) case width
330 mm
Master (outer) case length
450 mm
Master (outer) case height
240 mm
Master (outer) case weight
13,3 kg
Quantity per master (outer) case
35 pc(s)
Brand Image Product code Product Stock Price from
ATEN 2L-7D02UDPX6 KVM cable Black 1,8 m ATEN 2L-7D02UDPX6 KVM cable Black 1,8 m
(show image)
2L-7D02UDPX6 1.8M USB DisplayPort Triple Display KVM Cable Kit 0.00
(excl. VAT)
0 (incl. VAT)
ATEN 2L-7D03UDPX4 KVM cable Black 3 m ATEN 2L-7D03UDPX4 KVM cable Black 3 m
(show image)
2L-7D03UDPX4 DisplayPort Secure KVM; 3M USB DisplayPort 0.00
(excl. VAT)
0 (incl. VAT)
ATEN 2L-7D03UHX5 KVM cable Black 3 m ATEN 2L-7D03UHX5 KVM cable Black 3 m
(show image)
2L-7D03UHX5 HDMI Dual Display Secure KVM; 3M USB HDMI Dual Display 0.00
(excl. VAT)
0 (incl. VAT)
ATEN 2L-7D03UHX4 KVM cable Black 3 m ATEN 2L-7D03UHX4 KVM cable Black 3 m
(show image)
2L-7D03UHX4 HDMI Secure KVM; 3M USB HDMI 0.00
(excl. VAT)
0 (incl. VAT)
ATEN 2L-7D03UDX5 KVM cable Black 3 m ATEN 2L-7D03UDX5 KVM cable Black 3 m
(show image)
2L-7D03UDX5 DVI-D Dual Link Dual Display Secure KVM; 3M USB DVI-D Dual Link Dual Display 0.00
(excl. VAT)
0 (incl. VAT)
ATEN 2L-7D03UDX4 KVM cable Black 3 m ATEN 2L-7D03UDX4 KVM cable Black 3 m
(show image)
2L-7D03UDX4 DVI-D Dual Link Secure KVM; 3M USB DVI-D Dual Link 0.00
(excl. VAT)
0 (incl. VAT)
ATEN 2L-7D03UDPX5 KVM cable Black 3 m ATEN 2L-7D03UDPX5 KVM cable Black 3 m
(show image)
2L-7D03UDPX5 USB DisplayPort Dual Display Secure KVM; 3M USB DisplayPort Dual Display 0.00
(excl. VAT)
0 (incl. VAT)
ATEN 2L-7D02UDPX5 KVM cable Black 1,8 m ATEN 2L-7D02UDPX5 KVM cable Black 1,8 m
(show image)
2L-7D02UDPX5 USB DisplayPort Dual Display Secure KVM; 1,8M USB DisplayPort Dual Display 0.00
(excl. VAT)
0 (incl. VAT)
ATEN 2L-7D02UHX5 KVM cable Black 1,8 m ATEN 2L-7D02UHX5 KVM cable Black 1,8 m
(show image)
2L-7D02UHX5 HDMI Dual Display Secure KVM; 1,8M USB HDMI Dual Display 0.00
(excl. VAT)
0 (incl. VAT)
ATEN 2L-7D02UHX4 KVM cable Black 1,8 m ATEN 2L-7D02UHX4 KVM cable Black 1,8 m
(show image)
2L-7D02UHX4 HDMI Secure KVM; 1,8M USB HDMI 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 2 distributor(s)
United Kingdom 5 distributor(s)
España 2 distributor(s)
Danmark 3 distributor(s)
United States 2 distributor(s)
México 1 distributor(s)