ASUS logo

ASUS X555YI-XX150T laptop AMD A8 A8-7410 39,6 cm (15.6") HD 4 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 M320 Windows 10 Home White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99056
Info modified on:
22 Jan 2025, 05:12:31
Short summary description ASUS X555YI-XX150T laptop AMD A8 A8-7410 39,6 cm (15.6") HD 4 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 M320 Windows 10 Home White:

ASUS X555YI-XX150T, AMD A8, 2,2 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 1 TB

Long summary description ASUS X555YI-XX150T laptop AMD A8 A8-7410 39,6 cm (15.6") HD 4 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 M320 Windows 10 Home White:

ASUS X555YI-XX150T. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A8, Processor model: A8-7410, Processor frequency: 2,2 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.