location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS VX7-SZ058Z laptop Intel® Core™ i7 i7-2630QM 39,6 cm (15.6") Full HD 8 GB DDR3-SDRAM 1,5 TB NVIDIA® GeForce® GTX 460M Windows 7 Ultimate Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VX7-SZ058Z
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VX7-SZ058Z
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24381
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jan 2022 17:27:51
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS VX7-SZ058Z laptop Intel® Core™ i7 i7-2630QM 39,6 cm (15.6") Full HD 8 GB DDR3-SDRAM 1,5 TB NVIDIA® GeForce® GTX 460M Windows 7 Ultimate Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Intel® Core™ i7 i7-2630QM 2 GHz
  • - 39,6 cm (15.6") Full HD 1920 x 1080 pixels LED backlight 16:9
  • - 8 GB DDR3-SDRAM 1333 MHz
  • - 1,5 TB Blu-Ray RW
  • - NVIDIA® GeForce® GTX 460M Intel® HD Graphics 3000
  • - Ethernet LAN Bluetooth 2.1+EDR
  • - 75 Wh
  • - Windows 7 Ultimate
Warranty: 2 years
Long product name ASUS VX7-SZ058Z laptop Intel® Core™ i7 i7-2630QM 39,6 cm (15.6") Full HD 8 GB DDR3-SDRAM 1,5 TB NVIDIA® GeForce® GTX 460M Windows 7 Ultimate Black :
The long product name of ASUS VX7-SZ058Z laptop Intel® Core™ i7 i7-2630QM 39,6 cm (15.6") Full HD 8 GB DDR3-SDRAM 1,5 TB NVIDIA® GeForce® GTX 460M Windows 7 Ultimate Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

VX7-SZ058Z - Intel Core i7-2630QM (2.0GHz), 8GB DDR3 RAM, 1.5TB SATA 2.5" HDD, 15.6" TFT LCD (1920x1080), NVIDIA GeForce GTX 460M, Gigabit Ethernet, WLAN 802.11b/g/n, Bluetooth, Blu-Ray, Windows 7 Ultimate
More>>>
ASUS VX7-SZ058Z laptop Intel® Core™ i7 i7-2630QM 39,6 cm (15.6") Full HD 8 GB DDR3-SDRAM 1,5 TB NVIDIA® GeForce® GTX 460M Windows 7 Ultimate Black:
The official description of ASUS VX7-SZ058Z laptop Intel® Core™ i7 i7-2630QM 39,6 cm (15.6") Full HD 8 GB DDR3-SDRAM 1,5 TB NVIDIA® GeForce® GTX 460M Windows 7 Ultimate Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Experience a new style of speed with the ASUS-Automobili Lamborghini VX7
Ultra-luxe design inspired by the world-famous Italian supercars meets ASUS technological excellence. It’s our most powerful notebook to date, ready to take you for a ride.

Flagship Power
Leading the exclusive ASUS-Automobili Lamborghini joint-venture series, the VX7 drives computing excitement like never before, fully-loaded with the newest technology and breathtaking power for your multimedia, gaming and productivity. Plus, it’s downright sexy!

Looks Stunning
Taking design cues from the Automobili Lamborghini and Murcielago LP640, the VX7 retains their aerodynamic and aggressive stance for a style that stands out from the crowd. Expect people to notice. Premium materials, sleek textures and bold colors complete this notebook, revving up your high-octane computing.

Packed with Tech

When you get your hands on the VX7 with Genuine Windows® 7 Ultimate, you’re assured performance that races past the competition. This is the crème de la crème of portable PCs.

NVIDIA® GeForce™ GTX 460M graphics with giant 3GB video memory set the stage for high res gaming and none of the compromise lesser notebooks force on you. This is the real deal.

All new Intel® 2nd Generation Core™ i7 Processors propel computing with extreme quad-core performance for better HD multimedia and multitasking so you get more done – faster.

Up to 16GB DDR3 main memory ensure a grand touring experience of smooth performance and better output in every application.

New Super-Speed USB 3.0 runs up to ten times faster than USB 2.0, an ideal fit for your HD content and files.

Short summary description ASUS VX7-SZ058Z laptop Intel® Core™ i7 i7-2630QM 39,6 cm (15.6") Full HD 8 GB DDR3-SDRAM 1,5 TB NVIDIA® GeForce® GTX 460M Windows 7 Ultimate Black:
This short summary of the ASUS VX7-SZ058Z laptop Intel® Core™ i7 i7-2630QM 39,6 cm (15.6") Full HD 8 GB DDR3-SDRAM 1,5 TB NVIDIA® GeForce® GTX 460M Windows 7 Ultimate Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS VX7-SZ058Z, Intel® Core™ i7, 2 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 1,5 TB

Long summary description ASUS VX7-SZ058Z laptop Intel® Core™ i7 i7-2630QM 39,6 cm (15.6") Full HD 8 GB DDR3-SDRAM 1,5 TB NVIDIA® GeForce® GTX 460M Windows 7 Ultimate Black:
This is an auto-generated long summary of ASUS VX7-SZ058Z laptop Intel® Core™ i7 i7-2630QM 39,6 cm (15.6") Full HD 8 GB DDR3-SDRAM 1,5 TB NVIDIA® GeForce® GTX 460M Windows 7 Ultimate Black based on the first three specs of the first five spec groups.

ASUS VX7-SZ058Z. Processor family: Intel® Core™ i7, Processor model: i7-2630QM, Processor frequency: 2 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1,5 TB, Optical drive type: Blu-Ray RW. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® GeForce® GTX 460M. Operating system installed: Windows 7 Ultimate. Product colour: Black. Weight: 3,82 kg

Design
Product colour *
Black
Display
Display diagonal *
39,6 cm (15.6")
Display resolution *
1920 x 1080 pixels
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
2nd gen Intel® Core™ i7
Processor model *
i7-2630QM
Processor cores
4
Processor threads
8
Processor boost frequency
2,9 GHz
Processor frequency *
2 GHz
System bus rate
5 GT/s
Processor cache
6 MB
Processor cache type
Smart Cache
Processor socket
Socket 988
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-2600 Mobile Series
Processor codename
Sandy Bridge
Bus type
DMI
FSB Parity
No
Stepping
D2
Thermal Design Power (TDP)
45 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
CPU multiplier (bus/core ratio)
20
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1333 MHz
Memory slots
4x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
1,5 TB
Number of HDDs installed
2
HDD capacity
750 GB
HDD interface
SATA
HDD speed
7200 RPM
Optical drive type *
Blu-Ray RW
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MiniSD, MMC, MS Duo, MS PRO, MS PRO Duo, SD, xD
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GTX 460M
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 3000
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
On-board graphics card ID
0x116
Audio
Number of built-in speakers
2
Audio system direct 3D sound
Yes
Network
Wi-Fi
Yes
Ethernet LAN
Yes
Bluetooth
Yes
Bluetooth version
2.1+EDR
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
3
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
Yes
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
Ports & interfaces
CardBus PCMCIA slot type
No
SmartCard slot
No
TV-out
No
Software
Operating system installed *
Windows 7 Ultimate
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 (rPGA998)
Supported instruction sets
AVX
Processor code
SR02Y
Embedded options available
No
Graphics & IMC lithography
32 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
1,00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
52219
Conflict-Free processor
No
Integrated 4G WiMAX
Yes
Battery
Number of battery cells
8
Battery capacity
5200 mAh
Battery capacity *
75 Wh
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Weight & dimensions
Width
402 mm
Depth
309 mm
Height (front)
5,09 cm
Height (rear)
5,79 cm
Weight *
3,82 kg
Features
Images Type Map
Other features
AC adapter included
Yes
Infrared data port
Yes
Graphics card family
NVIDIA
Swivel webcam
No
Power supply type
AC/DC
Power requirements
100 - 240 V
TV tuner integrated
No
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 05:59:03
Uk has collected 33 expert reviews for ASUS VX7-SZ058Z laptop 39.6 cm (15.6") Full HD Intel® Core™ i7 i7-2630QM 8 GB DDR3-SDRAM 1.5 TB NVIDIA® GeForce® GTX 460M Windows 7 Ultimate Black and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-08-17 05:58:50
ASUS Lamborghini VX7: A laptop with sports car-like performance, looks and reliability The ASUS Lamborghini VX7 is an option for gamers who want a fast laptop that also looks the part. Like the famous luxury sports car manufacture it shares its name wi...
Bottom line The Lamborghini VX7 takes ASUS' gaming platform and adds prestigious sports car branding and bodywork to the package. It's a desktop replacement notebook that has powerful specs and great user comfort. But we think it's a little underdone and it was al...
70%
itreviews.com
Updated:
2011-08-21 01:36:28
Remember the days when laptops used to be square, black and boring, had very low battery life and couldn't even begin to compete with a desktop PC for power and performance? Thankfully those days are long gone - and manufacturers now give as much time...
Good A thing of beauty; superb visuals for Bluray and gaming...
Bad Very, very pricey; sound quality isn't that great.
Bottom line Asus has gone all-out to produce a luxury specialist notebook that will make you the envy of your friends, whilst being one of the finest gaming laptops currently on the market, thanks to the new Sandy Bridge CPU and upgraded Nvidia graphics card. You'...
80%
techradar.com
Updated:
2011-09-11 01:02:45
There was a genuine air of excitement when the Asus Automobili Lamborghini VX7 rolled into the office. A Lamborghini Gallardo boasts a 552bhp V10 engine and its namesake is running the laptop equivalent – an Intel Core i7-2630QM CPU, Nvidia GeForce G...
Good Excellent performance, Powerful graphics, Lots of features, 1.5TB of storage, Blu-ray drive...
Bad Poor battery life, Heavy...
90%
expertreviews.co.uk
Updated:
2011-10-20 20:41:02
Asus has created some fairly unique Lamborghini-branded products, most notably the VX6 netbook, but the monstrous VX7 might actually deserve its supercar badge – the 15in laptop is a top-end multimedia and gaming powerhouse, with the price and bonkers...
Bottom line Fantastic performance, in Windows and in games, but the VX7 can’t match other ultra-high-end laptops for build quality and battery life...
60%
goodgearguide.com.au
Updated:
2011-11-04 05:02:45
The ASUS Lamborghini VX7 is an option for gamers who want a fast laptop that also looks the part. Like the famous luxury sports car manufacture it shares its name with, the Lamborghini VX7 is built to turn heads and designed with performance in mind...
Good Good specs and speed, Comfortable to use, Unconventional design...
Bad Wi-Fi not dual-band, No RAID, Unconventional design...
Bottom line The Lamborghini VX7 takes ASUS' gaming platform and adds prestigious sports car branding and bodywork to the package. It's a desktop replacement notebook that has powerful specs and great user comfort. But we think it's a little underdone and it was also...
65%
T3.com
Updated:
2012-02-04 01:04:09
Asus Automobili Lamborghini VX7: Design For those inclined to fetch the newspaper wearing a Lamborghini bomber jacket, the VX7 is likely to appeal, borrowing design elements from the iconic Murcielago LP640 it sports a glossy black (or orange) chassis...
Good Lag-free gaming, Plenty of storage, Comfortable keyboard...
Bad Slippery trackpad, Expensive, Heavy...
Bottom line There is no denying that this is one of the most souped-up laptops we’ve had our hands on. The high-end specs and large amount of storage is let down by poor battery life, a lack of portability and a look that is definitely an acquired taste. There ar...
60%
stuff.tv
Updated:
2014-03-28 01:35:32
Stuff magazine Tue, Sep 6 2011, 4:47PM Would you drive a car because it had an Apple logo on it? Then perhaps you’re the kind of person who’d be interested in a laptop with with the famous fighting bull of Automobili Lamborghini on the lid. In whi...
Bottom line You’d have to be a big fan of Lamborghini’s to consider this over other high end laptops...
40%
Country Distributor
United Kingdom 1 distributor(s)