ASUS logo

ASUS Transformer 3 Pro T303UA-DH54T laptop Intel® Core™ i5 i5-6200U Hybrid (2-in-1) 32 cm (12.6") Touchscreen Quad HD 4 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Home Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43008
Info modified on:
09 Mar 2024, 14:04:25
Long product name ASUS Transformer 3 Pro T303UA-DH54T laptop Intel® Core™ i5 i5-6200U Hybrid (2-in-1) 32 cm (12.6") Touchscreen Quad HD 4 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Home Grey:

Intel Core i5-6200U (2.5GHz, 4M Cache), 4GB RAM, 512GB SSD, Intel HD Graphics 5500, WLAN 802.11, Windows 10

ASUS Transformer 3 Pro T303UA-DH54T laptop Intel® Core™ i5 i5-6200U Hybrid (2-in-1) 32 cm (12.6") Touchscreen Quad HD 4 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Home Grey:

The world’s most versatile PC.
Powerful. Convenient. Expandable.

ASUS Transformer 3 Pro was designed with one purpose in mind: to give you performance you never thought possible in a 2-in-1. It’s unbelievably powerful, amazingly convenient — and also incredibly expandable. Connect ROG XG Station 2 for gaming-grade graphics, experience awesome audio with the Audio Pod, be productive with the Universal Dock and be creative with the ASUS Pen. ASUS Transformer 3 Pro is much more than just a 2-in-1 — it’s a mobile powerhouse.

Premium-grade metal. Pure beauty.
When you look at ASUS Transformer 3 Pro, you’re witnessing a design masterpiece, with a gorgeously sleek tablet carefully crafted from aluminum-magnesium alloy. This premium material allows us to make ASUS Transformer 3 Pro incredibly thin and light — it weighs under 800g and is just 8.35mm thin — without sacrificing strength or rigidity. It’s also an incredibly tough material, helping protect ASUS Transformer 3 Pro from everyday scuffs and scratches. Fine diamond-cut highlighting on the lid adds an extra touch of subtle beauty.

Style, your way
If you’re struggling to find a device with looks that say “Me!”, we’ve some great news for you. With ASUS Transformer 3 Pro, we’re introducing a completely new approach to color, with eight unique color combinations to choose from. There are two gorgeous device colors — sophisticated Icicle Gold and high-tech Titanium Gray — plus four trendy color options for the ASUS Transformer Cover Keyboard, so you can mix and match to get the perfect theme for your lifestyle.

View it, your way
We know that traditional tablet stands don’t always give you much choice of viewing angle. So we’ve equipped ASUS Transformer 3 Pro’s integrated metal kickstand with a 155° stepless hinge that lets you set the screen at pretty much any angle you wish — up to an amazing 170°. So whether you’re sitting or standing at your desk, creating masterpieces on the sofa, or just chilling on your study floor, the versatile ASUS Transformer 3 Pro lets you do it all in total comfort!

More colors, more detail, more real
The 12.6-inch display on ASUS Transformer 3 Pro is quite remarkable. Not only does it offer superb detail with its 3K (2880 by 1920 pixels) resolution and 275ppi pixel density, but it has an extra-wide color gamut of 121% sRGB and 85% NTSC. If that’s too many acronyms for you, it simply means that ASUS Transformer 3 Pro can display more-accurate colors — and more-vivid colors — than most of its rivals, which in turn means that images look much more natural and realistic.

A treat for your eyes
ASUS Transformer 3 Pro features several exclusive ASUS technologies designed to enhance your viewing experience. Eye-Care mode reduces the amount of harmful blue light emitted from the screen by up to 30%, protecting your eyes and reducing the chance of tired eyes when viewing in low-light environments. ASUS Tru2Life Video uses intelligent software algorithms to optimize the sharpness and contrast of every pixel in every video frame — that’s over one million calculations per second — so that videos look clearer, more detailed and more realistic. ASUS TruVivid is the name of our direct-bonding technology, which does away with some light-sapping glass layers to improve clarity and reduce reflections by up to 67%.

The ultimate take-anywhere performance
ASUS Transformer 3 Pro is packed with everything you need to maximize your productivity and make creativity effortless. The 6th-generation up to Intel® Core™ i7 processor and 16GB of fast LPDDR3 RAM let you blast through the toughest tasks, and the up to 1TB PCIe®x4 SSD gives you lightning-quick app load and boot times. Its Thunderbolt™ 3 interface offers unbelievably fast 40Gbps data transfers via the USB-C port — that’s 80 times faster than USB 2.0 — and also supports external 4K UHD displays. And that’s not all: the versatile, any-way-up USB-C connector also supports USB 3.1 Gen 2 devices at speeds up to 10Gbps, 20 times faster than USB 2.0!
* Thunderbolt and the Thunderbolt logo are trademarks of Intel Corporation in the U.S. and/or other countries.

Ultimate graphics power, unleashed
ASUS Transformer 3 Pro has some truly revolutionary capabilities, such as the ability to connect to an external graphics dock via its Thunderbolt™ 3 interface. This means you can add desktop-grade gaming graphics — with up to an NVIDIA® GeForce® GTX™ 1080 GPU — with all the power you need for the latest games and even virtual reality (VR) applications.

All the connections, none of the hassle
Adapters, converters and dongles are real nuisance for serious travelers, so we decided to banish them. ASUS Transformer 3 Pro has a full-size standard HDMI port, making it easy to connect instantly to projectors, monitors or even big-screen TVs. It also has a full-size USB 3.0 Type-A port for fuss-free connections to any USB device. And there’s a micro SD card reader for even more mobile convenience. Connecting on the go has never been easier.

Little box, big connections
Connecting to all your devices at home or in the office is easy with ASUS Transformer 3 Pro’s Universal Dock. It has all the ports you need, including an SD card reader, LAN, VGA, HDMI, USB 3.0 and USB-C.

Battery
All-day performance

Amazing performance isn’t quite so amazing if the battery gives up, so ASUS Transformer 3 Pro’s incredibly power-efficient design gives you all-day battery life — enough to keep you going throughout a busy working day. And even when it’s finally time for a charge, you won’t be kept waiting: its fast-charge technology means that you can top the battery up to 60% in just 50 minutes*!
* Default test condition is under standby mode.

Keyboard and Touchpad
The ultimate mobile keyboard

Typing on the go is no longer a compromise between size and comfort with marvellous ASUS Transformer Cover Keyboard. It’s gently backlit for perfect visibility in any environment, and the 1.4mm key travel is longer than many slim mobile keyboards for a more comfortable laptop-like feel. The large glass-covered precision touchpad supports intuitive Windows multi-touch gestures, for easy navigation and control.

Stylus and Camera
Capture it — create it!

Intuitive, natural and effortless: that’s how we want your interactions with ASUS Transformer 3 Pro to be. And with the high-precision ASUS Pen we think we’ve achieved it. Jot down your notes and ideas, annotate photos that you’ve taken with one of ASUS Transformer 3 Pro’s two cameras (yes, there are two, including a 13MP rear camera!), or simply indulge your artistic creativity. Whatever you want to do, ASUS Transformer 3 Pro is always ready for you.

Windows 10
Unlock the best Windows 10 experience

Windows Hello is the futuristic way to log in to Windows 10 without the hassle of typing a password. ASUS Transformer 3 Pro has a front infrared camera that recognizes your face in seconds and lets you log in instantly and securely. Cortana is your personal digital assistant that you can command with your voice. With ASUS Transformer 3 Pro’s array microphone, background noise is reduced so your voice is captured clearly from any direction, giving accurate voice recognition and recording.

SonicMaster Premium
Immerse yourself in powerful sound

We’ve engineered ASUS Transformer 3 Pro to give you an amazing audio experience. Its dual front-facing speakers are combined with smart amplifier technology to deliver powerful sound that boosts their normal loudness by 350%. ASUS SonicMaster Premium, featuring Harmon Kardon audio technology, harnesses this power to give you rich, crystal-clear, disto

Audio Pod
Make great sound even greater

With ASUS Transformer 3 Pro’s convenient external Bluetooth® speaker module, you can enjoy even clearer and richer sound wherever you are. The four powerful speakers make listening to music, watching movies or playing games a truly immersive experience.

Short summary description ASUS Transformer 3 Pro T303UA-DH54T laptop Intel® Core™ i5 i5-6200U Hybrid (2-in-1) 32 cm (12.6") Touchscreen Quad HD 4 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Home Grey:

ASUS Transformer 3 Pro T303UA-DH54T, Intel® Core™ i5, 2,3 GHz, 32 cm (12.6"), 2880 x 1920 pixels, 4 GB, 512 GB

Long summary description ASUS Transformer 3 Pro T303UA-DH54T laptop Intel® Core™ i5 i5-6200U Hybrid (2-in-1) 32 cm (12.6") Touchscreen Quad HD 4 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Home Grey:

ASUS Transformer 3 Pro T303UA-DH54T. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2,3 GHz. Display diagonal: 32 cm (12.6"), HD type: Quad HD, Display resolution: 2880 x 1920 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product colour: Grey

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.