ASUS logo

ASUS K40IN-B1 laptop Intel® Core™2 Duo T6500 35,6 cm (14") 4 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® G102M Windows Vista Home Premium

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53462
Info modified on:
22 Jan 2025, 06:04:04
Short summary description ASUS K40IN-B1 laptop Intel® Core™2 Duo T6500 35,6 cm (14") 4 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® G102M Windows Vista Home Premium:

ASUS K40IN-B1, Intel® Core™2 Duo, 2,1 GHz, 35,6 cm (14"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description ASUS K40IN-B1 laptop Intel® Core™2 Duo T6500 35,6 cm (14") 4 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® G102M Windows Vista Home Premium:

ASUS K40IN-B1. Processor family: Intel® Core™2 Duo, Processor model: T6500, Processor frequency: 2,1 GHz. Display diagonal: 35,6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA® GeForce® G102M. Operating system installed: Windows Vista Home Premium. Weight: 2,36 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.