Intel Core i7 2630QM 2.0GHz, 16384MB DDR3 RAM, 2 x 500GB SATA HDD, 17.3" 16:9 1920 x 1080, NVIDIA GeForce GTX 560M 3GB, Webcam, Blu-ray Writer, Wi-Fi, Gigabit Ethernet, Windows 7 Home Premium
Hail to the King!
The world of portable gaming has a new reigning king. The G74SX is a performance notebook that imposes its will with the combined power of a second generation Intel® Core™ i7 CPU and NVIDIA® GTX 560M GPU with 3GB of GDDR5 VRAM. A score of P2008 in 3DMark11 and P9180 in 3DMark Vantage takes over the reins as the fastest notebook in the land. Support for DirectX®11 ensures that you’ll not only have the fastest rig in town, but also the ability to play games as they were meant to be seen for a long time.
Stealth and Strength
Like its predecessor, the G74SX design was inspired by sharp polygonal shapes, but this time inspiration came from the US Navy’s Sea Shadow stealth ship and modern day aircraft carriers. Like the stealth ship, opponents will never know what hit ‘em, and like an aircraft carrier, the G74 has the firepower to shock and awe the competition.
True-to-life 3D Video & Audio
The G74SX is great for gaming, but its hardware is serious business. It offers the best 3D ecosystem for PCs, offering 3D content creation and editing. It’s powered with NVIDIA® 3D Vision™, so games, photos and movies are all able to be enjoyed like never before. There’s also the ability to output the G74SX to a 3D TV, so you can enjoy 3D entertainment from the living room. Pair that up with THX + EAX 5.0 3D gaming audio technology, and together they make the G74 not only a great gaming notebook, but also a hub for multimedia entertainment.
Get Comfy
Gaming is something to be enjoyed, so why not be more comfortable for extended gaming sessions? Fatigue will be a thing of the past, thanks to the G74’s 5° incline keyboard designed to provide a better ergonomic angle, as well as super comfortable rubber-like palm rests that’s easy on the palm and wrist. There’s also more space between the keyboard and number pad, so it more resembles a desktop keyboard.
Blow It Out the Rear
The harder you work, the more heat you generate. A computer is no different, and with the amount of power in the G74SX, some serious cooling is needed. A unique venting design pulls air from underneath the notebook, cooling the system down, then vents it through the rear, keeping hot air away from the user and reducing ambient noise for prolonged gaming.
ASUS ROG G74SX-91085V, Intel® Core™ i7, 2 GHz, 43,9 cm (17.3"), 1920 x 1080 pixels, 16 GB, 1 TB
ASUS ROG G74SX-91085V. Processor family: Intel® Core™ i7, Processor model: i7-2630QM, Processor frequency: 2 GHz. Display diagonal: 43,9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Optical drive type: Blu-Ray RW. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® GeForce® GTX 560M. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 4,28 kg