ASUS logo

ASUS GeForce GTX 275 GDDR3

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27691
Info modified on:
24 Feb 2020, 09:39:40
Short summary description ASUS GeForce GTX 275 GDDR3:

ASUS GeForce GTX 275, GeForce GTX 275, GDDR3, 448 bit, 2268 MHz, 2560 x 1600 pixels, PCI Express 2.0

Long summary description ASUS GeForce GTX 275 GDDR3:

ASUS GeForce GTX 275. Graphics processor: GeForce GTX 275, Processor frequency: 633 MHz. Graphics card memory type: GDDR3, Memory bus: 448 bit, Memory clock speed: 2268 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10, OpenGL version: 3.0, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.