location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS VivoBook E12 E203NA-YS02 laptop Intel® Celeron® N3350 29,5 cm (11.6") HD 4 GB DDR3L-SDRAM 64 GB eMMC Windows 10 Home Blue, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
VivoBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
E12
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E203NA-YS02
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E203NA-YS02
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25340
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:16:03
The date of the most recent change of this product data-sheet in Icecat.
ASUS E203NA-YS02 user manual (5.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ASUS VivoBook E12 E203NA-YS02 laptop Intel® Celeron® N3350 29,5 cm (11.6") HD 4 GB DDR3L-SDRAM 64 GB eMMC Windows 10 Home Blue, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Blue, Grey
  • - Intel® Celeron® N3350 1,1 GHz
  • - 29,5 cm (11.6") HD 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3L-SDRAM 1600 MHz
  • - 64 GB eMMC
  • - Intel® HD Graphics 500
  • - Bluetooth 4.1
  • - Lithium Polymer (LiPo) 38 Wh 33 W
  • - Windows 10 Home
Long product name ASUS VivoBook E12 E203NA-YS02 laptop Intel® Celeron® N3350 29,5 cm (11.6") HD 4 GB DDR3L-SDRAM 64 GB eMMC Windows 10 Home Blue, Grey :
The long product name of ASUS VivoBook E12 E203NA-YS02 laptop Intel® Celeron® N3350 29,5 cm (11.6") HD 4 GB DDR3L-SDRAM 64 GB eMMC Windows 10 Home Blue, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Celeron N3350 (2M Cache, 1.1GHz), 4GB RAM, 64GB eMMC, Intel HD Graphics 500, WLAN 802.11, Windows 10 Home
More>>>
ASUS VivoBook E12 E203NA-YS02 laptop Intel® Celeron® N3350 29,5 cm (11.6") HD 4 GB DDR3L-SDRAM 64 GB eMMC Windows 10 Home Blue, Grey:
The official description of ASUS VivoBook E12 E203NA-YS02 laptop Intel® Celeron® N3350 29,5 cm (11.6") HD 4 GB DDR3L-SDRAM 64 GB eMMC Windows 10 Home Blue, Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Featherweight design with up to 10 hours of battery life
The ASUS VivoBook E12 is designed to help you be productive all day — even when you’re on the move. This compact and lightweight 11.6-inch laptop is powered by the latest Intel® processor and provides up to 10 hours of battery life. And with pre-loaded Windows 10, it offers full compatibility with a wide range of software and peripherals. It’s the best laptop for people on the go.

Compact Design
Designed for mobility

The VivoBook E12 offers effortless mobility, thanks to its compact and lightweight design. It has a desktop footprint that’s smaller than an A4 sheet of paper and weighs just 980g*, and it’s 3 percent thinner than its predecessor — making it one of the thinnest 11.6-inch laptops available. It’s the perfect take-anywhere laptop that’s always ready to go where your day takes you.

Elegant Design
Expressive elegance

The VivoBook E12 is available in three gorgeous graduated finishes: Star Grey, Petal Pink and Pearl White. Unique hexagonal motifs on the front cover add a distinctive touch of individuality.

180-Degree Hinge
Durable 180° hinge

With its 180° hinge, the VivoBook E12 can be laid flat on the table to share content with friends and colleagues. Its unique, durable hinge design has been subjected to a grueling 20,000 cycles in open-and-close tests.

Display & Speakers
Cinematic audiovisuals

ASUS Tru2Life Video technology makes any video look amazing. Through intelligent algorithms, it optimizes the sharpness and contrast of every pixel in every frame by 150 percent to produce incredibly vivid and realistic imagery — every time! ASUS Splendid display technology optimizes imagery to provide richer, deeper and more accurate colors — for any type of content. The VivoBook E12 also delivers impressive audio, with dual speakers and ASUS SonicMaster technology for immersive surround-sound.

Performance
Productive performance

The VivoBook E12 is powered by the latest Intel® processor that delivers class-leading performance for both work and play. It has up to a 1TB HDD*, so there’s more than enough room for your files, music and movie libraries. And with Windows 10 and Office 365* pre-loaded, the VivoBook E12 is primed for productivity.
* Specification may vary by model.

Battery
Optimized battery for all-day computing

The VivoBook E12 is designed from the ground up for on-the-go users. It packs up to 10 hours of working time on one charge, so you can work or watch movies without searching for power outlets.
* Battery life may vary by use.

Wi-Fi
Faster, more stable Wi-Fi connections

The VivoBook E12 includes dual-band 802.11ac Wi-Fi for strong, stable signals and fast data transmission speeds. As an added advantage, 802.11ac Wi-Fi is less prone to interference from other wireless devices operating on the same bandwidth.

Connectivity
Ultimate flexibility with USB-C™

The reversible USB-C™ (Type-C™) port makes it easier to connect devices. USB 3.1 Gen 1 provides super-fast data transfer speeds — making it possible to transfer a 2GB movie to a USB drive in under 2 seconds! For maximum convenience and compatibility, the VivoBook E12 also features two standard USB 3.1 ports and one HDMI port.

Keyboard
Ergonomic keyboard

A full-size, ergonomic keyboard with 1.6mm key travel ensures supreme typing comfort. Typing on a compact device has never been this comfortable!

Touchpad
Larger, ultra-precise and responsive touchpad

The 11.6-inch VivoBook E12 includes a touchpad that’s typically only found on larger, 14-inch laptops — and it’s 17% larger than touchpads on competing laptops. Designed for extra-sensitive responsiveness, the touchpad includes palm rejection technology with Windows Precision Touchpad that’s driven by an exclusive algorithm. This perfect balance between sensitivity and usability ensures effortless navigation with Windows apps and other features.

Short summary description ASUS VivoBook E12 E203NA-YS02 laptop Intel® Celeron® N3350 29,5 cm (11.6") HD 4 GB DDR3L-SDRAM 64 GB eMMC Windows 10 Home Blue, Grey:
This short summary of the ASUS VivoBook E12 E203NA-YS02 laptop Intel® Celeron® N3350 29,5 cm (11.6") HD 4 GB DDR3L-SDRAM 64 GB eMMC Windows 10 Home Blue, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS VivoBook E12 E203NA-YS02, Intel® Celeron®, 1,1 GHz, 29,5 cm (11.6"), 1366 x 768 pixels, 4 GB, 64 GB

Long summary description ASUS VivoBook E12 E203NA-YS02 laptop Intel® Celeron® N3350 29,5 cm (11.6") HD 4 GB DDR3L-SDRAM 64 GB eMMC Windows 10 Home Blue, Grey:
This is an auto-generated long summary of ASUS VivoBook E12 E203NA-YS02 laptop Intel® Celeron® N3350 29,5 cm (11.6") HD 4 GB DDR3L-SDRAM 64 GB eMMC Windows 10 Home Blue, Grey based on the first three specs of the first five spec groups.

ASUS VivoBook E12 E203NA-YS02. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N3350, Processor frequency: 1,1 GHz. Display diagonal: 29,5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 64 GB, Storage media: eMMC. On-board graphics card model: Intel® HD Graphics 500. Operating system installed: Windows 10 Home. Product colour: Blue, Grey

Design
Product type *
Laptop
Product colour *
Blue, Grey
Form factor *
Clamshell
Display
Display diagonal *
29,5 cm (11.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron®
Processor model *
N3350
Processor cores
2
Processor threads
2
Processor boost frequency
2,4 GHz
Processor frequency *
1,1 GHz
System bus rate
5 GT/s
Processor cache
2 MB
Processor cache type
L2
Processor socket
BGA 1296
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Celeron N3000 series
Processor codename
Apollo Lake
Thermal Design Power (TDP)
6 W
Scenario Design Power (SDP)
4 W
Tjunction
105 °C
Maximum number of PCI Express lanes
6
PCI Express slots version
2.0
PCI Express configurations
1x2+2x1, 4x1
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3L-SDRAM
Memory clock speed
1600 MHz
Memory form factor
On-board
Maximum internal memory *
4 GB
Storage
Total storage capacity *
64 GB
Storage media *
eMMC
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash)
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card model *
Intel® HD Graphics 500
On-board graphics card base frequency
200 MHz
On-board graphics card burst frequency
650 MHz
On-board graphics card dynamic frequency (max)
650 MHz
Maximum on-board graphics card memory
8 GB
Number of execution units
12
On-board graphics card ID
0x5A85
Audio
Speaker power
2 W
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
4.1
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
HDMI ports quantity *
1
DVI port
No
S/PDIF out port
No
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
Performance
Motherboard chipset
Intel SoC
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system installed *
Windows 10 Home
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel Smart Connect Technology
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Smart Response Technology
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Intel® Small Business Advantage (Intel® SBA)
No
Intel® High Definition Audio (Intel® HD Audio)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
24 x 31 mm
CPU configuration (max)
1
Embedded options available
Yes
UART
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Smart Idle Technology
No
Intel Secure Boot
Yes
Intel Smart Connect Technology version
0,00
Intel Identity Protection Technology version
1,00
Intel Smart Response Technology version
0,00
Intel Secure Boot Technology version
1,00
Intel Stable Image Platform Program (SIPP) version
0,00
Intel Secure Key Technology version
1,00
Intel Small Business Advantage (SBA) version
0,00
Intel Virtualization Technology (VT-x)
Yes
Intel Rapid Storage Technology
No
Processor ARK ID
95598
Conflict-Free processor
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
2
Battery capacity *
38 Wh
Power
AC adapter power
33 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
1,75 A
AC adapter output voltage
19 V
Weight & dimensions
Width
286 mm
Depth
193,3 mm
Height
16,9 mm
Weight *
980 g
Packaging content
Manual
Yes
Other features
AC adapter included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2018-02-22 02:25:34
Uk has collected 7 expert reviews for ASUS VivoBook E203NA-YS02 laptop 29.5 cm (11.6") HD Intel® Celeron® N3350 4 GB DDR3L-SDRAM 64 GB eMMC Windows 10 Home Blue, Grey and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
trustedreviews.com
Updated:
2018-02-22 02:25:34
The Asus E203NA is just about as cheap a laptop as you can buy. Available for under £200, it sports an 11-inch screen and a weight of less than 1kg. Alongside a near-10-hour battery life, this makes it potentially ideal as a go-anywhere laptop. However...
Good Incredibly cheap, Attractive design, Very portable, Long battery life...
Bad Very slow, Tiny amount of storage...
60%