ASUS logo

ASUS W2000 Chiclet Wireless and Mouse Set keyboard Mouse included Universal RF Wireless Black

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84329
Info modified on:
11 Jul 2022, 14:04:45
Short summary description ASUS W2000 Chiclet Wireless and Mouse Set keyboard Mouse included Universal RF Wireless Black:

ASUS W2000 Chiclet Wireless Keyboard and Mouse Set, Full-size (100%), Wireless, RF Wireless, Black, Mouse included

Long summary description ASUS W2000 Chiclet Wireless and Mouse Set keyboard Mouse included Universal RF Wireless Black:

ASUS W2000 Chiclet Wireless Keyboard and Mouse Set. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless, Recommended usage: Universal. Product colour: Black. Mouse included

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.