ASUS logo

ASUS TUF Gaming A17 FA707NUR-HX011W AMD Ryzen™ 7 7435HS Laptop 43,9 cm (17.3") Full HD 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4050 Wi-Fi 6 (802.11ax) Windows 11 Home Black, Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
740
Info modified on:
18 Sept 2024, 16:58:29
Bullet Points ASUS TUF Gaming A17 FA707NUR-HX011W AMD Ryzen™ 7 7435HS Laptop 43,9 cm (17.3") Full HD 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4050 Wi-Fi 6 (802.11ax) Windows 11 Home Black, Grey:
  • - Windows 11 Home 64-bit
  • - AMD Ryzen 7 7435HS (20MB Cache, 3.1GHz)
  • - 43.9 cm (17.3") Full HD 1920 x 1080, NVIDIA GeForce RTX 4050 (6GB GDDR6)
  • - 16GB (4800MHz) DDR5-SDRAM (2 x 8) & 1000GB SSD
Long product name ASUS TUF Gaming A17 FA707NUR-HX011W AMD Ryzen™ 7 7435HS Laptop 43,9 cm (17.3") Full HD 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4050 Wi-Fi 6 (802.11ax) Windows 11 Home Black, Grey:

AMD Ryzen 7 7435HS (20MB Cache, 3.1GHz), 16GB DDR5-SDRAM, 1000GB SSD, 43.9 cm (17.3") Full HD 1920 x 1080, NVIDIA GeForce RTX 4050 (6GB GDDR6), LAN, WLAN, Webcam, Windows 11 Home 64-bit

ASUS TUF Gaming A17 FA707NUR-HX011W AMD Ryzen™ 7 7435HS Laptop 43,9 cm (17.3") Full HD 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4050 Wi-Fi 6 (802.11ax) Windows 11 Home Black, Grey:

BRAND NEW DESIGN
The chassis has been redesigned for 2023, now 4.5% smaller than the previous design. The two color options each have a different logo location, with the Jaeger Gray edition featuring a large laser-sculpted design, and the Mecha Gray edition showing off an embossed logo on the lid. The four-way indicators can be seen even while the clamshell is closed, and the touchpad features a mech-inspired TUF logo in the corner.

Short summary description ASUS TUF Gaming A17 FA707NUR-HX011W AMD Ryzen™ 7 7435HS Laptop 43,9 cm (17.3") Full HD 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4050 Wi-Fi 6 (802.11ax) Windows 11 Home Black, Grey:

ASUS TUF Gaming A17 FA707NUR-HX011W, AMD Ryzen™ 7, 3,1 GHz, 43,9 cm (17.3"), 1920 x 1080 pixels, 16 GB, 1 TB

Long summary description ASUS TUF Gaming A17 FA707NUR-HX011W AMD Ryzen™ 7 7435HS Laptop 43,9 cm (17.3") Full HD 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4050 Wi-Fi 6 (802.11ax) Windows 11 Home Black, Grey:

ASUS TUF Gaming A17 FA707NUR-HX011W. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7, Processor model: 7435HS, Processor frequency: 3,1 GHz. Display diagonal: 43,9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. Discrete graphics card model: NVIDIA GeForce RTX 4050. Operating system installed: Windows 11 Home. Product colour: Black, Grey

Video
Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.