location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS TUF Gaming FX506IU-BQ290T AMD Ryzen™ 7 4800H Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce® GTX 1660 Ti Wi-Fi 5 (802.11ac) Windows 10 Home Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
TUF Gaming
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FX506IU-BQ290T
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90NR03N1-M05180 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4718017709248
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12712
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS TUF Gaming FX506IU-BQ290T AMD Ryzen™ 7 4800H Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce® GTX 1660 Ti Wi-Fi 5 (802.11ac) Windows 10 Home Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Home
  • - AMD Ryzen 7 4800H (4MB Cache, 2.9GHz)
  • - 39.6 cm (15.6") Full HD 1920 x 1080, NVIDIA GeForce GTX 1660 Ti (6GB GDDR6)
  • - 16GB (3200MHz) DDR4-SDRAM & 1000GB SSD
Long product name ASUS TUF Gaming FX506IU-BQ290T AMD Ryzen™ 7 4800H Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce® GTX 1660 Ti Wi-Fi 5 (802.11ac) Windows 10 Home Grey :
The long product name of ASUS TUF Gaming FX506IU-BQ290T AMD Ryzen™ 7 4800H Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce® GTX 1660 Ti Wi-Fi 5 (802.11ac) Windows 10 Home Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMD Ryzen 7 4800H (4MB Cache, 2.9GHz), 16GB DDR4-SDRAM, 1000GB SSD, 39.6 cm (15.6") Full HD 1920 x 1080, NVIDIA GeForce GTX 1660 Ti (6GB GDDR6), LAN, WLAN, Webcam, Windows 10 Home
More>>>
ASUS TUF Gaming FX506IU-BQ290T AMD Ryzen™ 7 4800H Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce® GTX 1660 Ti Wi-Fi 5 (802.11ac) Windows 10 Home Grey:
The official description of ASUS TUF Gaming FX506IU-BQ290T AMD Ryzen™ 7 4800H Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce® GTX 1660 Ti Wi-Fi 5 (802.11ac) Windows 10 Home Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

OUTLAST THE COMPETITION
Geared for serious gaming and real-world durability, the TUF Gaming A15 is a fully-loaded Windows 10 Pro gaming laptop that can carry you to victory. Powered by the latest AMD Ryzen™ 4000 Series CPU and GeForce RTX™ 2060 GPU, action-packed gameplay is fast, fluid, and fully saturates speedy IPS-level displays up to 144Hz. Even while boasting a smaller and more portable chassis than its predecessors, this gaming laptop also features a larger 90Wh battery for superior battery life. Efficient self-cleaning cooling combines with TUF's signature military-grade durability to make this battle-tested road warrior a reliable ally for gamers on the go.

FIREPOWER FOR ANY TASK
Armed with the strength to tackle any situation, the TUF Gaming A15 delivers dependable performance for gaming, streaming, and everything in between. Up to a nimble 8-core AMD Ryzen™ 4000 series CPU can activate as many as 16 threads to power through serious multitasking. Paired with up to a GeForce RTX™ 2060 discrete GPU, it can pump out reliably high frame rates in a wide range of popular games. Accelerate load times across a massive collection with an up to 1TB NVMe PCIe® SSD and space for a second SSD.

LIVE LONG AND TRAVEL FAR
Despite boasting a chassis that's smaller and lighter than its predecessors, the A15 houses a bigger battery for longer life. Its power-efficient Ryzen™ processor and formidable 90Wh battery offer up to 12.3 hours of video playback. Lighter and longer-lasting, this machine can work and travel as freely as you do.

*Battery life may vary based on system configuration.

STEALTHY AND STRIKING
Two sleek looks give gamers greater freedom to show off their personal style. Choose between a stealthy and sleek Fortress Gray chassis or an eye-catching Bonfire Black design accented with a crimson stripe. The subtle honeycomb patterning around the base adds grip and echoes hexagon reinforcements around the chassis, while hairline brushstrokes across the palm rest keep it sleek and clean.

MILITARY-GRADE TOUGHNESS
In order to earn the TUF Gaming name, these laptops must successfully survive a rigorous battery of MIL-STD-810H tests. Test devices are exposed to drops, vibration, humidity, and extreme temperatures to ensure reliability. Dependable even in the harshest conditions, the A15 is more than capable of withstanding the accidental bumps and knocks of everyday life.

REDUCED FALL DAMAGE
Drop tests ensure every TUF Gaming laptop can resist damage from unexpected falls, knocks, and bumps during shipment and daily use. To meet MIL-STD-810H standards, devices are tested to survive short falls. Slip the A15 into your backpack, sling it over your shoulder, and carry it with you everywhere with less stress and worry.

*Please refer to the shock bench handling test, method 516.8, procedure VI for the exact test conditions.

EXPAND YOUR SIGHTS
Featuring a speedy IPS-level panel up to 144Hz, the TUF Gaming A15 is perfect for fast-paced gaming. With adaptive sync, the display’s refresh rate synchronizes with the GPU’s frame rate to reduce lag, minimize stuttering, and eliminate visual tearing for ultra-smooth and immersive gameplay. Connect an external monitor for master-level multitasking via USB 3.2 Gen 2 Type-C™ with G-SYNC® enabled DisplayPort™ 1.4, and play 4K Ultra HD movies, videos, and games on big-screen TVs with HDMI 2.0b.

OPTIMIZED FOR GAMING
Arm yourself with a desktop-style keyboard optimized for gaming. Uniform RGB backlighting lets you express your own unique style, while highlighted WASD accents give you a visual shortcut to key movement commands. Overstroke technology triggers higher in each keystroke for faster responsiveness and effortless control. In true TUF form, each key is durable enough to withstand over 20 million presses for superb long-term reliability and precision.

IMMERSIVE SURROUND SOUND
Two upgraded speakers with four cut-outs pump out 1.8x more sound with 2.7x deeper bass than previous generations for a richer audio experience. DTS:X™ Ultra technology delivers high-fidelity 7.1-channel virtual surround sound for theater-quality audio with stereo headsets. Get the drop on enemies with the enhanced spatial awareness that surround sound provides, or enjoy the nuances of layered musical performances. Up to 8 preset modes for music, movies, and gaming genres optimize your experience further, while a built-in equalizer lets you fine-tune your settings at will.

LASTING COOL
Comprehensive cooling ensures that every TUF Gaming laptop can sustain high performance and maintain effectiveness over a long life span. Multiple heatpipes and 3 heatsinks draw heat away from core components and dissipate it quickly even during intense gaming sessions. A self-cleaning cooling design ensures that each device’s cooling system stays strong for the long run, while operating modes balance performance and noise levels for the specific task at hand.

UPGRADING MADE EASY
Upgrading your RAM and SSD is simplified with an easy-open chassis that gives you fast access to memory slots and storage bays. With a standard screwdriver, you can easily remove the screws at the bottom of the chassis to make your desired modifications. A special pop-open screw raises one corner of the bottom panel, making it easier to separate. Quickly upgrade or replace your RAM, or increase your superfast SSD capacity by adding a second PCIe® drive.

COMPREHENSIVE CONNECTIVITY
Lots of I/O ports let you connect your favorite devices and start working anywhere. Two USB 3.2 Type-A ports allow for speedy data transfers, with an additional USB 2.0 Type-A port that makes three total inputs for preferred peripherals. Bluetooth also lets you also pair mice, headphones, and other compatible devices for a cleaner, wire-free working space. Use the USB 3.2 Gen 2 Type-C™ with DisplayPort™ 1.4 to hook up a superfast G-SYNC™ display for silky smooth gaming. Hop online with 802.11ac (2x2) Wi-Fi for fast and reliable connectivity wherever Wi-Fi is available.

UNIFIED SYSTEM TUNING AND PERSONALIZATION
Armoury Crate unifies system and lighting controls to put essential settings at your fingertips in a single utility. Its extensive customization options let you personalize aesthetic effects, fine-tune game profiles, and adjust audio settings to fit your preferences. With Scenario Profiles, you can define and custom preferences that automatically adjust performance and other settings when you launch your favorite apps and games. Take complete control of your experience and make it fully your own.

GEAR UP AND GAME
The TUF Gaming A15 is bundled with matching accessories that are all built with durability in mind. The TUF Gaming backpack features a large internal compartment with dividers, so you can safely store and transport your laptop and all your peripherals to LAN parties and tournaments. The TUF Gaming M5 mouse is the perfect foil for the A15 laptop. Durable and ergonomic, it features six programmable buttons, low-friction feet, and even has customizable lighting effects.

Short summary description ASUS TUF Gaming FX506IU-BQ290T AMD Ryzen™ 7 4800H Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce® GTX 1660 Ti Wi-Fi 5 (802.11ac) Windows 10 Home Grey:
This short summary of the ASUS TUF Gaming FX506IU-BQ290T AMD Ryzen™ 7 4800H Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce® GTX 1660 Ti Wi-Fi 5 (802.11ac) Windows 10 Home Grey data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS TUF Gaming FX506IU-BQ290T, AMD Ryzen™ 7, 2,9 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 1 TB

Long summary description ASUS TUF Gaming FX506IU-BQ290T AMD Ryzen™ 7 4800H Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce® GTX 1660 Ti Wi-Fi 5 (802.11ac) Windows 10 Home Grey:
This is an auto-generated long summary of ASUS TUF Gaming FX506IU-BQ290T AMD Ryzen™ 7 4800H Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce® GTX 1660 Ti Wi-Fi 5 (802.11ac) Windows 10 Home Grey based on the first three specs of the first five spec groups.

ASUS TUF Gaming FX506IU-BQ290T. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7, Processor model: 4800H, Processor frequency: 2,9 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 10 Home. Product colour: Grey

Design
Product type *
Laptop
Product colour *
Grey
Form factor *
Clamshell
Market positioning
Gaming
Display
Display diagonal *
39,6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Processor
Processor manufacturer *
AMD
Processor family *
AMD Ryzen™ 7
Processor model *
4800H
Processor cores
8
Processor frequency *
2,9 GHz
Processor cache
4 MB
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
3200 MHz
Memory form factor
SO-DIMM
Memory slots
2x SO-DIMM
Maximum internal memory *
32 GB
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
Optical drive type *
No
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GTX 1660 Ti
Discrete graphics card memory
6 GB
Discrete graphics memory type
GDDR6
On-board graphics card *
Yes
On-board GPU manufacturer
AMD
Discrete graphics card *
Yes
On-board graphics card model *
AMD Radeon Graphics
Audio
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera HD type
HD
Network
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Mobile network connection *
No
Antenna type
2x2
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
5.0
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
2.0b
Combo headphone/mic port
Yes
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Keyboard backlit
Yes
Software
Operating system installed *
Windows 10 Home
Battery
Battery technology
Lithium Polymer (LiPo)
Power
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Weight & dimensions
Width
359,8 mm
Depth
256 mm
Height (front)
2,28 cm
Weight *
2,3 kg