location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS ZenPad 10 Z301MF-1B013A Mediatek 32 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android 7.0 White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ZenPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
10
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z301MF-1B013A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90NP0281-M01100
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4712900786101
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19076
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:40:28
The date of the most recent change of this product data-sheet in Icecat.
Long product name ASUS ZenPad 10 Z301MF-1B013A Mediatek 32 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android 7.0 White :
The long product name of ASUS ZenPad 10 Z301MF-1B013A Mediatek 32 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android 7.0 White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MTK MT8163A, 2GB RAM, 32GB Flash, WLAN 802.11, 2/5MP, Android 7.0
More>>>
ASUS ZenPad 10 Z301MF-1B013A Mediatek 32 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android 7.0 White:
The official description of ASUS ZenPad 10 Z301MF-1B013A Mediatek 32 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android 7.0 White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Luxury On Your Terms
Stylish 10.1-inch Tablet Built for Entertainment

Design
Fashion-inspired design

The all-new ASUS ZenPad 10 fuses the latest technology with a fashionable, modern design featuring clean lines and embossed knit-patterning for a tablet that delivers incredible entertainment experiences and stylish appeal.

Elegant knit pattern
Elegant, embossed knit patterning gives ASUS ZenPad 10 refined, luxurious styling that fits any setting.

Display
A vivid and rich HDTV tablet experience

ASUS VisualMaster is a suite of exclusive visual enhancement technologies that combine hardware and software to optimize all aspects of the display - including contrast, sharpness, color, clarity and brightness - resulting in an incredibly realistic viewing experience. With ASUS VisualMaster, it's just like being there.

Intelligent contrast
Intelligent contrast enhancement analyzes and optimizes each pixel in an image before it is reproduced, rendering more detail in the highlights and shadows to reveal the true beauty in your pictures.

Sharpness optimization
Dramatically-enhanced detail for sharper, more lifelike images.

SonicMaster
Cinematic audio on the go

ASUS ZenPad 10 integrates DTS® Headphone:X® for incredibly immersive, virtual 7.1-channel surround sound, and DTS-HD Premium Sound lets you enjoy high-quality, cinematic audio from DTS-encoded content.

Dual front speakers
ASUS ZenPad 10 integrates DTS Headphone: X to bring 7.1 virtual surround directly to your headphone. The ASUS ZenPad 10 also has DTS-HD Premium sound built in to the device speaker.

Battery
Power that lasts all day

ASUS ZenPad 10 comes with a high-capacity, 4680mAh battery to keep the entertainment going. A reversible USB Type-C connector connects easily for convenient charging and provides fast data transfers to let you do more and wait less.
* Battery life may vary depending on usage.

ZenUI
Brand new ZenUI

ASUS ZenUI has more than 1,000 features that improve upon the newest Android interface. You’ll enjoy a simpler and smarter experience, with a stylish layout that expands white space for a cleaner design, placing the information you need front and center. The brand-new ZenUI is brighter, smarter, simpler and even more beautiful. It knows what you need, expresses your thoughts and feelings, and connects you wherever you go.

Accessory
ASUS Mobile Dock

ASUS Mobile Dock is a Bluetooth keyboard that provides a comfortable typing experience and helps enhance productivity with ASUS ZenPad 10. It supports a connection range of up to 10 meters and features a stylish design with a premium knit pattern that is both elegant and soft to the touch.

Accessory
ASUS ZenPad 10 TriCover

TriCover has a folding design that lets you prop up your ZenPad to an ideal position for watching videos or typing on screen. The durable polyurethane top cover and interior shields your ZenPad from the elements and guards the screen against dust and scratches. The textured back cover is available in two colors, allowing you to express your own personal style.

Short summary description ASUS ZenPad 10 Z301MF-1B013A Mediatek 32 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android 7.0 White:
This short summary of the ASUS ZenPad 10 Z301MF-1B013A Mediatek 32 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android 7.0 White data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS ZenPad 10 Z301MF-1B013A, 25,6 cm (10.1"), 1920 x 1080 pixels, 32 GB, 2 GB, Android 7.0, White

Long summary description ASUS ZenPad 10 Z301MF-1B013A Mediatek 32 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android 7.0 White:
This is an auto-generated long summary of ASUS ZenPad 10 Z301MF-1B013A Mediatek 32 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android 7.0 White based on the first three specs of the first five spec groups.

ASUS ZenPad 10 Z301MF-1B013A. Display diagonal: 25,6 cm (10.1"), Display resolution: 1920 x 1080 pixels. Internal storage capacity: 32 GB. Processor frequency: 1,5 GHz, Processor family: Mediatek, Processor model: MT8163A. Internal memory: 2 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 470 g. Operating system installed: Android 7.0. Product colour: White

Display
Display diagonal *
25,6 cm (10.1")
Display resolution *
1920 x 1080 pixels
LED backlight
Yes
Panel type
IPS
Touch technology
Multi-touch
Processor
Processor family *
Mediatek
Processor model *
MT8163A
Processor cores
4
Processor frequency *
1,5 GHz
Memory
Internal memory *
2 GB
Storage
Internal storage capacity *
32 GB
Card reader integrated *
Yes
Compatible memory cards
MicroSD (TransFlash)
Maximum memory card size
128 GB
Storage media *
Flash
Graphics
Graphics card
Mali T720 MP2
Audio
Built-in speaker(s)
Yes
Built-in microphone
Yes
Number of built-in speakers
2
Audio system
SonicMaster
Camera
Rear camera
Yes
Rear camera type *
Single camera
Rear camera resolution (numeric) *
5 MP
Front camera *
Yes
Front camera resolution (numeric)
2 MP
Network
Bluetooth
Yes
Bluetooth version
4.2
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11a, 802.11b, 802.11g
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity
1
Microphone in
No
Combo headphone/mic port
Yes
Headphone out
No
Design
Device type *
Mobile tablet
Form factor *
Slate
Product colour *
White
Performance
Assisted GPS (A-GPS) *
No
Accelerometer
Yes
Ambient light sensor
Yes
Gyroscope
Yes
Electronic compass
Yes
Position location *
Yes
Software
Platform *
Android
Operating system installed *
Android 7.0
Battery
Battery capacity
18 Wh
Battery life (max)
9 h
Weight & dimensions
Width
172,2 mm
Depth
251,8 mm
Height
8,95 mm
Weight
470 g
Packaging content
Keyboard included
No