ASUS logo

ASUS A8HE-4P060E Intel® Celeron® M 35,6 cm (14") 1 GB DDR2-SDRAM 80 GB Windows Vista Business

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45988
Info modified on:
23 Jan 2025, 19:01:26
Short summary description ASUS A8HE-4P060E Intel® Celeron® M 35,6 cm (14") 1 GB DDR2-SDRAM 80 GB Windows Vista Business:

ASUS A8HE-4P060E, Intel® Celeron® M, 1,6 GHz, 35,6 cm (14"), 1280 x 800 pixels, 1 GB, 80 GB

Long summary description ASUS A8HE-4P060E Intel® Celeron® M 35,6 cm (14") 1 GB DDR2-SDRAM 80 GB Windows Vista Business:

ASUS A8HE-4P060E. Processor family: Intel® Celeron® M, Processor frequency: 1,6 GHz. Display diagonal: 35,6 cm (14"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD Super Multi. Operating system installed: Windows Vista Business. Weight: 2,39 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.