ASUS logo

ASUS W3J-H001P Notebook Intel® Core™ Duo 35,6 cm (14") 0,5 GB DDR2-SDRAM 80 GB AMD Mobility Radeon X1600 Windows XP Professional

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101347
Info modified on:
01 Dec 2020, 16:27:12
Long product name ASUS W3J-H001P Notebook Intel® Core™ Duo 35,6 cm (14") 0,5 GB DDR2-SDRAM 80 GB AMD Mobility Radeon X1600 Windows XP Professional:

W3J-H001P Notebook

ASUS W3J-H001P Notebook Intel® Core™ Duo 35,6 cm (14") 0,5 GB DDR2-SDRAM 80 GB AMD Mobility Radeon X1600 Windows XP Professional:

14" Widescreen Gateway to the World of Entertainment
The 14" widescreen W3J will change what you see and what you hear. With limitless mobility, you can embrace the world of entertainment with just a few clicks whenever and wherever. Open up the ASUS W3J and treat yourself to the ultimate visual and audio experience.

Dual Engines, Double Power
Equipped with the latest dual core technology, the W3J enables users to simultaneously run demanding applications, such as running virus scan while talking on Skype and surfing the web. The W3J’s exhilarating capabilities will immerse you in riveting vibrant entertainment at home or on the go with the built-in features of your new mobile dual-core processor-based laptops.

Cinematic Graphics Display
Incorporated with the latest technologies from ASUS, the 14" widescreen offers special Color Shine glare-type and Crystal Shine high-brightness LCD technologies, presenting clear and sharp images in their true vibrant colors. Together with discrete graphics for 3D video enhancement, the W3J is the perfect entertainment center.

Realistic Audio Deliverance
High quality stereo sound and built-in S/PDIF connection deliver realistic audio performance that completes the total multimedia experience. In addition, the W3J offers the unique Audio DJ feature that enables instant music broadcast. Now there is no need to wait for the notebook to boot nor do you have to enter the OS for music enjoyment.

The latest 3D processing Power
Incorporated with ATI’s Mobility Radeon X1600 and Avivo, the W3J delivers stunning, true-to-life visuals, incredibly smooth video playback and exceptional graphics performance—from personal video recording and high definition TV, to enthusiast-level gaming.

Triple Speed Connection with Wireless Freedom
Responding to the emerging demands of notebook users who have a number of simultaneously working Bluetooth peripherals on their system, including mice, keyboards, headsets, and mobile phones, the W3J notebooks, with the built-in Bluetooth® V2.0+EDR, offer maximum data transfer rates of 2.1 Mbps, 3 times faster than the current device can manage, and hence reducing power consumption, which greatly benefits battery-dependent mobile devices.

ASUS Splendid Video Intelligence technology
The exclusive ASUS Splendid Video Intelligence technology is especially effective for human skin tones, green stretches of grass and trees and blue sky and sea. It takes PC graphics capability to the next level by enhancing depth and color intensity in real time. It further improves contrast, brightness, skin tone and color saturation for vivid image display. Incorporated with the exclusive ASUS Splendid Video Intelligence Engine (activation hot key: Fn+C), the LCD presents clear and sharp images in their true vibrant colors.

Easier and Faster Digital Data Transmission
Utilize this feature for high application flexibilities even while the notebook is up and running. Exchange between hard drives, combo drives, DVD-Dual drives and battery packs accordingly to create the perfect smart machine. The ExpressCard™ standard promises to deliver high- performance, modular expansion to notebooks at a lower cost and in a smaller form factor. You will be able to add memory communications and security devices by simply inserting ExpressCard™ modules into the W3J.

Short summary description ASUS W3J-H001P Notebook Intel® Core™ Duo 35,6 cm (14") 0,5 GB DDR2-SDRAM 80 GB AMD Mobility Radeon X1600 Windows XP Professional:

ASUS W3J-H001P Notebook, Intel® Core™ Duo, 1,66 GHz, 35,6 cm (14"), 1280 x 768 pixels, 0,5 GB, 80 GB

Long summary description ASUS W3J-H001P Notebook Intel® Core™ Duo 35,6 cm (14") 0,5 GB DDR2-SDRAM 80 GB AMD Mobility Radeon X1600 Windows XP Professional:

ASUS W3J-H001P Notebook. Processor family: Intel® Core™ Duo, Processor frequency: 1,66 GHz. Display diagonal: 35,6 cm (14"), Display resolution: 1280 x 768 pixels. Internal memory: 0,5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: AMD Mobility Radeon X1600. Operating system installed: Windows XP Professional. Weight: 2,2 kg

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.