location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS VivoBook Flip TP510UA-E8085T-BE Intel® Core™ i5 i5-8250U Hybrid (2-in-1) 39,6 cm (15.6") Touchscreen Full HD 8 GB DDR4-SDRAM 1,13 TB HDD+SSD Wi-Fi 5 (802.11ac) Windows 10 Home Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
VivoBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Flip
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TP510UA-E8085T-BE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90NB0GB1-M00980
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41257
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS VivoBook Flip TP510UA-E8085T-BE Intel® Core™ i5 i5-8250U Hybrid (2-in-1) 39,6 cm (15.6") Touchscreen Full HD 8 GB DDR4-SDRAM 1,13 TB HDD+SSD Wi-Fi 5 (802.11ac) Windows 10 Home Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Hybrid (2-in-1) Convertible (Folder) Grey
  • - Intel® Core™ i5 i5-8250U 1,6 GHz
  • - Touchscreen 39,6 cm (15.6") Full HD 1920 x 1080 pixels LED backlight Gloss 16:9
  • - 8 GB DDR4-SDRAM 2400 MHz
  • - 1,13 TB HDD+SSD
  • - Intel® UHD Graphics 620
  • - Wi-Fi 5 (802.11ac) Bluetooth 4.2
  • - 42 Wh 45 W
  • - Windows 10 Home
Long product name ASUS VivoBook Flip TP510UA-E8085T-BE Intel® Core™ i5 i5-8250U Hybrid (2-in-1) 39,6 cm (15.6") Touchscreen Full HD 8 GB DDR4-SDRAM 1,13 TB HDD+SSD Wi-Fi 5 (802.11ac) Windows 10 Home Grey :
The long product name of ASUS VivoBook Flip TP510UA-E8085T-BE Intel® Core™ i5 i5-8250U Hybrid (2-in-1) 39,6 cm (15.6") Touchscreen Full HD 8 GB DDR4-SDRAM 1,13 TB HDD+SSD Wi-Fi 5 (802.11ac) Windows 10 Home Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-8250U (1.6GHz, 6M Cache), 8GB RAM, 1000GB HDD + 128GB SSD, Intel UHD Graphics 620, WLAN 802.11, Windows 10
More>>>
ASUS VivoBook Flip TP510UA-E8085T-BE Intel® Core™ i5 i5-8250U Hybrid (2-in-1) 39,6 cm (15.6") Touchscreen Full HD 8 GB DDR4-SDRAM 1,13 TB HDD+SSD Wi-Fi 5 (802.11ac) Windows 10 Home Grey:
The official description of ASUS VivoBook Flip TP510UA-E8085T-BE Intel® Core™ i5 i5-8250U Hybrid (2-in-1) 39,6 cm (15.6") Touchscreen Full HD 8 GB DDR4-SDRAM 1,13 TB HDD+SSD Wi-Fi 5 (802.11ac) Windows 10 Home Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Powerful productivity.
Expansive visuals.

The ASUS VivoBook Flip 15 is the first 15-inch convertible laptop to feature the ultra-narrow ASUS NanoEdge bezel. The slim and lightweight VivoBook Flip 15 is designed to suit any occasion. Use it as a stylish laptop, a handy tablet — or anything in between. Its Intel® Core™ i7 processor let you sail through everyday tasks with ease.

Slim, stylish, lightweight
The VivoBook Flip 15 has an eye-catching aluminum chassis. With an 18.8mm profile and an overall weight of 1.9kg, it’s one of the most portable 15-inch convertible laptops around.

Screen
NanoEdge Display

Fitting a 15-inch Full HD display into a frame size that’s typical of a smaller size laptop isn’t easy — but the ultra-narrow 8.1mm NanoEdge bezel makes it possible. With its NanoEdge design, the VivoBook Flip 15 features an incredible 79.4% screen-to-body ratio and a larger display area for more immersive viewing.

The Full HD display also features 178˚ wide-view technology to ensure that colors and contrast remain vivid and bold, even when viewed at sharp angles. This makes it the perfect solution for sharing content with friends and colleagues.

Touch Screen
Ultra-accurate touch

The VivoBook Flip 15 is designed for ultimate touch experiences. Its high-precision touch sensors spaced at 6mm intervals ensure greater sensitivity over standard displays — so even the subtlest touches are detected.

Audio
SonicMaster — designed for incredible sound

Truly immersive sound takes entertainment to greater heights. ASUS SonicMaster technology — co-developed by the ASUS Golden Ear team — delivers the most incredible audio that you’ve ever heard on a laptop, thanks to its innovative combination of hardware and software.

Performance
The take-anywhere
performance and efficiency

With up to latest generation Intel Core i7 processor with 16GB memory, the VivoBook Flip 15 provides powerful, energy-efficient performance. With up to a 1TB HDD and 512GB SSD storage, the VivoBook Flip 15 has more than enough space for your business presentations, photo albums, and multimedia libraries. Whether you’re indoors, or on the move – you’ll get more done with the VivoBook Flip 15.

Battery
All day productivity and entertainment

On a full charge, the VivoBook Flip can last all day, so you won’t need to bother looking for power outlets. And when it’s time to plug in, ASUS Battery Health Charging technology helps protect your battery.

Overcharging a laptop battery may degrade the battery, result in a shorter lifespan, or cause swelling due to oxidation. ASUS Battery Health Charging technology allows you to set the State of Charge to 60%, 80% or 100% to prolong battery lifespan and reduce the chance of damage from battery swelling.

Connection
Convenient wireless connectivity

The VivoBook Flip 15 features the latest power-efficient Bluetooth® 4.1 and dual-band 802.11ac Wi-Fi, which is more reliable and up to 6X faster than the previous-generation 802.11n standard.

Beauty
Durable hinge

To ensure ultimate durability, the precision-engineered stepless 360° metal hinge of the VivoBook Flip 15 was subjected to 20,000-cycle open-and-close tests. So you can rest assured that your VivoBook Flip 15 will be ready for any mode, anytime — for years to come!

Touch
Type in comfort.

The VivoBook Flip 15 features full-sized keys with 1.4mm of key travel to provide a reassuringly solid feel and a comfortable typing experience, even after hours of use. The backlit keys also feature ambient light control, to help you stay productive in any environment — even in the dark!

One-touch access
with Windows Hello

Accessing the VivoBook Flip 15 has never been easier or more secure. With an integrated touchpad fingerprint sensor and Windows Hello support, the days of typing in your password are over — just a single touch is all it takes to log in!

Connection
For unlimited possibilities

When working on the go, connectivity is vital! The VivoBook Flip 15 features the revolutionary USB Type-C™ port for any-way-up connections and super-fast data transfers.
For maximum convenience and compatibility, the VivoBook Flip 15 has comprehensive connectivity including two USB 3.0 ports, one standard USB 2.0 port and HDMI for connecting to various peripherals and devices.

Touch
Think it, write it!

The ASUS Pen can detect minute pressure variations – from 10 g all the way up to 300 g. It also exceeds the industry accuracy standard, allowing you to hold it at angles of up to 45°, just as you would a normal pen.

Jot down thoughts, annotate diagrams, or sketch out ideas — ultra-precise active stylus support provides accurate control with a natural, responsive feel.

Short summary description ASUS VivoBook Flip TP510UA-E8085T-BE Intel® Core™ i5 i5-8250U Hybrid (2-in-1) 39,6 cm (15.6") Touchscreen Full HD 8 GB DDR4-SDRAM 1,13 TB HDD+SSD Wi-Fi 5 (802.11ac) Windows 10 Home Grey:
This short summary of the ASUS VivoBook Flip TP510UA-E8085T-BE Intel® Core™ i5 i5-8250U Hybrid (2-in-1) 39,6 cm (15.6") Touchscreen Full HD 8 GB DDR4-SDRAM 1,13 TB HDD+SSD Wi-Fi 5 (802.11ac) Windows 10 Home Grey data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS VivoBook Flip TP510UA-E8085T-BE, Intel® Core™ i5, 1,6 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 1,13 TB

Long summary description ASUS VivoBook Flip TP510UA-E8085T-BE Intel® Core™ i5 i5-8250U Hybrid (2-in-1) 39,6 cm (15.6") Touchscreen Full HD 8 GB DDR4-SDRAM 1,13 TB HDD+SSD Wi-Fi 5 (802.11ac) Windows 10 Home Grey:
This is an auto-generated long summary of ASUS VivoBook Flip TP510UA-E8085T-BE Intel® Core™ i5 i5-8250U Hybrid (2-in-1) 39,6 cm (15.6") Touchscreen Full HD 8 GB DDR4-SDRAM 1,13 TB HDD+SSD Wi-Fi 5 (802.11ac) Windows 10 Home Grey based on the first three specs of the first five spec groups.

ASUS VivoBook Flip TP510UA-E8085T-BE. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-8250U, Processor frequency: 1,6 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1,13 TB, Storage media: HDD+SSD. Operating system installed: Windows 10 Home. Product colour: Grey

Design
Product type *
Hybrid (2-in-1)
Product colour *
Grey
Form factor *
Convertible (Folder)
Display
Display diagonal *
39,6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
HD type
Full HD
Touch technology
Multi-touch
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Gloss
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
8th gen Intel® Core™ i5
Processor model *
i5-8250U
Processor cores
4
Processor threads
8
Processor boost frequency
3,4 GHz
Processor frequency *
1,6 GHz
System bus rate
4 GT/s
Processor cache
6 MB
Processor cache type
Smart Cache
Processor socket
BGA 1356
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Kaby Lake R
Bus type
OPI
Stepping
Y0
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
1,8 GHz
Configurable TDP-up
25 W
Configurable TDP-down
10 W
Configurable TDP-down frequency
0,8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x2+2x1, 1x4, 2x2, 4x1
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2400 MHz
Maximum internal memory *
16 GB
Storage
Total storage capacity *
1,13 TB
Storage media *
HDD+SSD
Number of HDDs installed
1
HDD capacity
1 TB
Number of SSDs installed
1
SSD capacity
128 GB
Optical drive type *
No
Card reader integrated
Yes
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card model *
Intel® UHD Graphics 620
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
32 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x5917
Audio
Audio system
SonicMaster
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
4.2
Ports & interfaces
USB 2.0 ports quantity *
1
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
HDMI ports quantity *
1
DVI port
No
Combo headphone/mic port
Yes
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Windows keys
Yes
Software
Operating system installed *
Windows 10 Home
Processor special features
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 24 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR3LA
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1,00
Intel Smart Response Technology version
1,00
Intel Stable Image Platform Program (SIPP) version
0,00
Intel Secure Key Technology version
1,00
Intel TSX-NI version
0,00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
124967
Conflict-Free processor
Yes
Battery
Number of battery cells
3
Battery capacity *
42 Wh
Power
AC adapter power
45 W
AC adapter frequency
50 - 60 Hz
AC adapter output current
2,47 A
AC adapter output voltage
19 V
Weight & dimensions
Width
364 mm
Depth
247 mm
Height
18,8 mm
Weight *
1,9 kg
Packaging content
Manual
Yes
Source Testseek summary Average rating
Reviews
Updated:
2018-03-16 01:49:45
Uk has collected 6 expert reviews for ASUS VivoBook Flip TP510UA-E8085T-BE Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen Full HD Intel® Core™ i5 i5-8250U 8 GB DDR4-SDRAM 1.13 TB HDD+SSD Wi-Fi 5 (802.11ac) Windows 10 Home Grey and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%