location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS ROG Strix GL553VD-FY165T Intel® Core™ i7 i7-7700HQ Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Windows 10 Home Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ROG
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Strix
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GL553VD-FY165T
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90NB0DW3-M02500
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4712900616798
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12588
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:47:28
The date of the most recent change of this product data-sheet in Icecat.
ASUS 90NB0DW3-M02500 user manual (6.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ASUS ROG Strix GL553VD-FY165T Intel® Core™ i7 i7-7700HQ Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Windows 10 Home Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming Laptop Clamshell Black
  • - Intel® Core™ i7 i7-7700HQ 2,8 GHz
  • - 39,6 cm (15.6") Full HD 1920 x 1080 pixels IPS LED backlight Matt 16:9
  • - 16 GB DDR4-SDRAM 2133 MHz 2 x 8 GB
  • - 1,13 TB HDD+SSD DVD±RW
  • - NVIDIA® GeForce® GTX 1050 4 GB Intel® HD Graphics 630
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 48 Wh 120 W
  • - Windows 10 Home 64-bit
Long product name ASUS ROG Strix GL553VD-FY165T Intel® Core™ i7 i7-7700HQ Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Windows 10 Home Black :
The long product name of ASUS ROG Strix GL553VD-FY165T Intel® Core™ i7 i7-7700HQ Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Windows 10 Home Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

15.6" Full HD IPS(1920 x 1080), Intel Core i7-7700HQ (2.8GHz, 6M Cache), 16GB DDR4, 1000GB HDD, 128GB SSD, Intel HD Graphics 630 + NVIDIA GeForce GTX 1050 4GB, Gigabit Ethernet, WLAN 802.11ac, DVD±RW, WebCam, Windows 10 Home 64-bit
More>>>
ASUS ROG Strix GL553VD-FY165T Intel® Core™ i7 i7-7700HQ Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Windows 10 Home Black:
The official description of ASUS ROG Strix GL553VD-FY165T Intel® Core™ i7 i7-7700HQ Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Windows 10 Home Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

GAMING WITHOUT LIMITS

ROG Strix GL553 comes with Windows 10 pre-installed and features a 7th-generation Intel® Core™ i7 quad-core processor, NVIDIA® GeForce® GTX 1050 graphics and full Microsoft® DirectX® 12 support to give you powerful performance and flawless gaming visuals.

PERFECT FOR EVERY GAME AND ANY CONTENT
ROG Strix GL553 comes with Windows 10 pre-installed and gives you truly immersive gaming thanks to its 7th-generation Intel® Core™ i7 processor and discrete NVIDIA® GeForce® GTX 1050 graphics. ROG Strix GL553 is made for gaming and primed for creativity. It's time to experience games and applications like never before!

BE IN COMMAND
ROG Strix GL553 has a specially-designed chiclet gaming keyboard with 4-area RGB lighting and red-backlit scissor-switch keys that offer you 2.5mm of travel distance for tactile keystrokes. It also features highlighted WASD keys, so you know where your hands need to be. On top of that, a larger space bar and isolated arrow keys ensure that everything you need is kept within easy reach.

INTELLIGENT THERMAL DESIGN
ROG-exclusive Cooling Overboost lets you adjust fan speeds, and features an intelligent thermal design for maximum cooling efficiency to give ROG Strix GL553 the stability required for intense gaming marathons.

BREATHTAKING VISUALS
ROG Strix GL553 features a 15.6-inch Full HD panel with wide-view angles. The panel ensures great contrast and color consistency, and there's no color shift even when you're viewing it from extreme positions. It has a matte finish too, so there's no glare or reflections to distract you during gaming.

UP TO 32GB OF DDR4
ROG Strix GL553 comes with a standard 32GB of DDR4 memory to give you faster speeds, increased memory space, and incredible energy efficiency.

USB TYPE-C™ PORT
The reversible USB Type-C port gives you easier device connections and hyper-fast data transfer speeds.

STREAMING-FRIENDLY FEATURES
ROG Strix GL553 is gaming marathon-ready and comes with a host of features to help you share and stream your gaming sessions to your friends or audience. Its array microphone helps filter out ambient noise for even clearer voice recording.

IMMERSIVE IN-GAME AUDIO
ROG Strix GL553 features built-in speakers that direct sound towards you to make games come to life.

Short summary description ASUS ROG Strix GL553VD-FY165T Intel® Core™ i7 i7-7700HQ Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Windows 10 Home Black:
This short summary of the ASUS ROG Strix GL553VD-FY165T Intel® Core™ i7 i7-7700HQ Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Windows 10 Home Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS ROG Strix GL553VD-FY165T, Intel® Core™ i7, 2,8 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 1,13 TB

Long summary description ASUS ROG Strix GL553VD-FY165T Intel® Core™ i7 i7-7700HQ Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Windows 10 Home Black:
This is an auto-generated long summary of ASUS ROG Strix GL553VD-FY165T Intel® Core™ i7 i7-7700HQ Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Windows 10 Home Black based on the first three specs of the first five spec groups.

ASUS ROG Strix GL553VD-FY165T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7700HQ, Processor frequency: 2,8 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1,13 TB, Storage media: HDD+SSD, Optical drive type: DVD±RW. Operating system installed: Windows 10 Home. Product colour: Black

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Market positioning
Gaming
Display
Display diagonal *
39,6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
7th gen Intel® Core™ i7
Processor model *
i7-7700HQ
Processor cores
4
Processor threads
8
Processor boost frequency
3,8 GHz
Processor frequency *
2,8 GHz
System bus rate
8 GT/s
Processor cache
6 MB
Processor cache type
Smart Cache
Processor socket
BGA 1440
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-7700 Mobile Series
Processor codename
Kaby Lake
Bus type
DMI3
Thermal Design Power (TDP)
45 W
Configurable TDP-down
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 1x8, 2x4, 2x8
ECC supported by processor
No
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2133 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
2 x 8 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
32 GB
Storage
Total storage capacity *
1,13 TB
Storage media *
HDD+SSD
Number of HDDs installed
1
HDD capacity
1 TB
HDD speed
5400 RPM
HDD size
2.5"
Number of SSDs installed
1
SSD capacity
128 GB
SSD interface
M.2
SSD form factor
2.5"
Optical drive type *
DVD±RW
Card reader integrated
Yes
Compatible memory cards
MMC, SD
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GTX 1050
Discrete graphics card memory
4 GB
Discrete graphics memory type
GDDR5
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
64 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x591B
Audio
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
Performance
Repairability index
5.2
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Keyboard backlit
Yes
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 28 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1,00
Intel Smart Response Technology version
1,00
Intel Stable Image Platform Program (SIPP) version
0,00
Intel Secure Key Technology version
1,00
Intel Small Business Advantage (SBA) version
1,00
Intel TSX-NI version
0,00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
97185
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
4
Battery capacity *
48 Wh
Power
AC adapter power
120 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
6,3 A
AC adapter output voltage
19 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Certificates
Certification
CE
Weight & dimensions
Width
383 mm
Depth
255 mm
Height
30 mm
Weight *
2,5 kg
Packaging content
Manual
Yes
Warranty card
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
3D
No
Maximum internal memory (64-bit)
32 GB
Source Testseek summary Average rating
Reviews
Updated:
2018-03-16 02:11:39
Uk has collected 42 expert reviews for ASUS ROG Strix GL553VD-FY165T Intel® Core™ i7 i7-7700HQ Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Windows 10 Home Black and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
trustedreviews.com
Updated:
2018-03-16 02:11:39
The ROG STRIX GL553 is part of 2017's new breed of sub-£1000 gaming laptops that can play the latest AAA games at Full HD resolution. Despite sitting in the same price category as rivals from Acer and Dell, Asus has somehow managed to chuck extra feature...
Good Good performance, Attractive design, Quality screen...
Bad Mediocre battery life, A little noisy, So-so build quality...
Bottom line Asus ROG STRIX GL553 – Performance This laptop comes in a variety of specifications, but the key differentiators between models are the processor (Core i5 or i7) and graphics card (Nvidia GeForce GTX 1050 or 1050 Ti). The model on review here is the cheap...
80%
en.zinggadget.com
Updated:
2018-03-16 02:11:39
Gaming laptop is one favourite choice of computers for students and casual gamers as it offers portability and performance at one go. However, with the more advance the hardware packed in, the more expensive it will be. It is a common scenario that most g...
Bottom line In short, the ASUS ROG Strix GL553VD is a mid-range gaming laptop that delivers today performance without a hefty price tag. It is suitable for students or those who just want to upgrade for a higher performance notebook without banging big buck. Given th...
0%
back2gaming.com
Updated:
2018-03-16 02:11:39
The ROG STRIX GL553 represents the entry-level 15″ models from ASUS for their gaming notebook line and features familiar themes from the ROG family. The ROG STRIX GL553 though has a distinct neon-red (more like orange) logo and trims on its top cover. The...
Good Storage Potential Performance, The ROG GL553 we have features 2 storage devices with a primary SSD serving as the OS drive mounted on an M.2 slot and a 1TB HDD for bulk storage on the SATAIII slot. The HDD is a bit more conventional showing average number...
Bad Price / Where to Buy, US -ROG STRIX GL553, PH: Starts at Php69,990 -Villman, It took a while before NVIDIA released the GTX 1050 and GTX 1050 Ti for notebooks paving the way for more power-efficient gaming notebooks. It started with the launch of the GTX...
Bottom line ASUS ROG STRIX GL553 (GTX 1050) Gaming Laptop ReviewContrary to the majority of the ROG family, the ROG STRIX is a more subdued design and barring its glowing ROG logo, its more conventional in terms of design and physical attributes. Build quality is pas...
87%
Digitaltrends.com
Updated:
2018-03-16 02:11:39
Asus has made a name for itself as a manufacturer of reliable, affordable, and surprisingly capable gaming machines, under the Republic of Gamers brand. The latest, the ROG Strix, has all the makings of an excellent gaming laptop. This is a notebook that...
Good Great display quality, Speakers produce rich sound, Attractive design...
Bad Underwhelming performance, Heats up fast, doesn't cool down, Structural issues, Poor battery life...
Bottom line Unfortunately, no, you shouldn't buy it. Hold off, and see if Asus fixes some of these issues, or spend a little extra to pick up an Acer Predator 15 — or even save a little cash and pick up the latest Dell Inspiron. A good display and surprisingly rich s...
50%
wovow.org
Updated:
2018-03-16 02:11:39
Just a couple of days ago Asus ROG, Asus' gaming division, featured the ROG GR8 II, a desktop-like console and powerful hardware inside. Today it is the turn for users who prefer to play with the highest quality but using a laptop. The company has introdu...
0%