location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS ROG GL752VW-T4031T Intel® Core™ i7 i7-6700HQ Laptop 43,9 cm (17.3") Full HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 960M Windows 10 Home Metallic

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ROG
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GL752VW-T4031T
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90NB0A42-M03090
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32780
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
ASUS 90NB0A42-M03090 user manual (5.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ASUS ROG GL752VW-T4031T Intel® Core™ i7 i7-6700HQ Laptop 43,9 cm (17.3") Full HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 960M Windows 10 Home Metallic
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Metallic
  • - Intel® Core™ i7 i7-6700HQ 2,6 GHz
  • - 43,9 cm (17.3") Full HD 1920 x 1080 pixels LED backlight Matt 16:9
  • - 8 GB DDR4-SDRAM 2133 MHz
  • - 1 TB HDD DVD-RW
  • - NVIDIA® GeForce® GTX 960M Intel® HD Graphics 530
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.1
  • - 48 Wh 120 W
  • - Windows 10 Home
Long product name ASUS ROG GL752VW-T4031T Intel® Core™ i7 i7-6700HQ Laptop 43,9 cm (17.3") Full HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 960M Windows 10 Home Metallic :
The long product name of ASUS ROG GL752VW-T4031T Intel® Core™ i7 i7-6700HQ Laptop 43,9 cm (17.3") Full HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 960M Windows 10 Home Metallic. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-6700HQ (6M Cache, 2.6GHz), Intel HD Graphics 530 + NVIDIA GeForce GTX 960M, 8GB DDR3, 1TB HDD, DVD-RW, Gigabit Ethernet, Windows 10
More>>>
ASUS ROG GL752VW-T4031T Intel® Core™ i7 i7-6700HQ Laptop 43,9 cm (17.3") Full HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 960M Windows 10 Home Metallic:
The official description of ASUS ROG GL752VW-T4031T Intel® Core™ i7 i7-6700HQ Laptop 43,9 cm (17.3") Full HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 960M Windows 10 Home Metallic as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Gaming Without Limits
Maximum gaming performance, attentive design, flawless visuals and instant upgrades. ROG GL752 is ready to play.

Performance for every game, and any content
With an up to quad-core 6th-generation Intel® Core™ i7 processor and dedicated NVIDIA® GeForce® GTX™ graphics with Microsoft DirectX 12 support, ROG GL752 is made for gaming and primed for creativity. Experience any game or run any application, with the sharper visuals and superior performance you demand.

High strength, stealth style with new Gray-Metal chassis (Optional)
ROG GL752 is as attractive as it is strong, with a design aesthetic inspired by the F-22 stealth fighter and intricate Mayan detailing above the beautiful backlit keyboard. With the option of a Gray-Metal or plastic chassis – it's time to choose your weapon.

A keyboard that commands the game
ROG GL752's low-profile, easy-touch keys deliver perfect-response 1.8mm travel distance, and the marked WASD key group and dedicated numeric pad enable fast, full control. A solid, one-piece construction keyboard is illuminated by a ROG-red backlight for visibility at all times.

New USB Type-C port
The new GL752 features the latest USB 3.1 Type-C port for more convenient connectivity options. The reversible Type-C port ensures a proper connection every time, right-side up, or upside down.

All the storage and speed you need
With up to 2TB of hard drive storage and optional up to 256GB M.2 solid-state disk (SSD), GL752 has speed and storage in abundance. Store all you need, and fulfil your desire for speed.

Easy-access instant upgrades
Pushing GL752 even further is simple. The slide-off upgrade panel offers instant access, so fit an M.2 SSD, a bigger hard drive or more memory whenever you want.

Frag fast, frag first
GameFirst III technology prioritizes the flow of game data across your network. Gaming is smoother, and lag is banished — so your frags are always put first.

Full HD flair, no glare
GL752's large 17.3-inch Full HD IPS display has a matte-black finish that eliminates glare for stunning visuals without distraction. And with wide 178-degree viewing angles, you'll enjoy full vivid-color glory from even the most extreme positions.

Audio excellence with SonicMaster and the unique AudioWizard
GL752 pumps out rich, crystal-clear high-fidelity audio with exclusive SonicMaster technology, while the accompanying ROG AudioWizard services (serves) up five presets tailor-made for popular game genres — immersing you in game worlds like never before.

Short summary description ASUS ROG GL752VW-T4031T Intel® Core™ i7 i7-6700HQ Laptop 43,9 cm (17.3") Full HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 960M Windows 10 Home Metallic:
This short summary of the ASUS ROG GL752VW-T4031T Intel® Core™ i7 i7-6700HQ Laptop 43,9 cm (17.3") Full HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 960M Windows 10 Home Metallic data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS ROG GL752VW-T4031T, Intel® Core™ i7, 2,6 GHz, 43,9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description ASUS ROG GL752VW-T4031T Intel® Core™ i7 i7-6700HQ Laptop 43,9 cm (17.3") Full HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 960M Windows 10 Home Metallic:
This is an auto-generated long summary of ASUS ROG GL752VW-T4031T Intel® Core™ i7 i7-6700HQ Laptop 43,9 cm (17.3") Full HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 960M Windows 10 Home Metallic based on the first three specs of the first five spec groups.

ASUS ROG GL752VW-T4031T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6700HQ, Processor frequency: 2,6 GHz. Display diagonal: 43,9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD-RW. Operating system installed: Windows 10 Home. Product colour: Metallic

Design
Product type *
Laptop
Product colour *
Metallic
Form factor *
Clamshell
Display
Display diagonal *
43,9 cm (17.3")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
6th gen Intel® Core™ i7
Processor model *
i7-6700HQ
Processor cores
4
Processor threads
8
Processor boost frequency
3,5 GHz
Processor frequency *
2,6 GHz
System bus rate
8 GT/s
Processor cache
6 MB
Processor cache type
Smart Cache
Processor socket
BGA 1440
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-6700 Mobile series
Processor codename
Skylake
Bus type
DMI3
Stepping
R0
Thermal Design Power (TDP)
45 W
Configurable TDP-down
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2133 MHz
Maximum internal memory *
32 GB
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
1 TB
HDD speed
7200 RPM
HDD size
2.5"
Optical drive type *
DVD-RW
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC, SDXC
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GTX 960M
Discrete graphics memory type
GDDR5
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 530
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1050 MHz
Maximum on-board graphics card memory
1,7 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x191B
Audio
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.1
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
Micro HDMI ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Performance
Repairability index
5.2
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Windows keys
Yes
Software
Operating system installed *
Windows 10 Home
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 28 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
Processor code
SR2FQ
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1,00
Intel Smart Response Technology version
1,00
Intel Stable Image Platform Program (SIPP) version
0,00
Intel Secure Key Technology version
1,00
Intel Small Business Advantage (SBA) version
1,00
Intel TSX-NI version
1,00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
88967
Conflict-Free processor
Yes
Battery
Number of battery cells
4
Battery capacity
3200 mAh
Battery capacity *
48 Wh
Power
AC adapter power
120 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
6,32 A
AC adapter output voltage
19 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection
Yes
Password protection type
BIOS, HDD, User
Certificates
Certification
UL, TUV, MIC, CE Marking Compliance, FCC Compliance, BSMI, Australia C-TICK / NZ A-Tick Compliance, CCC, CB, EPEAT, EU Flower, Energy star, WEEE, RoHS
Sustainability
Sustainability certificates
RoHS, ENERGY STAR
Weight & dimensions
Width
415 mm
Depth
273,8 mm
Height (front)
3,81 cm
Height (rear)
4,03 cm
Weight *
3,05 kg
Source Testseek summary Average rating
Reviews
Updated:
2016-10-21 01:46:04
Uk has collected 32 expert reviews for ASUS ROG GL752VW-T4031T Laptop 43.9 cm (17.3") Full HD Intel® Core™ i7 i7-6700HQ 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 960M Windows 10 Home Metallic and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
techteamgb.co.uk
Updated:
2016-10-21 01:46:04
A nice gaming laptop that isn't break-the-bank expensive. Want one? Amazon: Check out our awesome website! Vessel: —-——————————————————————————————- Want to get anything nice? Be sure use to use these! Amazon.co.uk : Amazon.com : Amazon.de : Amazon.at :...
Bottom line Good laptop if you are after something on the bigger side.
86%
nag.co.za
Updated:
2016-10-21 01:46:04
I don't really know where to begin with this. When I reviewed the ASUS ROG GL552VW I was very happy with it, because its price-to-performance ratio is great. Thanks to that, I've been mighty excited to test the capabilities of its bigger, beefier sibling...
Good Attractive aesthetic, Vibrant display, Durable, comfortable design...
Bad Builtin speakers are average at best, Performance doesn't justify the price...
70%
ozlaptopreviews.com
Updated:
2016-10-21 01:46:04
Asus ROG GL752VW Review: Cutting Edge Gaming Laptop on a BudgetWith the passing years, Asus has surprisingly introduced several ROG laptops which are not only bred for gaming, but also come at a decent price. The Asus ROG GL752VW is one such marvelous mac...
Good Sleek and futuristic design, with premium quality build materials, Advantage of super-fast storage with SSD and plenty of room with 1TB HDD, USB 3.1 Type-C port to take connectivity to a whole new level, Brilliant FHD IPS display with a matte finish a...
Bad The GPU can support very few games on 4K and 2K resolution, The batter tends to overheat when playing resource demanding games...
Bottom line It is not often that you come across a gaming laptop and have barely any negative aspects to highlight about it. The Asus ROG GL752VW is one such budget powerhouse that is more than satisfactory is terms of its aesthetic appeal, premium quality build, hig...
80%
canadalaptopreviews.com
Updated:
2018-05-03 02:18:16
Asus has made its way to the top 3 of global consumer notebook brands and pride itself for designing devices for the people. Asus is known for making great laptops for gaming. The Asus ROG has integrated software such as, WPS Office, ROG Gaming Centre, As...
Bottom line Overall it is a highly recommendable device for PC gamer beginners and people love the reasonable price for all the features and extra components this Asus ROG entails. The great speed it loads and browses is also a big plus for many. Check out the latest...
0%
cgmagonline.com
Updated:
2018-05-03 02:18:16
Earlier this year, ASUS launched the startlingly mediocre ROG G771J. When I reviewed it, I felt it was an affront to everything the Republic of Gamers badge stood for. And it wasn't just me; by and large, consumers and reviewers alike have been underwhelm...
Bottom line The GL752VW is an incredible piece of kit, and pound for pound, dollar for dollar, I truly believe it can stand toe-to-toe with any other mobile option around at the moment...
90%
canadalaptopreviews.com
Updated:
2020-01-08 06:36:43
Asus has made its way to the top 3 of global consumer notebook brands and pride itself for designing devices for the people. Asus is known for making great laptops for gaming. The Asus ROG has integrated software such as, WPS Office, ROG Gaming Centre, As...
Bottom line Overall it is a highly recommendable device for PC gamer beginners and people love the reasonable price for all the features and extra components this Asus ROG entails. The great speed it loads and browses is also a big plus for many. Check out the latest...
0%