location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS Blitz Formula LGA 775 (Socket T) ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Blitz Formula
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90-MBB6H0-G0EAY00Z
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23752
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:07:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS Blitz Formula LGA 775 (Socket T) ATX
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel LGA 775 (Socket T)
  • - ATX ADI AD1988B 7.1 channels
  • - Non-ECC Maximum internal memory: 8 GB
  • - 16 Mbit
Long product name ASUS Blitz Formula LGA 775 (Socket T) ATX :
The long product name of ASUS Blitz Formula LGA 775 (Socket T) ATX. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Blitz Formula (Special Edition)
More>>>
ASUS Blitz Formula LGA 775 (Socket T) ATX:
The official description of ASUS Blitz Formula LGA 775 (Socket T) ATX as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Support Intel® next generation 45nm Multi-core CPU
- Intel® Quad-core CPU Ready
- Intel® Core™2 Extreme / Core™2 Duo Ready
- Intel® P35/ICH9R
- Dual-channel Native DDR2 1066 Support
- Crosslinx Technology
- Fusion Block System
- Extreme Tweaker
- SupremeFX II 8-CH Audio
- LCD Poster
- Voltiminder LED

The Ultimate Gaming / Overclocking Platform

The Republic of Gamers consists only the best of the best. We offer the best hardware engineering, the fastest performance, the most innovating ideas, and we welcome the best gamers to join in. In the Republic of Gamers, mercy rules are only for the weak, and bragging rights means everything. We believe in making statements and we excel in competitions. If your character matches our trait, then join the elite club, make your presence felt, in the Republic of Gamers.

CPU Features
LGA775 Intel® 45nm Processor Ready
This motherboard supports the latest Intel 45nm CPU which introduces new micro-architecture features for greater performance at a given frequency, up to 50% larger L2 caches, and expanded power management capabilities for new levels of energy efficiency.

LGA775 Intel® Core™2 Processor Ready
This motherboard supports the latest Intel® Core™2 processors in LGA775 package. It also can support Intel® next generation 45nm Multi-Core CPU. With new Intel® Core™ microarchitecture technology and 1333 / 1066 / 800 MHz FSB, Intel® Core™2 processor is one of the most powerful and energy efficient CPU in the world.

Intel® P35 Chipset
The Intel® P35 Express Chipset is the latest chipset designed to support 8GB of dual-channel DDR3 1066/800 MHz and DDR2 800/667 MHz memory architecture. It also supports 1333/1066/800 FSB (Front Side Bus), PCI Express x16 graphics and multi-core CPUs.


Graphics Technology

ATI CrossFire™ Technology
ATI´s CrossFire boosts image quality along with rendering speed, eliminating the need to scale down screen resolutions to get the high image quality you want. CrossFire ignites with the higher antialiasing, anisotropic filtering, shading, and texture settings you desire. Adjust your display configurations, experiment with your advanced 3D settings, and check the effect with a real-time 3D-rendered preview within ATI´s Catalyst™ Control Center to rule your CrossFire system.

CrossLinx Technology
Delivering better game play without the bottleneck of x4 solutions
Crosslinx is an unique technology utilizing a dedicated controller to optimize PCIe allocation with dual x8 lanes. Crosslinx eliminates the graphics data bottleneck found in other x16, x4 solutions. The result is unmatched graphics performance for smoother gameplay and maximum benchmark potential.

Short summary description ASUS Blitz Formula LGA 775 (Socket T) ATX:
This short summary of the ASUS Blitz Formula LGA 775 (Socket T) ATX data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS Blitz Formula, Intel, LGA 775 (Socket T), 8 GB, Dual Gigabit LAN, ATX, 7.1 channels

Long summary description ASUS Blitz Formula LGA 775 (Socket T) ATX:
This is an auto-generated long summary of ASUS Blitz Formula LGA 775 (Socket T) ATX based on the first three specs of the first five spec groups.

ASUS Blitz Formula. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 8 GB. Networking features: Dual Gigabit LAN. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: ADI AD1988B. BIOS memory size: 16 Mbit

Processor
Processor manufacturer *
Intel
Processor socket *
LGA 775 (Socket T)
Memory
Non-ECC
Yes
Maximum internal memory *
8 GB
Internal I/O
USB 2.0 connectors *
3
Number of Parallel ATA connectors
1
S/PDIF out connector
Yes
ATX Power connector (24-pin)
Yes
Power fan connector
Yes
CPU fan connector
Yes
Number of chassis fan connectors
3
Chassis intrusion connector
Yes
Number of IEEE1394 connectors
1
Rear panel I/O ports
Ethernet LAN (RJ-45) ports *
2
Rear panel I/O ports
PS/2 ports quantity
2
Firewire (IEEE 1394) ports
1
S/PDIF out port
Yes
Network
Networking features
Dual Gigabit LAN
Features
Audio chip
ADI AD1988B
Audio output channels *
7.1 channels
Motherboard form factor *
ATX
Power source type
ATX
Compatible operating systems
Window XP / Vista
Overclocking features
ASUS C.P.R. AI NOS ASUS AI Booster
Expansion slots
Expansion slots
2 x PCIe x16 3 x PCIe x1 2 x PCI 2.2
BIOS
BIOS memory size
16 Mbit
Weight & dimensions
Width
305 mm
Depth
245 mm
Other features
Floppy disk drive connector
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-08-10 01:19:06
Uk has collected 17 expert reviews for ASUS Blitz Formula LGA 775 (Socket T) ATX and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Review comments Score
techradar.com
Updated:
2011-08-10 01:19:06
Asus produces an incredible number of motherboards, catering for just about every market, and its consistent appearance in machines we review shows that they know what theyre doing. The Blitz Formula SE is aimed at the more extreme overclocker, as it...
Good Ripe with overclocking potential, Impressive features...
Bad Expensive...
Bottom line Asus produces an incredible number of motherboards, catering for just about every market, and its consistent appearance in machines we review shows that they know what theyre doing. The Blitz Formula SE is aimed at the more extreme overclocker, as it...
80%
custompc.co.uk
Updated:
2011-08-10 01:19:06
As always with Asus ROG motherboards, the Blitz Formula is both extremely tempting and very expensive. Unless youre planning to build a CrossFire-based, water-cooled gaming rig, there are cheaper options that offer similar levels of performance, such...
Bottom line As always with Asus ROG motherboards, the Blitz Formula is both extremely tempting and very expensive. Unless youre planning to build a CrossFire-based, water-cooled gaming rig, there are cheaper options that offer similar levels of performance, such...
87%
tweaktown.com
Updated:
2014-10-12 01:37:51
While X38 is now making its way into the retail market slowly, P35 has been here for some time, long enough to prove itself to be a great successor to the P965 series chipset. This is especially because it has both DDR2 and DDR3 support, and in some ca...
Bottom line ASUS has been the first company to come out and embrace the IDT PCI Express splitter chip with the Blitz Formula and Blitz Extreme series of boards. While you may not think as much of this now since X38 is out, let’s consider something. P35 based bo...
90%
tbreak.ae
Updated:
2016-12-27 15:29:21
With their Republic of Gamers series, ASUS continuously innovates their high-end motherboards. The last generation saw an LCD poster on the backpanel and with the latest P35 chipset based Blitz Formula Motherboard, we see ASUS attaching a water-coolin...
Bottom line The benchmarks posted on the previous pages show the Blitz Formula to consistenly post higher scores than MSIs P35 Platinum. What we did find a little amusing was that S.T.A.L.K.E.R. was one of the only two benchmarks in which the Blitz Formula came...
0%