location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS 0A001-00502800 power adapter/inverter Indoor 18 W White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
0A001-00502800
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0A001-00502800
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5711783788607
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8595
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Jan 2022 22:09:12
The date of the most recent change of this product data-sheet in Icecat.
Long product name ASUS 0A001-00502800 power adapter/inverter Indoor 18 W White :
The long product name of ASUS 0A001-00502800 power adapter/inverter Indoor 18 W White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Asus ADAPTER 18W 5V/9V 2PIN (WHITE) USB EU TYPE
More>>>
ASUS 0A001-00502800 power adapter/inverter Indoor 18 W White:
The official description of ASUS 0A001-00502800 power adapter/inverter Indoor 18 W White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ADAPTER 18W 5V/9V 2P WHITE (USB) EU TYPE

Short summary description ASUS 0A001-00502800 power adapter/inverter Indoor 18 W White:
This short summary of the ASUS 0A001-00502800 power adapter/inverter Indoor 18 W White data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS 0A001-00502800, Telephone, Indoor, 100 - 240 V, 50 - 60 Hz, 18 W, 5 / 9 V

Long summary description ASUS 0A001-00502800 power adapter/inverter Indoor 18 W White:
This is an auto-generated long summary of ASUS 0A001-00502800 power adapter/inverter Indoor 18 W White based on the first three specs of the first five spec groups.

ASUS 0A001-00502800. Purpose: Telephone, Power supply type: Indoor, Input voltage: 100 - 240 V. Product colour: White. Quantity per pack: 1 pc(s)

Features
Purpose *
Telephone
Power supply type *
Indoor
Power current type
AC-to-DC
Input voltage *
100 - 240 V
Input frequency *
50 - 60 Hz
Output power *
18 W
Output voltage *
5 / 9 V
Output current
2 A
USB ports quantity
1
Features
Brand compatibility
ASUS
Compatibility
ZenFone 5Z ZS620KL ZenFone 6 Edition 30 ZS630KL ZenFone 6 ZS630KL ZenFone 4 Pro ZS551KL (Z01GD) ZenFone AR ZS571KL (A002) ZenFone 3 Deluxe ZS550KL ZenFone 3 Deluxe ZS570KL (Z016D) ZenFone 3 Ultra ZU680KL (A001)
Design
Product colour *
White
Packaging data
Quantity per pack *
1 pc(s)