Apple logo

Apple iPad Air 5G Apple M LTE 64 GB 27,7 cm (10.9") 8 GB Wi-Fi 6 (802.11ax) iPadOS 15 Pink

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1137
Info modified on:
13 Mar 2024, 15:00:57
Bullet Points Apple iPad Air 5G Apple M LTE 64 GB 27,7 cm (10.9") 8 GB Wi-Fi 6 (802.11ax) iPadOS 15 Pink:
  • - Light. Bright. Full of might
  • - Supercharged by the Apple M1 chip
  • - 12MP Ultra Wide front camera with Centre Stage
  • - Works with Apple Pencil and Magic Keyboard
  • - Five gorgeous colours
Long product name Apple iPad Air 5G Apple M LTE 64 GB 27,7 cm (10.9") 8 GB Wi-Fi 6 (802.11ax) iPadOS 15 Pink:

iPad Air , 10.9" LED, 2360 x 1640, Apple M1, 64GB, Wi‑Fi 6, Bluetooth 5.0, Touch ID, 12MP + 12MP, iPadOS 15

Short summary description Apple iPad Air 5G Apple M LTE 64 GB 27,7 cm (10.9") 8 GB Wi-Fi 6 (802.11ax) iPadOS 15 Pink:

Apple iPad Air, 27,7 cm (10.9"), 2360 x 1640 pixels, 64 GB, 8 GB, iPadOS 15, Pink

Long summary description Apple iPad Air 5G Apple M LTE 64 GB 27,7 cm (10.9") 8 GB Wi-Fi 6 (802.11ax) iPadOS 15 Pink:

Apple iPad Air. Display diagonal: 27,7 cm (10.9"), Display resolution: 2360 x 1640 pixels, Display technology: LED. Internal storage capacity: 64 GB. Processor family: Apple M, Processor model: M1. Internal memory: 8 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Single camera, Front camera resolution (numeric): 12 MP, Front camera. Top Wi-Fi standard: Wi-Fi 6 (802.11ax). Weight: 462 g. Operating system installed: iPadOS 15. Product colour: Pink

Reasons to buy
Video
Specs
Recommended products
No information available on Reasons to buy
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.