location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple iMac 20-inch Intel® Core™2 Duo 50,8 cm (20") 1680 x 1050 pixels 1 GB DDR2-SDRAM 320 GB AMD Radeon HD 2600 Pro Mac OS X 10.4 Tiger

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
iMac
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
20-inch iMac
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MA877B/A
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘Apple’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39730
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:13:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Apple iMac 20-inch Intel® Core™2 Duo 50,8 cm (20") 1680 x 1050 pixels 1 GB DDR2-SDRAM 320 GB AMD Radeon HD 2600 Pro Mac OS X 10.4 Tiger
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™2 Duo 2,4 GHz
  • - 50,8 cm (20") 1680 x 1050
  • - 1 GB DDR2-SDRAM
  • - 320 GB
  • - AMD Radeon HD 2600 Pro
  • - Mac OS X 10.4 Tiger
Long product name Apple iMac 20-inch Intel® Core™2 Duo 50,8 cm (20") 1680 x 1050 pixels 1 GB DDR2-SDRAM 320 GB AMD Radeon HD 2600 Pro Mac OS X 10.4 Tiger :
The long product name of Apple iMac 20-inch Intel® Core™2 Duo 50,8 cm (20") 1680 x 1050 pixels 1 GB DDR2-SDRAM 320 GB AMD Radeon HD 2600 Pro Mac OS X 10.4 Tiger. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

iMac, Intel Core 2 Duo (2.4GHz, 4MB L2, 800MHz), 1GB DDR2 SDRAM, 320GB SATA 7200 rpm, 20" TFT LCD 1680x1050p, 8x SuperDrive, ATI Radeon HD 2600 Pro 256MB, Mac OS X 10.4.10 Tiger
More>>>
Short summary description Apple iMac 20-inch Intel® Core™2 Duo 50,8 cm (20") 1680 x 1050 pixels 1 GB DDR2-SDRAM 320 GB AMD Radeon HD 2600 Pro Mac OS X 10.4 Tiger:
This short summary of the Apple iMac 20-inch Intel® Core™2 Duo 50,8 cm (20") 1680 x 1050 pixels 1 GB DDR2-SDRAM 320 GB AMD Radeon HD 2600 Pro Mac OS X 10.4 Tiger data-sheet is auto-generated and uses the product title and the first six key specs.

Apple iMac 20-inch, 50,8 cm (20"), Intel® Core™2 Duo, 1 GB, DDR2-SDRAM, 320 GB, Mac OS X 10.4 Tiger

Long summary description Apple iMac 20-inch Intel® Core™2 Duo 50,8 cm (20") 1680 x 1050 pixels 1 GB DDR2-SDRAM 320 GB AMD Radeon HD 2600 Pro Mac OS X 10.4 Tiger:
This is an auto-generated long summary of Apple iMac 20-inch Intel® Core™2 Duo 50,8 cm (20") 1680 x 1050 pixels 1 GB DDR2-SDRAM 320 GB AMD Radeon HD 2600 Pro Mac OS X 10.4 Tiger based on the first three specs of the first five spec groups.

Apple iMac 20-inch. Display diagonal: 50,8 cm (20"), Display resolution: 1680 x 1050 pixels. Processor family: Intel® Core™2 Duo, Processor frequency: 2,4 GHz. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: AMD Radeon HD 2600 Pro. Built-in camera. Operating system installed: Mac OS X 10.4 Tiger

Source Testseek summary Average rating
Reviews
Updated:
2014-12-21 06:24:56
Uk has collected 19 expert reviews for Apple iMac 20-inch Intel® Core™2 Duo 50.8 cm (20") 1680 x 1050 pixels 1 GB DDR2-SDRAM 320 GB AMD Radeon HD 2600 Pro Mac OS X 10.4 Tiger and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
electricpig.co.uk
Updated:
2014-12-21 06:24:45
How do you make Earth’s best computer even more appealing? Apple knows: jack up the spec with Intel’s latest, blisteringly fast dual core processors, give it an anodized aluminium frame, and reduce the price! Well, that’s what it’s done with the iMac a...
Good Superb screen, easy to use, unbelievably sexy.
Bad Not for gamers, can get pricey with upgrades. Lack of Bluray.
Bottom line If ever there was a gadget to illuminate the phrase "once you've had Mac, you never go back", it's the iMac.How do you make Earth’s best computer even more appealing? Apple knows: jack up the spec with Intel’s latest, blisteringly fast...
100%
computerarts.co.uk
Updated:
2014-12-21 06:24:46
Apple iMac The iMac gets a complete redesign and a serious injection of speed under the hood Apple has given its illustrious mid-range desktop Mac range a long-overdue remodelling and a few modest speed bumps. The new machine, like the last one, is a...
80%
expertreviews.co.uk
Updated:
2014-12-21 06:24:47
If Carlsberg made computers, theyd probably be crap compared to Apples. Its not cheap, but its a great computer for all kinds of tasks, and its gorgeous. Swapping white plastic for aluminium while keeping roughly the same shape, the iMacs lates...
80%
alphr.com
Updated:
2014-12-21 06:24:50
A stunning design backed up by great performance and good value for money. For all of Apples various foibles (web ID: 110495), the arrival of a new product is often greeted with genuine excitement. Its impossible to deny the sheer quality of design...
83%
techradar.com
Updated:
2014-12-21 06:24:50
We have two methods to gauge the impact of a new Mac design on the public. The first is find out when our local Apple reseller is expecting stock and then talk to customers about their initial reactions. The second is to set up the new Mac in the offic...
Good Great design, Ease of use...
Bad Lacks space for video editing work...
Bottom line Choosing a video-editing platform from Apples current desktop range is a conundrum. The Mac Pro towers do provide best of class performance but for everyday video editing its a case of overkill. Xeon processors and ECC memory are a needless extrava...
80%
goodgearguide.com.au
Updated:
2014-12-21 06:24:50
Apple has given its iMac range of desktop computers an overhaul, and most of the changes are aesthetic. The gloss white finish that has made the iMac products almost iconic has been replaced with a stunning brushed aluminium and black design and the ca...
Good New aluminium design, new keyboard, good performance, excellent included software package, built-in iSight webcam and microphone...
Bad All-in-one design means minimal upgrades, glossy display, mouse doesnt match colour scheme The Final Word The all-new iMac has been given an aesthetic overhaul and the changes are positive. Its a more than capable machine for general use, and the inc...
Bottom line The all-new iMac has been given an aesthetic overhaul and the changes are positive. Its a more than capable machine for general use, and the included iLife 08 software only sweetens the deal.
80%
Zdnet.com.au
Updated:
2014-12-21 06:24:51
Apples is not the first all-in-one desktop with a glossy screen, an ultrathin keyboard, and a trim profile. But unlike Sonys, HPs, and other all-in-one efforts, no other vendor comes close to Apples near seamless aesthetic. And as the new iMac desi...
Good Bestinclass design and solid feeling, Thin keyboard, More performance and features than many Windowsbased PCs, Robust iLife 08 digital media suite.
Bad No word on means of upgrading to Apples new Leopard OS when its released, Anemic phone support.
Bottom line With its super-elegant new design and a strong configuration, Apples new iMac competes with the PC desktop market better than perhaps any previous Mac to date. Unless youre a gamer or an upgrade enthusiast, we can think of very few reasons not to ma...
82%