location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple MacBook Air Apple M M3 Laptop 38,9 cm (15.3") 16 GB 256 GB SSD Wi-Fi 6E (802.11ax) macOS Sonoma Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
MacBook Air
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
(M3, 2024)
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MacBook Air
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
APLMRYM3TACTO
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Apple’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2024 16:54:03
The date of the most recent change of this product data-sheet in Icecat.
Product Environmental Report (9.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Apple MacBook Air Apple M M3 Laptop 38,9 cm (15.3") 16 GB 256 GB SSD Wi-Fi 6E (802.11ax) macOS Sonoma Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Grey
  • - Apple M M3
  • - 38,9 cm (15.3") 2880 x 1864 pixels IPS LED backlight
  • - 16 GB
  • - 256 GB SSD
  • - Apple GPU
  • - Wi-Fi 6E (802.11ax) Bluetooth 5.3
  • - Lithium Polymer (LiPo) 66,5 Wh 35 W
  • - macOS Sonoma
Warranty: 1‑year limited
Long product name Apple MacBook Air Apple M M3 Laptop 38,9 cm (15.3") 16 GB 256 GB SSD Wi-Fi 6E (802.11ax) macOS Sonoma Grey :
The long product name of Apple MacBook Air Apple M M3 Laptop 38,9 cm (15.3") 16 GB 256 GB SSD Wi-Fi 6E (802.11ax) macOS Sonoma Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CTO MacBook Air, 15.3" Liquid Retina, 2880x1864, Apple M3 8-core CPU, 10-core GPU, 256GB SSD, 16GB unified memory, 2 x Thunderbolt 3, 802.11ax, Bluetooth 5.3, macOS
More>>>
Short summary description Apple MacBook Air Apple M M3 Laptop 38,9 cm (15.3") 16 GB 256 GB SSD Wi-Fi 6E (802.11ax) macOS Sonoma Grey:
This short summary of the Apple MacBook Air Apple M M3 Laptop 38,9 cm (15.3") 16 GB 256 GB SSD Wi-Fi 6E (802.11ax) macOS Sonoma Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Apple MacBook Air , Apple M, 38,9 cm (15.3"), 2880 x 1864 pixels, 16 GB, 256 GB, macOS Sonoma

Long summary description Apple MacBook Air Apple M M3 Laptop 38,9 cm (15.3") 16 GB 256 GB SSD Wi-Fi 6E (802.11ax) macOS Sonoma Grey:
This is an auto-generated long summary of Apple MacBook Air Apple M M3 Laptop 38,9 cm (15.3") 16 GB 256 GB SSD Wi-Fi 6E (802.11ax) macOS Sonoma Grey based on the first three specs of the first five spec groups.

Apple MacBook Air . Product type: Laptop, Form factor: Clamshell. Processor family: Apple M, Processor model: M3. Display diagonal: 38,9 cm (15.3"), Display resolution: 2880 x 1864 pixels. Internal memory: 16 GB. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Apple GPU. Operating system installed: macOS Sonoma. Product colour: Grey. Weight: 1,51 kg

Designed to go places.
Designed to go places.

Superlight and under half an inch thin, MacBook Air fits easily into your life and is built with the planet in mind. MacBook Air with M3 is made with 50 percent recycled materials — an Apple first. And all MacBook Air laptops have a durable recycled aluminum enclosure.

Two perfectly portable sizes.
Two perfectly portable sizes.

Two perfectly portable sizes. The 13‑inch model is the ultimate on‑the‑go laptop, and the 15‑inch model gives you more space onscreen for multitasking.2

Four stellar colors.
Four stellar colors.

Four stellar colors. Your options are out of this world — and each one comes with a matching MagSafe charging cable.

A chipload of power.
A chipload of power.

The moment you open your MacBook Air, it’s ready for whatever you throw at it. And no matter how intense the workload, it stays silent thanks to a fanless design. Whether you’re multitasking between apps, editing videos in iMovie, or playing Baldur’s Gate 3 in Game Mode, the M3 chip brings more speed and fluidity to everything you do.

MacBook Air with M3 leverages the incredible AI performance of the Neural Engine to deliver intelligent macOS features that enhance productivity and creativity, including powerful camera features, real-time speech to text, and visual understanding.

And with access to a broad ecosystem of apps that deliver advanced AI features, users can do everything from checking their homework with AI Math Assistance in Goodnotes, to automatically enhancing photos in Pixelmator Pro, to removing background noise from a video using CapCut.

A battery that goes all day. Both MacBook Air with M2 and MacBook Air with M3 provide up to 18 hours of battery life, so you can leave the power adapter at home.

New to Mac?
New to Mac?

If you love iPhone, you’ll love Mac. Mac is designed to be just as easy to learn as iPhone. And whether you’re copying text on your phone to paste on your Mac, chatting with friends in Messages, or locating devices with Find My — when you use Mac with iPhone, they work seamlessly together.

Setup is a breeze.
Setup is a breeze.

Setup is a breeze. Easily move files, apps, and more from your old PC or Mac with Migration Assistant. And if you need any help, Apple Support is always just an online chat, phone call, or in‑store appointment away.

Access files anywhere with iCloud.
Access files anywhere with iCloud.

Access files anywhere with iCloud. iCloud lets you store all your photos, contacts, and documents so they’re available on all your devices. Start a to‑do list on your iPhone and check off items on your MacBook Air — and so much more.

Powerful apps built in.
Powerful apps built in.

Powerful apps built in. Mac comes with apps like FaceTime, Freeform, Photos, and Keynote that let you get to work creating and collaborating on your next big idea.

Mac is built to last.
Mac is built to last.

Mac is built to last. Made with durable recycled aluminum enclosures, Mac laptops are ready for anything. And free macOS software updates can keep your Mac running smoothly and securely for years to come.

Yep, Mac does that.
Yep, Mac does that.

Yep, Mac does that. It’s not just MacBook Air. Every Mac is designed to be this easy, powerful, and amazing.

Let’s be clear. It’s brilliant.
Let’s be clear. It’s brilliant.

The Liquid Retina display on MacBook Air is a sight to behold, with support for 1 billion colors and up to 2x the resolution of comparable PC laptops. Photos and videos pop with rich contrast and sharp detail, and text appears supercrisp for easy reading.

High-definition camera.
High-definition camera.

High-definition camera. Look your best with the 1080p FaceTime HD camera, whether you’re catching up with friends and family or collaborating with coworkers around the globe.

Immersive sound system.
Immersive sound system.

Immersive sound system. The speakers on MacBook Air support Spatial Audio along with Dolby Atmos, so you can enjoy three-dimensional soundstages for music and movies.

Connections on full display.
Connections on full display.

The MagSafe charging cable easily attaches and detaches with magnets, preventing any unintended flights. Two Thunderbolt ports let you connect high-speed accessories and charge your Mac. And the headphone jack supports high‑impedance headphones. With the M3 model, you can access Wi‑Fi 6E, which has up to 2x faster throughput compared to Wi‑Fi 6.

Unlock it all with the touch of your finger.
Unlock it all with the touch of your finger.

The comfortable and quiet backlit Magic Keyboard comes with full-height function keys and Touch ID, which gives you a fast, easy, and secure way to unlock your Mac and sign in to apps and sites — all at the touch of a finger.