location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC SY100K250DL-PD uninterruptible power supply (UPS) 100 kVA 100000 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SY100K250DL-PD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SY100K250DL-PD show
Show alternative article codes used in the online market place
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39377
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Mar 2024 08:11:04
The date of the most recent change of this product data-sheet in Icecat.
Long product name APC SY100K250DL-PD uninterruptible power supply (UPS) 100 kVA 100000 W :
The long product name of APC SY100K250DL-PD uninterruptible power supply (UPS) 100 kVA 100000 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Symmetra PX 100kW Scalable to 250kW with Left Mounted Maintenance Bypass and Distribution
More>>>
APC SY100K250DL-PD uninterruptible power supply (UPS) 100 kVA 100000 W:
The official description of APC SY100K250DL-PD uninterruptible power supply (UPS) 100 kVA 100000 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Symmetra PX 100kW Scalable to 250kW with Left Mounted Maintenance Bypass and Distribution

InfraStruXure Central compatible
Enables centralized management via APC InfraStruXure® Central.

Battery failure notification
Provides early-warning fault analysis on batteries enabling timely preventive maintenance

Modular design
Increases adaptability with an open architecture configurable to any IT environment.

Modular design
Modular construction - can be deployed as a non-standby and migrate to a standby (UPS) system.

Dual mains input
Increases availability by allowing the UPS to be connected to two separate power sources.

SmartSlot
Customize UPS capabilities with management cards.

Hot-swappable intelligence modules
Ensures clean, uninterrupted power to protected equipment during Intelligence Module replacement.

Hot-swappable batteries
Ensures clean, uninterrupted power to protected equipment while batteries are being replaced

Configurable for N+1 internal redundancy
Provides high availabilty through redundancy by allowing configuration with one more Power Module than is necessary to support the connected load.

Automatic self-test
Periodic battery self-test ensures early detection of a battery that needs to be replaced.

Battery modules connected in parallel
Delivers higher availability through redundant batteries.

Temperature-compensated battery charging
Prolongs battery life by regulating the charge voltage according to battery temperature.

Short summary description APC SY100K250DL-PD uninterruptible power supply (UPS) 100 kVA 100000 W:
This short summary of the APC SY100K250DL-PD uninterruptible power supply (UPS) 100 kVA 100000 W data-sheet is auto-generated and uses the product title and the first six key specs.

APC SY100K250DL-PD, 100 kVA, 100000 W, 40/70 Hz, 3,50 h, Black, cUL Listed,CE,EN 50091-1,EN/IEC 62040-3,EN/IEC 62040-1-1,FCC Part 15 Class A,UL Listed,VFI-SS-111

Long summary description APC SY100K250DL-PD uninterruptible power supply (UPS) 100 kVA 100000 W:
This is an auto-generated long summary of APC SY100K250DL-PD uninterruptible power supply (UPS) 100 kVA 100000 W based on the first three specs of the first five spec groups.

APC SY100K250DL-PD. Output power capacity: 100 kVA, Output power: 100000 W, Input frequency: 40/70 Hz. Battery recharge time: 3,50 h. Product colour: Black, Certification: cUL Listed,CE,EN 50091-1,EN/IEC 62040-3,EN/IEC 62040-1-1,FCC Part 15 Class A,UL Listed,VFI-SS-111. Weight: 2632,7 kg. Battery type: VRLA, Interface: Smart-Slot, Output connections: 1x Hard Wire 4-wire (3PH + G) 1x Hard Wire 5-wire (3PH + N + G)

Features
Output power capacity *
100 kVA
Output power *
100000 W
Input frequency *
40/70 Hz
Emergency Power Off (EPO)
Yes
Battery
Battery recharge time
3,50 h
Hot-swap battery
Yes
Design
Product colour *
Black
Certification
cUL Listed,CE,EN 50091-1,EN/IEC 62040-3,EN/IEC 62040-1-1,FCC Part 15 Class A,UL Listed,VFI-SS-111
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operational conditions
Storage temperature (T-T)
-15 - 40 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Weight & dimensions
Weight
2632,7 kg
Other features
Battery type
VRLA
Interface
Smart-Slot
Output connections
1x Hard Wire 4-wire (3PH + G) 1x Hard Wire 5-wire (3PH + N + G)
Input connection type
Hard Wire 4-wire (3PH + G), Hard Wire 5-wire (3PH + N + G)
Dimensions (WxDxH)
2350 x 1070 x 1991 mm
Package dimensions (WxDxH)
2990 x 1270 x 2150 mm
Country Distributor
Nederland 4 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Suomi 2 distributor(s)
Belgium 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)