location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Smart-UPS VT uninterruptible power supply (UPS) 15 kVA 12000 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Smart-UPS VT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SUVTP15KH
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64268
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name APC Smart-UPS VT uninterruptible power supply (UPS) 15 kVA 12000 W :
The long product name of APC Smart-UPS VT uninterruptible power supply (UPS) 15 kVA 12000 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Smart-UPS VT, 12 kW / 15 kVA, 27.3 min HL, 9.7 min FL, 396.82kg
More>>>
APC Smart-UPS VT uninterruptible power supply (UPS) 15 kVA 12000 W:
The official description of APC Smart-UPS VT uninterruptible power supply (UPS) 15 kVA 12000 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Parallel-capacity capable
Increases total power capacity by using multiple UPSs simultaneously.

Parallel-redundant capable
Power the connected equipment with multiple UPSs to increase system redundancy

Dual mains input
Increases availability by allowing the UPS to be connected to two separate power sources.

Scalable runtime
Allows additional run time to be quickly added as needed.

Hot-swappable batteries
Ensures clean, uninterrupted power to protected equipment while batteries are being replaced

Generator compatible
Ensures clean, uninterrupted power to protected equipment when generator power is used.

Automatic internal bypass
Supplies utility power to the connected loads in the event of a UPS overload condition or fault.

Battery modules connected in parallel
Delivers higher availability through redundant batteries.

User-replaceable batteries
Increases availability by allowing a trained user to perform upgrades and replacements of the batteries reducing Mean Time to Repair (MTTR)

Battery replacement without tools
Allows quick, easy battery replacement.

Automatic self-test
Periodic battery self-test ensures early detection of a battery that needs to be replaced.

Shippable with modules installed
Enables pre-installation UPS staging and testing and faster installation.

Modular design
Provides fast serviceability and reduced maintenance requirements via self-diagnosing, field-replaceable modules.

Short summary description APC Smart-UPS VT uninterruptible power supply (UPS) 15 kVA 12000 W:
This short summary of the APC Smart-UPS VT uninterruptible power supply (UPS) 15 kVA 12000 W data-sheet is auto-generated and uses the product title and the first six key specs.

APC Smart-UPS VT, 15 kVA, 12000 W, 40/70 Hz, 54 dB, 9,7 min, 27,3 min

Long summary description APC Smart-UPS VT uninterruptible power supply (UPS) 15 kVA 12000 W:
This is an auto-generated long summary of APC Smart-UPS VT uninterruptible power supply (UPS) 15 kVA 12000 W based on the first three specs of the first five spec groups.

APC Smart-UPS VT. Output power capacity: 15 kVA, Output power: 12000 W, Input frequency: 40/70 Hz. Typical backup time at full load: 9,7 min, Typical backup time at half load: 27,3 min, Battery recharge time: 5 h. Product colour: Black, Certification: C-tick,CE,EN 50091-2,EN/IEC 62040-3,IEC 61000-3-2,IEC 61000-3-3,ISO 14001,ISO 9001,VFI-SS-112. Weight: 396,8 kg, Package weight: 428,2 kg. Quantity per pallet: 1 pc(s)

Features
Output power capacity *
15 kVA
Output power *
12000 W
Input frequency *
40/70 Hz
Emergency Power Off (EPO)
Yes
Noise level
54 dB
Audible alarm(s)
Yes
Ports & interfaces
Serial ports quantity
1
Battery
Typical backup time at full load
9,7 min
Typical backup time at half load
27,3 min
Battery recharge time
5 h
Replacement battery cartridge
2
Design
Product colour *
Black
Design
Certification
C-tick,CE,EN 50091-2,EN/IEC 62040-3,IEC 61000-3-2,IEC 61000-3-3,ISO 14001,ISO 9001,VFI-SS-112
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-50 - 45 °C
Operating altitude
0 - 999,9 m
Non-operating altitude
0 - 15000 m
Weight & dimensions
Weight
396,8 kg
Package weight
428,2 kg
Logistics data
Quantity per pallet
1 pc(s)
Other features
Battery type
VRLA
Interface
RS-232, Smart-Slot
Output connections
- Hard Wire 4-wire (3PH + G) - Hard Wire 5-wire (3PH + N + G)
Input connection type
3PH + N + G
Dimensions (WxDxH)
352 x 838 x 1490 mm
Nominal input voltage
400 V
Package dimensions (WxDxH)
650 x 1062 x 1643 mm
Brand Image Product code Product Stock Price from
APC Smart-UPS VT uninterruptible power supply (UPS) 20 kVA 16000 W APC Smart-UPS VT uninterruptible power supply (UPS) 20 kVA 16000 W
(show image)
SUVTP20KH Smart-UPS VT 0.00
(excl. VAT)
0 (incl. VAT)
APC Smart-UPS VT uninterruptible power supply (UPS) 40 kVA 32000 W APC Smart-UPS VT uninterruptible power supply (UPS) 40 kVA 32000 W
(show image)
SUVTP40KH Smart-UPS VT 0.00
(excl. VAT)
0 (incl. VAT)
APC Smart-UPS VT uninterruptible power supply (UPS) 10 kVA 8000 W APC Smart-UPS VT uninterruptible power supply (UPS) 10 kVA 8000 W
(show image)
SUVTP10KH Smart-UPS VT 0.00
(excl. VAT)
0 (incl. VAT)
APC Smart-UPS VT uninterruptible power supply (UPS) 30 kVA 24000 W APC Smart-UPS VT uninterruptible power supply (UPS) 30 kVA 24000 W
(show image)
SUVTR30KH5B5S Smart-UPS VT 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Magyarország 2 distributor(s)