location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Smart-UPS XL 3000VA 230V Tower (5U) uninterruptible power supply (UPS) 3 kVA 2700 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Smart-UPS XL 3000VA 230V Tower (5U)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SUA3000XLI show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304230939 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103760
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 May 2023 11:56:07
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name APC Smart-UPS XL 3000VA 230V Tower (5U) uninterruptible power supply (UPS) 3 kVA 2700 W :
The long product name of APC Smart-UPS XL 3000VA 230V Tower (5U) uninterruptible power supply (UPS) 3 kVA 2700 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Smart-UPS XL 3000VA 230V Tower (5U)
More>>>
APC Smart-UPS XL 3000VA 230V Tower (5U) uninterruptible power supply (UPS) 3 kVA 2700 W:
The official description of APC Smart-UPS XL 3000VA 230V Tower (5U) uninterruptible power supply (UPS) 3 kVA 2700 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Smart-UPS XL, 3000VA/2700W, Input 230V/Output 230V, Interface Port DB-9 RS-232, SmartSlot, Extended runtime model

Short summary description APC Smart-UPS XL 3000VA 230V Tower (5U) uninterruptible power supply (UPS) 3 kVA 2700 W:
This short summary of the APC Smart-UPS XL 3000VA 230V Tower (5U) uninterruptible power supply (UPS) 3 kVA 2700 W data-sheet is auto-generated and uses the product title and the first six key specs.

APC Smart-UPS XL 3000VA 230V Tower (5U), 3 kVA, 2700 W, 480 J, Sealed Lead Acid (VRLA), 5,5 min, 13,6 min

Long summary description APC Smart-UPS XL 3000VA 230V Tower (5U) uninterruptible power supply (UPS) 3 kVA 2700 W:
This is an auto-generated long summary of APC Smart-UPS XL 3000VA 230V Tower (5U) uninterruptible power supply (UPS) 3 kVA 2700 W based on the first three specs of the first five spec groups.

APC Smart-UPS XL 3000VA 230V Tower (5U). Output power capacity: 3 kVA, Output power: 2700 W, Surge energy rating: 480 J. Battery technology: Sealed Lead Acid (VRLA), Typical backup time at full load: 5,5 min, Typical backup time at half load: 13,6 min. Weight: 55 kg. Output connections: - (8) 320 C13 - (1) 320 C19 , Input connection type: IEC-320 C20, Dimensions (WxDxH): 196 x 503 x 432 mm

Features
Output power capacity *
3 kVA
Output power *
2700 W
Surge energy rating
480 J
Emergency Power Off (EPO)
Yes
Audible alarm(s)
Yes
Battery
Battery technology
Sealed Lead Acid (VRLA)
Typical backup time at full load
5,5 min
Battery
Typical backup time at half load
13,6 min
Weight & dimensions
Weight
55 kg
Other features
Output connections
- (8) 320 C13 - (1) 320 C19
Input connection type
IEC-320 C20
Dimensions (WxDxH)
196 x 503 x 432 mm
Nominal output voltage
230 V
Output voltage note
220: 230 / 240
Nominal input voltage
230 V
Brand Image Product code Product Stock Price from
APC BE550G uninterruptible power supply (UPS) 0,55 kVA 330 W APC BE550G uninterruptible power supply (UPS) 0,55 kVA 330 W
(show image)
BE550G BE550G 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 2 distributor(s)
Magyarország 2 distributor(s)
Polska 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)