location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Smart-UPS uninterruptible power supply (UPS) Line-Interactive 3 kVA 2700 W 9 AC outlet(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Smart-UPS X SMX3000RMHV2UNC - 3000VA, 8x C13, 1x C19, USB, NMC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SMX3000RMHV2UNC show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304272694 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 369460
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Aug 2024 20:26:59
The date of the most recent change of this product data-sheet in Icecat.
External Battery Pack Installation (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Environmental Profile (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Installation Guide Smart-UPS (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points APC Smart-UPS uninterruptible power supply (UPS) Line-Interactive 3 kVA 2700 W 9 AC outlet(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Line-Interactive
  • - 3 kVA 2700 W
  • - Waveform: Sine
  • - 9 AC outlet(s)
  • - Sealed Lead Acid (VRLA)
  • - Rackmount/Tower Black
Warranty: 3 years repair or replace (excluding battery) and 2 years for battery
Long product name APC Smart-UPS uninterruptible power supply (UPS) Line-Interactive 3 kVA 2700 W 9 AC outlet(s) :
The long product name of APC Smart-UPS uninterruptible power supply (UPS) Line-Interactive 3 kVA 2700 W 9 AC outlet(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Smart-UPS X SMX3000RMHV2UNC - 3000VA, 8x C13, 1x C19, USB, NMC
More>>>
APC Smart-UPS uninterruptible power supply (UPS) Line-Interactive 3 kVA 2700 W 9 AC outlet(s):
The official description of APC Smart-UPS uninterruptible power supply (UPS) Line-Interactive 3 kVA 2700 W 9 AC outlet(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Always stay online and prevent data loss
As soon as the power goes out, an APC Smart-UPS immediately provides emergency power to all connected equipment. Because an APC UPS does this automatically, you prevent unwanted failure of, for example, a PC, server or switch. With the APC PowerChute Network shutdown software you can even have critical IT hardware shut down automatically and in a controlled manner when the battery of the UPS is almost empty. This way you prevent data loss, downtime and physical damage to hardware.

Extend the runtime
You can easily increase the number of minutes that the APC SMX UPS can independently supply emergency power by connecting external battery packs (SMX120RMBP2U). A runtime of several hours is even possible.

Safety
In addition, a Smart-UPS protects connected devices against peak voltage caused by lightning, among other things. This APC emergency power supply is ideally suited for (small) business use.

Manage your Smart-UPS
Thanks to the pre-installed network card (ap9641), you can easily connect the APC UPS to the network. This way you can monitor and manage the UPS remotely (SNMP) and the UPS can send a shutdown signal to multiple physical and/or virtual servers using PowerChute Network Shutdown software.

PowerChute Network Shutdown
PowerChute Network Shutdown is UPS management software that works with the UPS Network Management Card to protect Windows, Linux and Host ESXi, as well as hyperconverged and virtual infrastructure*. In the event of a power outage, PowerChute can properly shut down your virtual machines and the preconfigured boot sequence ensures they are turned back on.

*An additional license is required for HCI and virtual machine support:
1 year: SWPCNS1Y-DIGI
Up to (Replace the bold number in the article number for the desired variant)
6 years: SWPCNS6Y-DIGI

Remote management and monitoring of your network
The network card can be managed remotely via the easy-to-use web browser interface, remote management software EcoStruxure™ IT (SFTWES1-DIGI) or other SNMP-compatible system. Tip EcoStruxure™ IT also includes the functionalities of the support contract below.

Support contract
The optional network card support contract license* ensures you are always up to date and secure and includes additional benefits such as frequent updates with:
• New and improved features
• Security updates
• Advanced support
(The support contract functionality is included free of charge in the first year of the UPS)

*The above license and available in the variants:
1 year: SWNMC3SU-1Y-DIGI
Up to (Replace the bold number in the article number for the desired variant)
6 years: SWNMC3SU-6Y-DIGI

Ease of use
By means of physical buttons and an LCD screen make it possible to set and read the basic functionalities.

Rack/tower convertible
The APC Smart-UPS SMX is rack/tower convertible. Because both the feet and the 4-post rack mounting brackets are included, you can mount it in a rack or place it upright.

Extend the lifespan
The internal battery cartridge (APCRBC117) can be replaced easily, safely and independently by the user. This without having to switch off the APC SMX3000RMHV2UNC or connected equipment. This way you can easily and cheaply extend the lifespan of the APC Smart-UPS and your equipment always remains online.

Warranty extension
The manufacturer's warranty of the SMX3000RMHV2UNC is 3 years, with the exception of the battery cartridge, which has a 2-year manufacturer's warranty. Both are extended by 3 years to 6 and 5 years respectively with the APC service pack (WBEXTWAR3YR-SP-04).

Switched Outlet Groups: Remote reboot and phased start-up
Thanks to the Switched Outlet Groups, it is possible to configure a phased/delayed power-on per UPS outlet group. This reduces the peak load on the UPS and brings it closer to the constant load, which limits oversizing of the UPS.

It is also possible to reset a group of multiple UPS outputs and the equipment connected to them. If a network card (ap9640) is used in combination with Ecostruxure IT Expert (SFTWES1-DIGI), this can even be done remotely.

You also cannot eliminate critical loads; This way you extend the runtime for critical equipment.

Green Premium
This label verrepresents Schneider Electric's commitment to delivering products with best-in-class environmental performance. Green Premium promises to comply with the latest regulations, transparency on environmental effects and circular and low CO2 emission products.

Green Premium:
- Stands for an energy-efficient product that helps our customers achieve their CO2 reduction goals and save energy costs at the same time. The energy efficiency of this product is at least 10% higher than the market average.

- Provides insight into the environmental effects of the product, this data is available 24/7 via the digital product environmental profile, see https://checkaproduct.se.com/

- Commits to minimal use of hazardous substances within and beyond regulatory compliance (RoHS-/REACh)

Included in the box
1x SMX3000RMHV2UNC
1x USB cable
2x C13 to C14 power cord 2 meters
1x Schuko to C19 input power cord 2 meters
1x C19 to C20 power cord 2.5 meters
1x Software CD with PowerChute Network Shutdown Edition
1x Documentation CD
1x British BS1363A to C19 input power cord
2x 4 post rack mounting brackets
1x Temperature sensor

Availability
Boost and Trim Automatic Voltage Regulation (AVR)
Gives higher application availability by correcting low and high voltage conditions without using the battery.

Intelligent battery management
Maximizes battery performance, life, and reliability through intelligent, precision charging.

Power conditioning
Protects connected loads from surges, spikes, lightning, and other power disturbances.

Temperature-compensated battery charging
Prolongs battery life by regulating the charge voltage according to battery temperature.

Automatic restart of loads after UPS shutdown
Automatically starts up the connected equipment upon the return of utility power.

Automatic self-test
Periodic battery self-test ensures early detection of a battery that needs to be replaced.

Disconnected battery notification
Warns when a battery is not available to provide backup power.

Manageability
Network manageable
Provides remote management of the UPS over the network.

Audible alarms
Actively let you know if the unit is on battery, if the battery is low or if there is an overload condition.

LED status indicators
Quickly understand unit and power status with visual indicators.

Serial Connectivity
Provides management of the UPS via a serial port.

USB connectivity
Provides management of the UPS via a USB port (not available on all models).

Disconnected battery notification
Warns when a battery is not available to provide backup power.

Serviceability
User-replaceable batteries
Increases availability by allowing a trained user to perform upgrades and replacements of the batteries reducing Mean Time to Repair (MTTR)

Hot-swappable batteries
Ensures clean, uninterrupted power to protected equipment while batteries are being replaced

Predictive failure notification
Provides early-warning fault analysis ensuring proactive component replacement.

Resettable circuit breakers
Enables a quick recovery from overload events.

Battery failure notification
Provides early-warning fault analysis on batteries enabling timely preventive maintenance

Adaptability
Adjustable voltage-transfer points
Maximizes useful battery life by widening the input voltage window or tightening the output voltage regulation.

Adjustable voltage sensitivity
Provides the ability to adapt the UPS for optimal performance in specific power environments or generator applications.

Safety
Safety-agency approved
Ensures the product has been tested and approved to work safely with the connected service provider equipment and within the specified environment.

Short summary description APC Smart-UPS uninterruptible power supply (UPS) Line-Interactive 3 kVA 2700 W 9 AC outlet(s):
This short summary of the APC Smart-UPS uninterruptible power supply (UPS) Line-Interactive 3 kVA 2700 W 9 AC outlet(s) data-sheet is auto-generated and uses the product title and the first six key specs.

APC Smart-UPS, Line-Interactive, 3 kVA, 2700 W, Sine, 50/60 Hz, 208 V

Long summary description APC Smart-UPS uninterruptible power supply (UPS) Line-Interactive 3 kVA 2700 W 9 AC outlet(s):
This is an auto-generated long summary of APC Smart-UPS uninterruptible power supply (UPS) Line-Interactive 3 kVA 2700 W 9 AC outlet(s) based on the first three specs of the first five spec groups.

APC Smart-UPS. UPS topology: Line-Interactive, Output power capacity: 3 kVA, Output power: 2700 W. AC outlet types: C13 coupler, C19 coupler, Power plug: C20 coupler, AC outlets quantity: 9 AC outlet(s). Battery technology: Sealed Lead Acid (VRLA), Battery capacity: 738 VAh, Typical backup time at full load: 6,25 min. Form factor: Rackmount/Tower, Product colour: Black, Rack capacity: 2U. Width: 432 mm, Depth: 667 mm, Height: 85 mm

Features
UPS topology *
Line-Interactive
Output power capacity *
3 kVA
Output power *
2700 W
Waveform *
Sine
Input frequency *
50/60 Hz
Output operation voltage (min)
208 V
Output operation voltage (max)
240 V
Output frequency regulation
50/60 Hz
Automatic Voltage Regulation (AVR)
Yes
Surge energy rating
645 J
Hold time (min)
2 ms
Hold time (max)
10 ms
Efficiency
98,5%
Emergency Power Off (EPO)
Yes
Noise level
55 dB
Surge protection
Yes
Audible alarm(s)
Yes
Auto-restart
Yes
Ports & interfaces
AC outlet types
C13 coupler, C19 coupler
Power plug
C20 coupler
AC outlets quantity
9 AC outlet(s)
Number of output IEC jumpers
2
SmartSlot
Yes
Battery
Battery technology
Sealed Lead Acid (VRLA)
Battery capacity
738 VAh
Typical backup time at full load
6,25 min
Typical backup time at half load
18 min
Battery life (max)
5 year(s)
Battery recharge time
3 h
Hot-swap battery
Yes
Automatic battery test
Yes
Design
Form factor *
Rackmount/Tower
Design
Rack capacity
2U
Cable length
2,44 m
Product colour *
Black
LED indicators
Battery replacement
Certification
C-tick, CE, EN 50091-1, EN 50091-2, EN 55022 Class A, EN 60950, FCC Part 15 Class A, GOST, IRAM, UL 1778, VDE, REACH, PEP, EOLI
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 45 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 3000 m
Non-operating altitude
0 - 15000 m
Technical details
Sustainability certificates
Green Premium
Compliance certificates
RoHS
Weight & dimensions
Width
432 mm
Depth
667 mm
Height
85 mm
Weight
37,3 kg
Package width
596 mm
Package depth
869 mm
Package height
85 mm
Package weight
45,4 kg
Packaging data
Rack mount kit
Yes
Cables included
RS-232
Temperature sensor
Yes
Manual
Yes
Software CD
Yes
Logistics data
Quantity per pallet
8 pc(s)
Harmonized System (HS) code
85078000
Other features
Nominal output voltage
230 V
Nominal input voltage
230 V
Country Distributor
Nederland 6 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 7 distributor(s)
Polska 3 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 4 distributor(s)
Deutschland 4 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)