location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC SMT1500R2I-6W uninterruptible power supply (UPS) Line-Interactive 1,5 kVA 1 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SMT1500R2I-6W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SMT1500R2I-6W-KTS
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7330381448454 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66355
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points APC SMT1500R2I-6W uninterruptible power supply (UPS) Line-Interactive 1,5 kVA 1 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Line-Interactive
  • - 1,5 kVA 1 W
  • - Waveform: Sine
  • - 432 Ah
  • - Rackmount Black
Warranty: 6 year
Long product name APC SMT1500R2I-6W uninterruptible power supply (UPS) Line-Interactive 1,5 kVA 1 W :
The long product name of APC SMT1500R2I-6W uninterruptible power supply (UPS) Line-Interactive 1,5 kVA 1 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

APC Smart-UPS, Line Interactive, 1500VA, Rackmount 2U, 230V, 4x IEC C13 outlets, SmartSlot, 6-year warranty, AVR, LCD
More>>>
APC SMT1500R2I-6W uninterruptible power supply (UPS) Line-Interactive 1,5 kVA 1 W:
The official description of APC SMT1500R2I-6W uninterruptible power supply (UPS) Line-Interactive 1,5 kVA 1 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Intuitive LCD interface

Provides clear and accurate information in multiple languages with the ability to configure the UPS locally with easy to use navigation keys.

Predictive replace battery date

Dynamically provides the month and year when battery replacement is recommended to aide in long term maintenance planning.

Green mode

Patent-pending operating mode that bypasses unused electrical components in good power conditions to achieve very high operating efficiency without sacrificing any protection.

Energy meter

Provides actual kilowatt hours of usage for energy conscious users.

Pure sine wave output on battery

Simulates utility power to provide the highest degree of compatibility for active PFC (power factor corrected) servers and sensitive electronics.

Single switched outlet group

Single outlet group that may be controlled separately from the UPS for discrete reboot of hung devices, sequenced on/off and non-critical load shedding.

High online efficiency

Reduces utlility costs, generates less heat.

SmartSlot

Customize UPS capabilities with management cards.

Cold-start capable

Provides temporary battery power when the utility power is out.

Temperature-compensated battery charging

Prolongs battery life by regulating the charge voltage according to battery temperature.

Short summary description APC SMT1500R2I-6W uninterruptible power supply (UPS) Line-Interactive 1,5 kVA 1 W:
This short summary of the APC SMT1500R2I-6W uninterruptible power supply (UPS) Line-Interactive 1,5 kVA 1 W data-sheet is auto-generated and uses the product title and the first six key specs.

APC SMT1500R2I-6W, Line-Interactive, 1,5 kVA, 1 W, Sine, 151 V, 302 V

Long summary description APC SMT1500R2I-6W uninterruptible power supply (UPS) Line-Interactive 1,5 kVA 1 W:
This is an auto-generated long summary of APC SMT1500R2I-6W uninterruptible power supply (UPS) Line-Interactive 1,5 kVA 1 W based on the first three specs of the first five spec groups.

APC SMT1500R2I-6W. UPS topology: Line-Interactive, Output power capacity: 1,5 kVA, Output power: 1 W. Battery capacity: 432 Ah, Battery life (max): 6 year(s), Battery recharge time: 3 h. Form factor: Rackmount, Product colour: Black, Display type: LCD

Features
UPS topology *
Line-Interactive
Output power capacity *
1,5 kVA
Output power *
1 W
Waveform *
Sine
Input operation voltage (min) *
151 V
Input operation voltage (max) *
302 V
Input frequency *
50/60 Hz
Output operation voltage (min)
220 V
Output operation voltage (max)
240 V
Output frequency
47/53 Hz
Response time
2 ms
Ports & interfaces
Number of output IEC jumpers
3
Battery
Battery capacity
432 Ah
Number of battery cells
1
Battery life (max)
6 year(s)
Battery recharge time
3 h
Design
Form factor *
Rackmount
Product colour *
Black
Display type
LCD
Certification
C-Tick CE TÜV VDE
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Country Distributor
United Kingdom 1 distributor(s)