location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC PM1WU2-GR surge protector White 1 AC outlet(s) 230 V

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PM1WU2-GR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PM1WU2-GR show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304334750 show
Category:
Appliance designed to protect electrical devices from voltage spikes. A surge protector attempts to limit the voltage supplied to an electric device by either blocking or by shorting to ground any unwanted voltages above a safe threshold.
Surge Protectors Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 219391
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:32:29
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points APC PM1WU2-GR surge protector White 1 AC outlet(s) 230 V
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 918 J 1 AC outlet(s) 230 V
  • - USB charging
  • - White
Long product name APC PM1WU2-GR surge protector White 1 AC outlet(s) 230 V :
The long product name of APC PM1WU2-GR surge protector White 1 AC outlet(s) 230 V. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Essential SurgeArrest 1 Outlet 230V, 2 Port USB Charger
More>>>
APC PM1WU2-GR surge protector White 1 AC outlet(s) 230 V:
The official description of APC PM1WU2-GR surge protector White 1 AC outlet(s) 230 V as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Catastrophic Event Protection
SurgeArrest components such as MOVs and Thermal fuse ensure instantaneous reaction to lightning strikes and wiring faults. If the surge components are damaged due to power spike or over voltage, excess power cannot reach your equipment. Unlike the APC SurgeArrest products, most surge suppressors continue to let power through even after circuits have been damaged, leaving your equipment exposed to other damaging surges.

EMI and RFI noise filtering

Reduces line noise that can cause data loss and keyboard errors.

IEEE let-through ratings and regulatory agency compliance

APC surge protectors undergo stringent testing by IEEE, and are awarded "let-through ratings", which indicate the maximum voltage level that can possibly reach your equipment after a surge or voltage spike has passed through a surge protector. Lower IEEE let-through ratings indicate better protection and performance. The APC Essential SurgeArrest series offers optimal performance with a let-through rating of less than 330V for North American products, and a rating of less than 15% for products sold worldwide. All APC products comply with local agency safety requirements, including UL in North America and CE/Kema/Gost/C-tick/A-Tick/Telepermit in their respective regions.

Protection working indicator

SurgeArrest will warn you if its circuitry has been damaged by heavy strike or power line surge and it is unable to provide 100% protection. If still under warranty, APC will then replace your damaged SurgeArrest free of charge.

Building Wiring Fault Indicator
This LED informs users of potentially dangerous wiring problems in the wall circuit.

Catastrophic Event Protection

SurgeArrest components such as MOVs and Thermal fuse ensure instantaneous reaction to lightning strikes and wiring faults. If the surge components are damaged due to power spike or over voltage, excess power cannot reach your equipment. Unlike the APC SurgeArrest products, most surge suppressors continue to let power through even after circuits have been damaged, leaving your equipment exposed to other damaging surges.

Fail Safe Mode
Most other surge suppressors continue to let power through even after their circuits have been damaged, leaving your equipment exposed to future surges. APC's SurgeArrest fail safe, which means that once the circuit of an APC SurgeArrest has been compromised the unit disconnects equipment from the power supply ensuring that no damaging surges reach your equipment.

IEEE let-through ratings and regulatory agency compliance
APC surge protectors undergo stringent testing by IEEE, and are awarded "let-through ratings", which indicate the maximum voltage level that can possibly reach your equipment after a surge or voltage spike has passed through an electric surge protector. Lower IEEE let-through ratings indicate better protection and performance. The APC Essential SurgeArrest series offers optimal performance with a let-through rating of less than 330V to 500V for North American products, and a rating of less than 15% for products sold worldwide. All APC products comply with local agency safety requirements, including UL in North America and CE/Kema/Gost/C-tick/A-Tick/Telepermit in their respective regions.

Lightning and Surge Protection
To prevent damage to your equipment from electric power surges and spikes.

Noise Filtering
Attenuates EMI/RFI line noise that can cause data errors and keyboard lockups, ensuring better performance of protected equipment.

Data-line Protection

Protection of data lines (Ethernet, Coaxial and Phone lines) ensures complete protection of your equipment from surges. It is very important to protect your equipment from “back door” electric surges traveling through data lines, as they can be as damaging to your equipment as surges traveling over power lines.

Short summary description APC PM1WU2-GR surge protector White 1 AC outlet(s) 230 V:
This short summary of the APC PM1WU2-GR surge protector White 1 AC outlet(s) 230 V data-sheet is auto-generated and uses the product title and the first six key specs.

APC PM1WU2-GR, 918 J, 1 AC outlet(s), 230 V, 50± 5 Hz, White, 150 g

Long summary description APC PM1WU2-GR surge protector White 1 AC outlet(s) 230 V:
This is an auto-generated long summary of APC PM1WU2-GR surge protector White 1 AC outlet(s) 230 V based on the first three specs of the first five spec groups.

APC PM1WU2-GR. Surge energy rating: 918 J, AC outlets quantity: 1 AC outlet(s), Nominal input voltage: 230 V. Product colour: White. Weight: 150 g, Width: 63 mm, Depth: 14,5 mm

Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 07:40:58
Uk has collected 1 expert review for APC PM1WU2-GR surge protector White 1 AC outlet(s) 230 V and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Brand Image Product code Product Stock Price from
APC SurgeArrest White 1 AC outlet(s) 230 V APC SurgeArrest White 1 AC outlet(s) 230 V
(show image)
PM1W-GR SurgeArrest 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
España 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 3 distributor(s)
Deutschland 2 distributor(s)
Polska 1 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Danmark 2 distributor(s)
México 1 distributor(s)