American Tourister logo

American Tourister Bon Air Spinner Navy 91 L Polypropylene (PP)

Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13278
Info modified on:
14 Mar 2024, 19:53:36
Warranty:
2 Years
Long product name American Tourister Bon Air Spinner Navy 91 L Polypropylene (PP):

91.0 L, 75.0 x 54.0 x 29.0 cm, 100% Polypropylene, Midnight Navy

Short summary description American Tourister Bon Air Spinner Navy 91 L Polypropylene (PP):

American Tourister Bon Air, Spinner, Navy, Large, 4 wheel(s), Spinner wheel, 360°

Long summary description American Tourister Bon Air Spinner Navy 91 L Polypropylene (PP):

American Tourister Bon Air. Luggage type: Spinner, Product main colour: Navy, Bag size: Large. Volume: 91 L, Luggage bag width: 54 cm, Luggage bag depth: 29 cm. Material: Polypropylene (PP)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.