location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

AMD Athlon64 3800+ Socket AM2 Tray processor 2,4 GHz 0,512 MB L2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AMD Check ‘AMD’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Athlon64 3800+ Socket AM2 Tray
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ADA3800IAA4CW
Category:
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn't have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
Processors Check ‘AMD’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   AMD: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25873
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points AMD Athlon64 3800+ Socket AM2 Tray processor 2,4 GHz 0,512 MB L2
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD Athlon 64 2,4 GHz
  • - 0,512 MB L2 Socket AM2
  • - 90 nm 62 W
Long product name AMD Athlon64 3800+ Socket AM2 Tray processor 2,4 GHz 0,512 MB L2 :
The long product name of AMD Athlon64 3800+ Socket AM2 Tray processor 2,4 GHz 0,512 MB L2. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Athlon64 3800+ Socket AM2 Tray
More>>>
Short summary description AMD Athlon64 3800+ Socket AM2 Tray processor 2,4 GHz 0,512 MB L2:
This short summary of the AMD Athlon64 3800+ Socket AM2 Tray processor 2,4 GHz 0,512 MB L2 data-sheet is auto-generated and uses the product title and the first six key specs.

AMD Athlon64 3800+ Socket AM2 Tray, AMD Athlon 64, Socket AM2, 90 nm, AMD, 2,4 GHz, 0,512 MB

Long summary description AMD Athlon64 3800+ Socket AM2 Tray processor 2,4 GHz 0,512 MB L2:
This is an auto-generated long summary of AMD Athlon64 3800+ Socket AM2 Tray processor 2,4 GHz 0,512 MB L2 based on the first three specs of the first five spec groups.

AMD Athlon64 3800+ Socket AM2 Tray. Processor family: AMD Athlon 64, Processor socket: Socket AM2, Processor lithography: 90 nm. L1 cache: 0,125 MB

Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 03:52:29
Uk has collected 4 expert reviews for AMD Athlon64 3800+ Socket AM2 Tray processor 2.4 GHz 0.512 MB L2 and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
XSreviews.co.uk
Updated:
2011-07-30 03:52:26
As computer enthusiasts we are currently entering a new era of CPU performance with the launch of Intels new processor range, Core 2 Duo (Conroe) and AMDs new socket, the AM2. There has been much praise directed towards the whole range of Conroes av...
Bottom line Well what can I say, you cant really go wrong with this little guy. Sure he isnt the biggest or the baddest of the bunch when you look at some of the heftier AM2 possibilities, or some of its Conroe counterparts that are only a bit more expensive; b...
80%
tomshardware.co.uk
Updated:
2011-07-30 03:52:29
Manufacturers are moving in droves towards ROHS compliant "green" components, as power consumption continues to put performance computing at odds with environmental consciousness. Indeed, if power supplies topping 1000 W are any indication of things...
0%
Brand Image Product code Product Stock Price from
AMD

AMD Athlon64 3200+ processor 2 GHz 0,512 MB L2 Box
(show image)
ADA3200CNBOX Athlon64 3200+ 0.00
(excl. VAT)
0 (incl. VAT)
AMD

AMD Athlon 64 3800+ processor 2,4 GHz 0,512 MB L2 Box
(show image)
ADA3800CNBOX Athlon 64 3800+ 0.00
(excl. VAT)
0 (incl. VAT)
AMD

AMD Athlon64 3500+ processor 2,2 GHz 0,512 MB L2 Box
(show image)
ADA3500CNBOX Athlon64 3500+ 0.00
(excl. VAT)
0 (incl. VAT)
AMD

AMD Athlon64 3700+ processor 2,2 GHz 1 MB L2 Box
(show image)
ADA3700BNBOX/ADA3700CFBOX Athlon64 3700+ 0.00
(excl. VAT)
0 (incl. VAT)
AMD

AMD Athlon64 3500+ processor 2,2 GHz 0,512 MB L2 Box
(show image)
ADA3500CGBOX Athlon64 3500+ 0.00
(excl. VAT)
0 (incl. VAT)
AMD

AMD Athlon64 3500+ processor 2,2 GHz 0,512 MB L2 Box
(show image)
ADA3500BPBOX/ADA3500ASBOX Athlon64 3500+ 0.00
(excl. VAT)
0 (incl. VAT)
AMD

AMD Athlon64 3200+ processor 2 GHz 0,512 MB L2 Box
(show image)
ADA3200BP/BWBOX Athlon64 3200+ 0.00
(excl. VAT)
0 (incl. VAT)
AMD

AMD Athlon64 3200+ processor 2 GHz 0,512 MB L2 Box
(show image)
ADA3200BPBOX/ADA3200BIBOX Athlon64 3200+ 0.00
(excl. VAT)
0 (incl. VAT)
AMD

AMD Athlon64 4000+ processor 2,4 GHz 1 MB L2 Box
(show image)
ADA4000ASBOX/ADA4000BNBOX Athlon64 4000+ 0.00
(excl. VAT)
0 (incl. VAT)