location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

AMD A series A10-5800K processor 3,8 GHz 4 MB L2 Box

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AMD Check ‘AMD’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
A series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A10-5800K
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AD580KWOHJBOX show
Show alternative article codes used in the online market place
Category:
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn't have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
Processors Check ‘AMD’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   AMD: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89576
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Mar 2024 09:37:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points AMD A series A10-5800K processor 3,8 GHz 4 MB L2 Box
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD A10 A10-5800K 3,8 GHz
  • - 4 MB L2 Socket FM2
  • - Processor cores: 4 32 nm 64-bit 100 W
  • - DDR3-SDRAM
  • - On-board graphics card AMD Radeon HD 7660D
  • - Box
Long product name AMD A series A10-5800K processor 3,8 GHz 4 MB L2 Box :
The long product name of AMD A series A10-5800K processor 3,8 GHz 4 MB L2 Box. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

A10-5800K (3.8 GHz, 4MB L2)
More>>>
Short summary description AMD A series A10-5800K processor 3,8 GHz 4 MB L2 Box:
This short summary of the AMD A series A10-5800K processor 3,8 GHz 4 MB L2 Box data-sheet is auto-generated and uses the product title and the first six key specs.

AMD A series A10-5800K, AMD A10, Socket FM2, 32 nm, AMD, A10-5800K, 3,8 GHz

Long summary description AMD A series A10-5800K processor 3,8 GHz 4 MB L2 Box:
This is an auto-generated long summary of AMD A series A10-5800K processor 3,8 GHz 4 MB L2 Box based on the first three specs of the first five spec groups.

AMD A series A10-5800K. Processor family: AMD A10, Processor socket: Socket FM2, Processor lithography: 32 nm. Memory channels: Dual-channel, Memory types supported by processor: DDR3-SDRAM, Memory clock speeds supported by processor: 1866 MHz. On-board graphics card model: AMD Radeon HD 7660D. Market segment: Desktop

Source Testseek summary Average rating
Reviews
Updated:
2013-09-27 00:51:28
Uk has collected 212 expert reviews for AMD A series A10-5800K processor 3.8 GHz 4 MB L2 Box and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
uk.hardware.info
Updated:
2013-09-27 00:51:26
Faster memory = faster integrated graphics performance? When we test RAM modules we tend to say that the speed of the RAM has no significant impact on the performance of Intel systems. Intel's smart cache and memory controller make it so the CPU almost a...
0%
eteknix.com
Updated:
2013-09-27 00:51:26
Recently we saw the release of the new FM2 socket and the trinity platform grace us and we took a look at A8-5600k APU which can be found here which we were impressed with due to its innovation and what it had to offer. With us being enthusiasts however...
Bottom line After taking a look at the A8-5600k, we were keen to see what its big brother, the flagship A10-5800k could do and in some ways I'm happy and in others quite disappointed, and that can really be split into two areas which I'll talk about one by one. The f...
0%
techradar.com
Updated:
2013-09-27 00:51:27
Take a CPU. Cram in a graphics core. What d'ya got? If you're AMD, it's a Fusion processor. That sounds futuristic and is indeed the expected shape of things to come for the PC. More than that, the future is expected to eventually hold nothing but PCs bas...
Good Decent CPU performance, Some light gaming possible, Interesting chip for media PCs...
Bad Socket restrictions, Gaming performance is ultimately mediocre...
80%
hardwarecanucks.com
Updated:
2013-09-27 00:51:27
AMD’s Trinity architecture and its flagship A10-5800K represent the next evolutionary step of AMD’s Fusion initiative. By effectively combining Piledriver CPU cores, updated integrated graphics designs and a price of only $130, AMD is hoping this new...
Bottom line Before we dive further into the challenges facing AMD’s Fusion strategy, let’s take a closer look at what the A10-5800K was able to achieve, and where it fell flat. In terms of raw central processing tasks Trinity is a mixed bag. Its Piledriver CPU cor...
0%
expertreviews.co.uk
Updated:
2013-09-27 00:51:28
The A10-5800K is the first of AMD's new "Trinity" desktop processor range. Trinity chips have built-in graphics and are a replacement for last year's "Llano" processors, which were the first desktop processors with integrated graphics powerful enough to r...
Bottom line Improved 2D performance and some proper on-chip graphics power make this a mid-range processor to be reckoned with...
100%
hardwareheaven.com
Updated:
2013-09-27 00:51:28
In June we were lucky enough to get a look at a reference laptop from AMD. Utilising a rather basic chassis which made it look like the average laptop from years ago the machine actually contained AMDs new mobile APU platform, Trinity. Based on a new core...
Bottom line Starting with the A10 APU we have a product which has the standard, high level of AMD build quality. It is also a processor which is designed to offer an attractive mix of performance and features. While not always a match for the Intel equivalent in prod...
90%
hardwarezone.com.sg
Updated:
2013-10-02 01:46:53
On 02 October, AMD officially launched its new desktop A-Series APU and we managed to review its flagship A10-5800K 'Black Edition' APU for its graphical performance. As we have mentioned in our earlier article, the arrival of this new series of Trinity d...
Good Excellent SoC solution for mainstream users, Ideal for HTPC and compact desktops, Affordable GPU boost with Dual Graphics, Low power consumption, Multimonitor gaming capable, Good value...
Bad Poor compute performance in some tests, Doesn't perform better than Llano all the time, Dual Graphics doesn't work with 7000 series GPUs, No FM1 socket support...
80%
uk.hardware.info
Updated:
2014-01-23 01:28:48
Late May we published a huge round-up of 45 desktop processors , followed by a review of Intel's fourth generation Core processors . Our readers immediately, and understandably, came with the request for a similar group test of laptop processors. It's a...
0%
micromart.co.uk
Updated:
2014-03-21 02:28:45
It might be AMD's best APU, with an integrated Radeon HD 7660D GPU that utterly trounces even the Intel HD Graphics 4000 found in the company's top Ivy Bridge CPUs, but the AMD A10 5800K has one major flaw: it's a gaming chip that's no good for gaming.AMD...
70%
techradar.com/au/
Updated:
2014-04-13 02:52:01
Take a CPU. Cram in a graphics core. What d'ya got? If you're AMD, it's a Fusion processor. That sounds futuristic and is indeed the expected shape of things to come for the PC.More than that, the future is expected to eventually hold nothing but PCs base...
Good Decent CPU performance, Some light gaming possible, Interesting chip for media PCs...
Bad Socket restrictions, Gaming performance is ultimately mediocre...
80%
tomshardware.co.uk
Updated:
2014-05-14 03:39:52
Think you're pretty snazzy because your integrated graphics core plays mainstream games at 1280x720? We're on to bigger and better things, like modern titles at 1920x1080. Can AMD's Trinity architecture push high-enough frame rates to make this possibl...
0%
overclockersclub.com
Updated:
2014-06-05 04:16:26
0%
tomshardware.co.uk
Updated:
2014-06-05 04:16:26
Desktop-bound Trinity APUs are shipping to OEMs, but they won't show up in the channel for months. Nevertheless, we got our hands on three upcoming models. How does Piledriver fare? What about VLIW4 graphics? Does memory play a big role? We answer with...
0%
kitguru.net
Updated:
2014-06-14 04:55:08
Regular readers of Kitguru may remember our review of the . I really enjoyed AMD’s Fusion technology but it was never marketed properly and subsequently wasn’t quite the success it should have been.AMD’s A8 series chips made the headlines shortly af...
90%
kitguru.net
Updated:
2014-08-10 09:29:41
This is our second of two reviews today, focusing on the official launch of AMD’s A10 5800K when paired up with partner motherboards. In our other review we have paired up the new AMD APU with a high end AMD discrete graphics card to see how it comp...
Good Only £95 inc vat, Outclasses the Core i3 2105 in all areas, fantastic integrated graphics performance, headroom for overclocking, image quality is approaching discrete solutions...
90%
tomshardware.co.uk
Updated:
2015-04-12 07:49:38
We've been playing with AMD's Trinity APUs for four months, and they're just now being rolled out to the channel. This time, we take a look at the architecture's efficiency compared to a pair of Ivy Bridge-based Core i3s. Can A10 and A8 stand up to Int...
0%
ocaholic.ch.english
Updated:
2015-04-25 11:01:18
Our series of gaming performance articles where we take one CPU and put it up against another one and run a series of game benchmarks, is very well known meanwhile...
0%
ocaholic.ch.english
Updated:
2015-04-25 11:01:18
In the past few months we tested and compared quite a few Intel CPUs regarding gaming performance. Therefore it's about time that we have a closer look at some AMD CPUs. Today we're going to check out AMDs A10-6800K and put it up against its predecessor t...
0%
vortez.net
Updated:
2015-05-01 08:32:09
£90-95inc. VAT (GBP)Coming in at the top of the pack, the A10 APUs mark the next step in mainstream computing. Though the CPU cores are identical to what we have seen previously in the A8-5600K, the A10 5700 and 5800K have the 384 core HD 7660D GPU st...
0%
goldfries.com
Updated:
2016-11-23 08:44:13
AMD's Trinity – the A10-5800K is on our spotlight today. Is it any better than the A8-3850?A close up of the processor.The processor was paired with the Gigabyte GA-F2A85X-D3H socket FM2 motherboard.Converting 16 18 megapixel RAW file (CR2 format) into JP...
Bottom line I think this is a fun processor and worthy of recommendation. Sure, the temperature reading is a bit problematic but you could get an AMD A10-5800K setup for about RM 700 or so, the processor costs about RM 500 while the cheapest FM2 board is about RM 220...
0%
vernonchan.com
Updated:
2016-11-23 08:44:13
Advanced Micro Devices (AMD) recently released a new lineup of APU processors and compatible motherboards. We at VERNONCHAN.COM were given the opportunity to review one of their A-Series processors, the A10-5800k with a Gigabyte F2A85X-D3H motherboard. Th...
0%
vernonchan.com
Updated:
2016-11-23 08:44:13
It's time to put the AMD A-Series processor and the Gigabyte motherboard to the test! If you don't know what we're talking about, take a look at our First Look post of the AMD A10 APU and the Gigabyte GA-F2A85X-D3H motherboard aka “MOBO”. First off, we as...
Bottom line When the Gigabyte GA-F2A85X-D3H and AMD A10-5800K APU came out of the box and into the casing, I was expecting major tweaking and setting changes to run games smoothly. However, I was surprised that the MOBO and APU automatically set everything for me, a...
0%
tbreak.ae
Updated:
2016-11-23 08:44:13
When AMD launched the Llano platform last year, the promise of onboard graphics on the CPU itself was somewhat lukewarmly satisfied with performance that was limited to 720p at best. Intel promised more with Ivy Bridge and Intel HD 4000, but that has b...
Good Decent quadcore CPU performance; Great gaming performance for integrated GPU; FM2 platform supports next upgrade of CPUs; Can easily Crossfire with lowend AMD GPU...
Bad Thermal rating still high compared to Intel Ivy Bridge Core i3; Modern DX11 based games not easily playable at 1080p.
Bottom line The AMD A10-5800K ‘Trinity’ APU has undoubtedly one of the most powerful integrated graphics chip onboard. Playing any game out on the market is a piece of cake at 720p, with many DX9 based games easily playable at 1080p. And let’s face it, with the cu...
90%
hardwarezone.com.my
Updated:
2016-11-23 08:44:13
In May this year, AMD officially launched its Trinity Accelerated Processing Unit (APU) that features the next generation APU architecture. It is built on a mature 32nm SOI process technology, using a second revision of the Bulldozer architecture. At its...
0%
hardwarezone.com.ph
Updated:
2016-11-23 08:44:13
In May this year, AMD officially launched its Trinity Accelerated Processing Unit (APU) that features the next generation APU architecture. It is built on a mature 32nm SOI process technology, using a second revision of the Bulldozer architecture. At its...
0%
hardwarezone.com.my
Updated:
2016-11-23 08:44:13
In May this year, AMD officially launched its Trinity Accelerated Processing Unit (APU) that features the next generation APU architecture. It is built on a mature 32nm SOI process technology, using a second revision of the Bulldozer architecture. At its...
0%
Country Distributor
United Kingdom 1 distributor(s)