location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Allied Telesis 1000T Gigabit Ethernet to fiber SFP converter network media converter 1000 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Allied Telesis Check ‘Allied Telesis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1000T Gigabit Ethernet to fiber SFP converter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AT-MC1008/SP-20 show
Show alternative article codes used in the online market place
Category:
Device which changes signals on a copper cable to signals that run on fiber, letting a company introduce fiber in the network without making other changes.
Network Media Converters Check ‘Allied Telesis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Allied Telesis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23800
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Nov 2023 15:10:01
The date of the most recent change of this product data-sheet in Icecat.
Long product name Allied Telesis 1000T Gigabit Ethernet to fiber SFP converter network media converter 1000 Mbit/s :
The long product name of Allied Telesis 1000T Gigabit Ethernet to fiber SFP converter network media converter 1000 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1000T Gigabit Ethernet to fiber SFP standalone media converter
More>>>
Allied Telesis 1000T Gigabit Ethernet to fiber SFP converter network media converter 1000 Mbit/s:
The official description of Allied Telesis 1000T Gigabit Ethernet to fiber SFP converter network media converter 1000 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Our media converters allow you to connect disparate cable types in your network. SC fiber connectors are used primarily for Fast Ethernet and Gigabit, while ST fiber connectors are used primarily for Ethernet and Fast Ethernet. Media conversion offers you the ability to:

-Extend network distances by adding fiber only where it is needed.
-Add new devices without replacing costly cable.
-Keep pace with changing technology.
-Integrate high-bandwidth devices into the network.

Short summary description Allied Telesis 1000T Gigabit Ethernet to fiber SFP converter network media converter 1000 Mbit/s:
This short summary of the Allied Telesis 1000T Gigabit Ethernet to fiber SFP converter network media converter 1000 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Allied Telesis 1000T Gigabit Ethernet to fiber SFP converter, 1000 Mbit/s, 1000Base-TX, IEEE 802.3, IEEE 802.3u, EN 60950 (TUV), UL 60950 (cULus), CE, EN 60825, 6 W, 270 g

Long summary description Allied Telesis 1000T Gigabit Ethernet to fiber SFP converter network media converter 1000 Mbit/s:
This is an auto-generated long summary of Allied Telesis 1000T Gigabit Ethernet to fiber SFP converter network media converter 1000 Mbit/s based on the first three specs of the first five spec groups.

Allied Telesis 1000T Gigabit Ethernet to fiber SFP converter. Maximum data transfer rate: 1000 Mbit/s, Cabling technology: 1000Base-TX. Compliance industry standards: IEEE 802.3, IEEE 802.3u, Safety: EN 60950 (TUV), UL 60950 (cULus), CE, EN 60825. Power consumption (typical): 6 W. Weight: 270 g. Dimensions (WxDxH): 105 x 95 x 25 mm, Interface: SFP, Power requirements: 100-120/220-240V AC, 50/60Hz

Network
Maximum data transfer rate *
1000 Mbit/s
Cabling technology
1000Base-TX
Design
Compliance industry standards
IEEE 802.3, IEEE 802.3u
Safety
EN 60950 (TUV), UL 60950 (cULus), CE, EN 60825
Power
Power consumption (typical)
6 W
Weight & dimensions
Weight
270 g
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-25 - 70 °C
Operating altitude
0 - 3048 m
Other features
Dimensions (WxDxH)
105 x 95 x 25 mm
Interface
SFP
Electromagnetic emissions
FCC A, EN 55022 A, VCCI A, C-TICK
I/O ports
1xRJ45
Power requirements
100-120/220-240V AC, 50/60Hz
Brand Image Product code Product Stock Price from
Allied Telesis AT-MCR12 Media Conversion Rack-mount Chassis network media converter Allied Telesis AT-MCR12 Media Conversion Rack-mount Chassis network media converter
(show image)
AT-MCR12 AT-MCR12 Media Conversion Rack-mount Chassis 0.00
(excl. VAT)
0 (incl. VAT)
Allied Telesis AT-MC1008/GB Gigabit Ethernet Media Converter network media converter 1000 Mbit/s Allied Telesis AT-MC1008/GB Gigabit Ethernet Media Converter network media converter 1000 Mbit/s
(show image)
AT-MC1008/GB AT-MC1008/GB Gigabit Ethernet Media Converter 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)