location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Allied Telesis Active Ethernet Fiber intelligent Multiservice Gateway gateway/controller

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Allied Telesis Check ‘Allied Telesis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Active Ethernet Fiber intelligent Multiservice Gateway
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AT-IMG606BD
Category:
A gateway is a router or a proxy server that routes between networks. A controller is a chip, an expansion card, or a stand-alone device that interfaces with a peripheral device.
Gateways/Controllers Check ‘Allied Telesis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Allied Telesis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24699
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Allied Telesis Active Ethernet Fiber intelligent Multiservice Gateway gateway/controller :
The long product name of Allied Telesis Active Ethernet Fiber intelligent Multiservice Gateway gateway/controller. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Active Ethernet Fiber intelligent Multiservice Gateway
More>>>
Allied Telesis Active Ethernet Fiber intelligent Multiservice Gateway gateway/controller:
The official description of Allied Telesis Active Ethernet Fiber intelligent Multiservice Gateway gateway/controller as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Capitalizing on Existing Infrastructure
The AT-iMG606BD offers a bi-directional
optical interface over a single fiber allowing
efficient use of fiber for new infrastructures and
doubling of capacity for existing dual-fiber
installations.The increase in density of fibers at
aggregation points delivers economies of scale
in cabinet space and cost of deployment.The
simple termination of a single fiber at the
customer premise with the AT-RG002 faceplate
and associated splicing kit saves time in
deployment of new fiber estates and upgrading
existing ones to accept the feature benefits of
the AT-iMG606BD.

Optimization for IP Video Streaming
The AT-iMG606BD ‘snoops’ IGMP packets intransit
allowing simultaneous delivery of
different multicast transmissions such as
different movies or TV channels. This results in
high quality, high-bandwidth multiple video
streaming without impacting Internet browsing
or IP telephony while delivering the fast channel
change that users expect from video services.
MPEG video service management and diagnosis
is possible using troubleshooting techniques.
Furthermore, video quality can be monitored
using the unique MPEG stream monitoring tool.

Short summary description Allied Telesis Active Ethernet Fiber intelligent Multiservice Gateway gateway/controller:
This short summary of the Allied Telesis Active Ethernet Fiber intelligent Multiservice Gateway gateway/controller data-sheet is auto-generated and uses the product title and the first six key specs.

Allied Telesis Active Ethernet Fiber intelligent Multiservice Gateway, UL60950-1, CAN/CSA-C22.2 No. 60950-1-03, EN60950-1, EN60825-1, CE FCC Part 15 Class B EN 55022 Class B EN 55024, SNMP, RTP/RTCP, TFTP, Telnet, ARP, Ethernet, 12VDC, 1.5A, 10 W

Long summary description Allied Telesis Active Ethernet Fiber intelligent Multiservice Gateway gateway/controller:
This is an auto-generated long summary of Allied Telesis Active Ethernet Fiber intelligent Multiservice Gateway gateway/controller based on the first three specs of the first five spec groups.

Allied Telesis Active Ethernet Fiber intelligent Multiservice Gateway. Safety: UL60950-1, CAN/CSA-C22.2 No. 60950-1-03, EN60950-1, EN60825-1, Certification: CE FCC Part 15 Class B EN 55022 Class B EN 55024. Management protocols: SNMP, RTP/RTCP, TFTP, Telnet, ARP, Data link protocols: Ethernet. Power requirements: 12VDC, 1.5A, Power consumption (typical): 10 W. Weight: 400 g, Dimensions (WxDxH): 240 x 150 x 60 mm. I/O ports: 6x 10/100TX (RJ45)

Design
Safety
UL60950-1, CAN/CSA-C22.2 No. 60950-1-03, EN60950-1, EN60825-1
Certification
CE FCC Part 15 Class B EN 55022 Class B EN 55024
Protocols
Management protocols
SNMP, RTP/RTCP, TFTP, Telnet, ARP
Data link protocols
Ethernet
Ports & interfaces
I/O ports
6x 10/100TX (RJ45)
Power
Power requirements
12VDC, 1.5A
Power
Power consumption (typical)
10 W
Power over Ethernet (PoE)
No
Weight & dimensions
Weight
400 g
Dimensions (WxDxH)
240 x 150 x 60 mm
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 40 °C
Operating relative humidity (H-H)
5 - 80%
Country Distributor
United Kingdom 1 distributor(s)