location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Allied Telesis AT-AR750S wired router Fast Ethernet Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Allied Telesis Check ‘Allied Telesis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AT-AR750S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AT-AR750S-DP
Category:
With a router you can connect networks. Most people will use a router to connect their local (wireless) home or office network (LAN) with the Internet. The router makes sure that all computers on the local network can connect with one another, with shared resources and with the Internet and can be configured to forward requests for connections from computers on the internet to the appropriate local computer. In order to connect your local network to the internet via an ADSL or cable, you also need an (Ethernet) ADSL or cable modem if it is not built-in in the router, which is most likely to be the case.
Wired Routers Check ‘Allied Telesis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Allied Telesis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55776
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Allied Telesis AT-AR750S wired router Fast Ethernet Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Ethernet WAN
  • - Fast Ethernet
  • - Web-based management
  • - DHCP client DHCP server
  • - 3DES, AES, DES, SSH
Long product name Allied Telesis AT-AR750S wired router Fast Ethernet Stainless steel :
The long product name of Allied Telesis AT-AR750S wired router Fast Ethernet Stainless steel. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

10/100T x 2 WAN ports secure modular VPN router with LAN 10/100T x 5 ports, 2x PIC slots, 1x Async console
More>>>
Allied Telesis AT-AR750S wired router Fast Ethernet Stainless steel:
The official description of Allied Telesis AT-AR750S wired router Fast Ethernet Stainless steel as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The AR750S is a very high performance firewall and VPN concentrator offering up to 192Mbps of IPSEC throughput. Dual Ethernet WAN ports and two Port Interface Card (PIC) bays create a very flexible WAN router. The Stateful Inspection Firewall makes the AR750S suitable for secure routing applications.

Short summary description Allied Telesis AT-AR750S wired router Fast Ethernet Stainless steel:
This short summary of the Allied Telesis AT-AR750S wired router Fast Ethernet Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Allied Telesis AT-AR750S, Ethernet WAN, Fast Ethernet, Stainless steel

Long summary description Allied Telesis AT-AR750S wired router Fast Ethernet Stainless steel:
This is an auto-generated long summary of Allied Telesis AT-AR750S wired router Fast Ethernet Stainless steel based on the first three specs of the first five spec groups.

Allied Telesis AT-AR750S. Ethernet interface type: Fast Ethernet, Cabling technology: 10/100Base-T(X), Ethernet LAN data rates: 10,100 Mbit/s. Security algorithms: 3DES, AES, DES, SSH, NAT functionality: NAT-T. Processor frequency: 533 MHz, Flash memory: 16 MB, Internal memory: 64 MB. Product colour: Stainless steel, Rack capacity: 1U. Power consumption (typical): 30 W

WAN connection
Ethernet WAN *
Yes
Network
Ethernet interface type *
Fast Ethernet
Ethernet LAN
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10, 100 Mbit/s
Supports ISDN connection
Yes
Wireless LAN features
Dual-band
No
Management features
Web-based management *
Yes
Quality of Service (QoS) support
Yes
Ports & interfaces
I/O ports
5x 10/100 Mbps (LAN) 2x 10/100 Mbps (WAN) 2x Port Interface Cards (PICs) 1x Async cnsl DMZ
Ethernet LAN (RJ-45) ports *
5
Protocols
DHCP client *
Yes
DHCP server *
Yes
Security
Security algorithms *
3DES, AES, DES, SSH
IP address filtering
Yes
NAT functionality
NAT-T
Features
Built-in processor
Yes
Processor frequency
533 MHz
Flash memory
16 MB
Internal memory
64 MB
Mean time between failures (MTBF)
120000 h
Certification
UL TUV UL60950 EN60950 EN55022 class A EN55024 FCC class A VCCI class A AS/NZS CISPR22 class A CE RoHS
Design
Product colour *
Stainless steel
Rack mounting
Yes
Rack capacity
1U
Power
Power consumption (typical) *
30 W
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-25 - 70 °C
Operating relative humidity (H-H)
5 - 80%
Operating altitude
0 - 3048 m
Weight & dimensions
Width
440 mm
Depth
356 mm
Height
44 mm
Weight
5,38 kg
Country Distributor
United Kingdom 1 distributor(s)